- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Dielectric Material | Insert Material | Base Product Number | Contact Sizes | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Input Offset Current | Mfr | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Depth (mm) | Product Status | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Usage Level | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Technology | Orientation | Shielding | Ingress Protection | Shell Finish | Pin Count | Shell Size - Insert | Housing Color | Output Type | Lead Spacing | Wire Gauge | Note | Number of Circuits | Shell Size, MIL | Power Line Protection | Voltage - Breakdown (Min) | Power - Peak Pulse | Current - Supply | Current - Peak Pulse (10/1000μs) | Voltage - Clamping (Max) @ Ipp | Slew Rate | Amplifier Type | Voltage - Reverse Standoff (Typ) | Common Mode Rejection Ratio | Current - Input Bias | Unidirectional Channels | Gain Bandwidth Product | Includes | Voltage - Input Offset | Settling Time | Current - Output / Channel | Capacitance @ Frequency | -3db Bandwidth | Screening Level | Input Bias Current | Features | Supply Current | Product Length (mm) | Height Seated (Max) | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMP2231AMFE/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.15(mV) | - | - | - | 0.000000005(TYP)@5V | - | Surface Mount | - | 1 | -40C to 125C | Automotive | - | SOT-23 | 83(dB) | Single | - | - | No | Rail to Rail Output | No | 5.5(V) | 1.6(V) | 3/5(V) | 0.13 | - | - | - | 120(dB) | - | - | Tape and Reel | - | - | - | - | - | - | - | PRECISION AMPLIFIER | - | - | - | - | - | CMOS | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.058(V/us) | - | - | 81(dB) | - | - | - | - | - | - | - | - | - | - | 0.001(nA) | - | 0.016@5V(mA) | - | - | - | - | - | ||
![]() LF198H-883 National Semiconductor | 60 | - | - | - | - | - | - | - | - | - | - | - | - | ±18(V) | ±5(V) | ±15(V) | - | - | - | - | - | - | Through Hole | - | - | - | Military | - | TO-99 | - | Dual | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM675T/LF05 National Semiconductor | In Stock | - | - | Through Hole | TO-220-5 Formed Leads | - | - | - | TO-220-5 | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 60 V | 10 V | - | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 18mA | - | - | 8V/µs | Power | - | - | 200 nA | - | 5.5 MHz | - | 1 mV | - | 3 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP8270MAX/E7001108 National Semiconductor | 8622 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6655MANOPB National Semiconductor | 120 | - | - | - | - | - | - | - | - | - | - | - | - | ±6(V) | ±2.5(V) | ±3/±5(V) | 5(mV) | - | - | - | 2@5V | - | Surface Mount | - | 2 | -40C to 85C | INDUSTRIALC | - | SOIC | 60(dB) | Single/Dual | - | - | No | No | No | 12(V) | 5(V) | 9(V) | 250 | - | - | - | 64(dB) | - | - | Rail/Tube | - | - | - | - | - | - | - | Low Noise Amplifier | - | - | - | - | - | BiCOM | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 190(V/us) | - | - | 70(dB) | - | - | - | - | - | 25(us) | - | - | - | - | 12000(nA) | - | 12@5V(mA) | - | - | - | - | - | ||
![]() LMV862MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | -40°C ~ 125°C | - | LMV® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | 4.85mA (x2 Channels) | - | - | 20V/µs | CMOS | - | - | 0.1 pA | - | 31 MHz | - | 273 µV | - | 150 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6723MA National Semiconductor | 2534 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | IDEC | ASLD319920N-G-120V | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 12 V | 4.5 V | - | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1mA | - | - | 600V/µs | Current Feedback | - | - | 2 µA | - | - | - | 1 mV | - | 110 mA | - | 370 MHz | - | - | - | - | - | - | - | - | - | ||
![]() LMC6035IMM National Semiconductor | 406 | - | - | Surface Mount | QFN | - | - | - | 8-VSSOP | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Surface Mount | - | -40C to 85C | - | Bulk | - | - | - | 5(mm) | Active | - | - | - | - | - | - | - | Industrial grade | 15.5 V | 2 V | - | - | -40°C ~ 85°C | Bulk | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | Differential, Rail-to-Rail | - | - | - | 2 | - | - | - | - | 650µA (x2 Channels) | - | - | 1.5V/µs | CMOS | - | - | 0.02 pA | - | 1.4 MHz | - | 500 µV | - | 8 mA | - | - | Industrial | - | - | - | 7(mm) | - | 0.9(mm) | - | - | ||
![]() LM10CLN National Semiconductor | 94 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 40 V | 1.2 V | - | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 280µA | - | - | 0.2V/µs | General Purpose | - | - | 12 nA | - | - | - | 500 µV | - | 20 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP7312MA National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 4.5 V | - | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | - | 1.4V/µs | Differential | - | - | - | - | 1.2 MHz | - | 100 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM348M National Semiconductor | 350 |
| - | Surface Mount | DO-214AC, SMA | - | - | - | DO-214AC (SMA) | - | - | SMAJ70 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | 36 V | 36 V | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | Zener | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | No | 77.8V | 500W | 2.4mA (x4 Channels) | 4.4A | 113V | 0.5V/µs | General Purpose | 70V | - | 30 nA | 1 | 1 MHz | - | 1 mV | - | 25 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6464BIN National Semiconductor | 105 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 15.5 V | 3 V | - | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | - | - | Panel Mount Connector with Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 22 AWG | - | 4 | - | - | - | - | 90µA (x4 Channels) | - | - | 0.028V/µs | CMOS | - | - | 0.15 pA | - | 50 kHz | - | 250 µV | - | 75 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM324MTX National Semiconductor | 900 |
| - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | - | - | 14-TSSOP-BJ | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 32 V | 3 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 1mA | - | - | 0.3V/µs | General Purpose | - | - | 20 nA | - | 1 MHz | - | 1 mV | - | 40 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM6144AIMX/NOPB National Semiconductor | 5959 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 1(mV) | - | - | - | 0.03@5V | National Semiconductor | Surface Mount | - | 4 | -40C to 85C | Industrial | Bulk | SOIC | 80(dB) | Single | - | Active | No | - | No | 24(V) | 1.8(V) | 3/5/9/12/15/18(V) | 17 | - | 24 V | 1.8 V | 108.63(dB) | - | -40°C ~ 85°C (TA) | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | Rail-to-Rail | - | - | - | 4 | - | - | - | - | 750µA (x4 Channels) | - | - | 25(V/us) | General Purpose | - | 66(dB) | 174 nA | - | 18 MHz | - | 1.3 mV | - | 22 mA | - | - | - | 280(nA) | - | 3.2@5V(mA) | - | - | - | - | - | ||
![]() LM6154BCMX/NOPB National Semiconductor | In Stock | - | - | Panel Mount | 14-SOIC (0.154, 3.90mm Width) | Flange | Circular | Stainless Steel | 14-SOIC | - | -- | - | 22D | - | - | - | - | -- | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 24 V | 2.7 V | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Active | -- | - | Receptacle Housing | For Male Pins | 79 | - | - | Threaded | Crimp | - | C | Shielded | Environment Resistant | Passivated | - | 21-35 | Silver | Rail-to-Rail | - | - | Contacts Not Included | 4 | -- | - | - | - | 1.6mA (x4 Channels) | - | - | 30V/µs | General Purpose | - | - | 500 nA | - | 80 MHz | -- | 300 µV | - | 16.9 mA | - | - | - | - | Firewall Usage | - | - | - | - | -- | - | ||
![]() LMH6725MT/NOPB National Semiconductor | 59 |
| - | Through Hole | Radial | - | - | - | 14-TSSOP | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | -- | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 12 V | 4.5 V | - | 1000V (1kV) | -55°C ~ 110°C | Bulk | MKP385 | 1.220 L x 0.512 W (31.00mm x 13.00mm) | ±5% | Active | -- | PC Pins | - | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.39µF | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | 4 | - | - | - | - | 1mA (x4 Channels) | - | - | 600V/µs | Current Feedback | - | - | 2 µA | - | - | - | 1 mV | - | 110 mA | - | 370 MHz | - | - | -- | - | - | 0.906 (23.00mm) | - | - | -- | ||
![]() LMH6628MA National Semiconductor | 35 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | ±6(V) | ±2.5(V) | ±5(V) | 2(mV) | - | - | - | 6@±5V | Knowles Syfer | Surface Mount | - | 2 | -40C to 85C | Industrial | Tape & Reel (TR) | SOIC | 60(dB) | Single/Dual | - | Active | No | No | No | 12(V) | 5(V) | 9(V) | 200 | - | 12 V | 5 V | 63(dB) | - | -40°C ~ 85°C | Rail/Tube | * | - | - | - | - | - | - | Low Noise Amplifier | - | - | - | - | - | BiCOM | - | - | - | - | 8 | - | - | - | - | - | - | 2 | - | - | - | - | 9mA (x2 Channels) | - | - | 550(V/us) | Voltage Feedback | - | 57(dB) | 700 nA | - | 200 MHz | - | 500 µV | 0.012(us) | 85 mA | - | 300 MHz | - | 20000(nA) | - | - | - | - | - | - | - | ||
![]() CLC415AJE National Semiconductor | 1385 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 7 V | 7 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 20mA (x4 Channels) | - | - | 1500V/µs | Current Feedback | - | - | 3 µA | - | - | - | 2 mV | - | 60 mA | - | 160 MHz | - | - | - | - | - | - | - | - | - | ||
![]() LMP2231AMA National Semiconductor | 6587 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 1.6 V | - | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | - | - | 1 | - | - | - | - | 10µA | - | - | 0.058V/µs | General Purpose | - | - | 0.02 pA | - | 130 kHz | - | 10 µV | - | 30 mA | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLC401AJE National Semiconductor | 3 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 12 V | 5 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 15mA | - | - | 1200V/µs | Current Feedback | - | - | 10 µA | - | - | - | 3 mV | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - |