- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Weight | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Maximum Input Offset Current | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Range | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Power Rating | Technology | Voltage - Supply | Resistor Type | Frequency | Frequency Stability | Output | Pin Count | Function | Base Resonator | Current - Supply (Max) | Output Type | Failure Rate | Current - Supply (Disable) (Max) | Number of Circuits | Spread Spectrum Bandwidth | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Tool Type | Voltage - Input Offset | Settling Time | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Absolute Pull Range (APR) | Resistance Tolerance | End - Size | Features | Supply Current | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA171AIDRLT National Semiconductor | In Stock | - | - | Surface Mount | SOT-553 | SOT-5 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | 2km | - | - | - | - | - | 36 V | 2.7 V | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | 475µA | 1.5V/µs | General Purpose | - | 8 pA | 3 MHz | - | 250 µV | - | 35 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6643MMX/S7002247 National Semiconductor | 6576 |
| - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV654MTX/S7002584 National Semiconductor | 78365 |
| - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP8275MAX National Semiconductor | 1637 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 4.75 V | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | - | 1mA | 0.7V/µs | Differential | - | 20 nA | 80 kHz | - | 250 µV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2439T National Semiconductor | 1500 |
| - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | 200 ppm/°C | - | 280 kOhm | - | - | 0.05 W | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() LMH6504MM National Semiconductor | 1000 | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | -- | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 12 V | 7 V | - | -40°C ~ 85°C | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 11mA | 1500V/µs | Variable Gain | - | 1.4 µA | - | Box End, Ratcheting | 10 mV | - | 80 mA | 150 MHz | - | - | - | 17mm | Offset | - | - | 14.69 (373.0mm) | - | ||
![]() CLC428AJP National Semiconductor | 60 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 12 V | 5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 11mA (x2 Channels) | 500V/µs | Voltage Feedback | - | 1.5 µA | 135 MHz | - | 1 mV | - | 70 mA | 160 MHz | - | - | - | - | - | - | - | - | - | ||
![]() TLE2064CDR National Semiconductor | In Stock | - | - | - | - | - | - | ±18(V) | ±3.5(V) | ±5/±9/±12/±15(V) | 7(mV) | 0.000001(TYP)@±5V | - | Surface Mount | 4 | 0C to 70C | Commercial | - | SOIC | - | Dual | - | No | No | - | No | Not Required(V) | Not Required(V) | Not Required(V) | 1.8 | - | - | 98.06(dB) | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | BiFET | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | 3.4(V/us) | - | 65(dB) | - | - | - | - | 10(us) | - | - | 0.003(nA) | - | - | - | - | - | - | - | - | ||
![]() LM6152ACM/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 2(mV) | 0.1@5V | - | Surface Mount | 2 | 0C to 70C | Commercial | - | SOIC | 80(dB) | Single | - | No | - | - | No | 24(V) | 2.7(V) | 3/5/9/12/15/18(V) | 75 | - | - | 106.61(dB) | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | 24(V/us) | - | 70(dB) | - | - | - | - | 1.1(us) | - | - | 980(nA) | - | - | - | - | 4@5V(mA) | - | - | - | ||
![]() LMC6084IN National Semiconductor | 78900 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 15.5 V | 4.5 V | - | -40°C ~ 85°C | - | LMC® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | 4 | - | 2.2mA (x4 Channels) | 1.5V/µs | CMOS | - | 0.01 pA | 1.3 MHz | - | 150 µV | - | 34 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2904DT National Semiconductor | 45600 | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -10°C ~ 60°C | - | STC53K | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | TCXO | - | - | - | - | - | 3.3V | - | 19.2 MHz | ±1ppm | Clipped Sine Wave | - | - | Crystal | 2mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.059 (1.50mm) | - | - | ||
![]() LMC6036IMX National Semiconductor | 15000 |
| - | Surface Mount | Axial | Axial | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 15.5 V | 2 V | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 2.49 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | M (1%) | - | 4 | - | 1.3mA (x4 Channels) | 1.5V/µs | CMOS | - | 0.02 pA | 1.4 MHz | - | 500 µV | - | 8 mA | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() LMV722M National Semiconductor | 360 |
| - | Surface Mount | Axial | Axial | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 5.5 V | 2.2 V | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | 2 | ±50ppm/°C | - | 7.41 kOhms | Metal Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | S (0.001%) | - | 2 | - | 2.01mA (x2 Channels) | 5.25V/µs | General Purpose | - | 260 nA | 10 MHz | - | 80 µV | - | 52.6 mA | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | -- | - | - | ||
![]() LMV931MGX/NOPB National Semiconductor | 382 | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | - | Not Required(V) | Not Required(V) | Not Required(V) | 4(mV) | 0.025@5V | National Semiconductor | Surface Mount | 1 | -40C to 125C | Automotive | Bulk | SC-70 | 75(dB) | Single | Active | No | - | - | No | 5.5(V) | 1.8(V) | 3/5(V) | 1.5 | 5.5 V | 1.8 V | 113(dB) | -40°C ~ 125°C (TA) | Tape and Reel | Automotive, AEC-Q100 | - | - | - | - | - | LOW POWER AMPLIFIER | - | - | - | - | BiCMOS | - | - | - | - | - | 5 | - | - | - | Rail-to-Rail | - | - | 1 | - | 116µA | 0.42(V/us) | General Purpose | 50(dB) | 14 nA | 1.5 MHz | - | 1 mV | - | 100 mA | - | 35(nA) | - | - | - | - | 0.21@5V(mA) | - | - | - | ||
![]() 5962R9673801VDA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC7101BIM5XNOPB National Semiconductor | 66 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC7101AIM5XNOPB National Semiconductor | 1669 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/10103BHA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMP7716QMME+ National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA1620RTWT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |