- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Maximum Input Offset Current | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Unity Gain Bandwidth Product | Voltage Gain in dB | Packaging | Type | Technology | Pin Count | Power Dissipation | Slew Rate | Common Mode Rejection Ratio | Settling Time | Input Bias Current | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA2743EA/250 National Semiconductor | In Stock | - | - | ±6(V) | ±1.75(V) | ±3/±5(V) | 7(mV) | 0.00001@±6V | Surface Mount | 2 | -40C to 85C | Industrial | VSSOP | 100(dB) | Single/Dual | No | - | No | 12(V) | 3.5(V) | 5/9(V) | 7 | 120(dB) | Tape and Reel | WIDEBAND AMPLIFIER | CMOS | 8 | - | 10(V/us) | 66(dB) | 15(us) | 0.01(nA) | - | ||
![]() TLV171IDR National Semiconductor | In Stock | - | - | ±18(V) | ±1.35(V) | - | 2.7(mV) | 0.00004(TYP)@±18V | Surface Mount | 1 | -40C to 125C | Automotive | SOIC | 90(dB) | Single/Dual | No | Rail to Rail Output | No | 36(V) | 2.7(V) | 3/5/9/12/15/18/24/28(V) | 3 | 130(dB) | Tape and Reel | LOW POWER AMPLIFIER | CMOS | 8 | - | 1.5(V/us) | 94(dB) | 10(us) | - | - | ||
![]() THS4081CDR National Semiconductor | In Stock | - | - | ±16.5(V) | ±4.5(V) | ±5/±9/±12/±15(V) | 7(mV) | 0.25@±5V | Surface Mount | 1 | 0C to 70C | Commercial | SOIC | 79(dB) | Single/Dual | No | No | No | 33(V) | 9(V) | 12/15/18/24/28(V) | 100 | 84.08(dB) | Tape and Reel | - | BiCOM | 8 | 0.74(W) | 170(V/us) | 84(dB) | 0.28(us) | 6000(nA) | 3.7@±5V(mA) | ||
![]() TLV4111CD National Semiconductor | In Stock | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 3.5(mV) | 0.000025@5V | Surface Mount | 1 | 0C to 70C | Commercial | SOIC | 70(dB) | Single | No | Rail to Rail Output | No | 6(V) | 2.5(V) | 3/5(V) | 2.7 | 110(dB) | Rail/Tube | - | - | 8 | 0.71(W) | 1.57(V/us) | 68(dB) | 1.3(us) | 0.05(nA) | 1@5V(mA) | ||
![]() THS3061DGN National Semiconductor | In Stock | - | - | ±15(V) | ±5(V) | ±9/±12(V) | 3.5(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | HVSSOP EP | 65(dB) | Single/Dual | No | No | No | 30(V) | 10(V) | 12/15/18/24/28(V) | - | - | Rail/Tube | - | BiCOM-I | 8 | 1.71(W) | 2700(V/us) | 60(dB) | 0.16(us) | 25000(nA) | - | ||
![]() LMV324Q3MTX/NOPB National Semiconductor | In Stock | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 7(mV) | 0.05@5V | Surface Mount | 4 | -40C to 85C | Industrial | TSSOP | 50(dB) | Single | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 1 | 100(dB) | Tape and Reel | - | BiCMOS | 14 | - | 1(V/us) | 50(dB) | - | - | 0.83@5V(mA) | ||
![]() SM73307MM/NOPB National Semiconductor | In Stock | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.15(mV) | - | Surface Mount | 2 | -40C to 125C | Automotive | VSSOP | 85(dB) | Single | No | Rail to Rail Output | No | 5.5(V) | 1.8(V) | 3/5(V) | 17 | 95(dB) | Tape and Reel | - | - | 8 | - | 11.5(V/us) | 85(dB) | - | - | - | ||
![]() JL118BPA National Semiconductor | 1513 | - | - | ±20(V) | ±5(V) | ±9/±12/±15/±18(V) | 4(mV) | - | Through Hole | 1 | -55C to 125C | Military | CDIP | 80(dB) | Dual | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | 15MHz | 80(dB) | Rail/Tube | - | Bipolar | 8 | 1(W) | 50(V/us) | 80(dB) | - | 250 nA | - | ||
![]() LMH6551QMME/NOPB National Semiconductor | In Stock | - | - | ±5.5(V) | ±1.5(V) | ±3/±5(V) | 4(mV) | - | Surface Mount | 1 | -40C to 125C | Automotive | VSSOP | 71(dB) | Single/Dual | No | No | No | 11(V) | 3(V) | 5/9(V) | - | 70(dB) | Tape and Reel | - | - | 8 | - | 1800(V/us) | 70(dB) | - | - | - | ||
![]() LM747J/883 National Semiconductor | 119 | - | - | ±22(V) | - | - | 5(mV) | - | Through Hole | 2 | -55C to 125C | Military | CDIP | - | Dual | No | No | No | Not Required(V) | Not Required(V) | Not Required(V) | - | 106.02(dB) | Rail/Tube | - | Bipolar | 14 | 0.8(W) | 0.5(V/us) | 70(dB) | - | 500 nA | - | ||
![]() LMP2232AMM/NOPB National Semiconductor | 25000 | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.15(mV) | - | Surface Mount | 2 | -40C to 125C | Automotive | VSSOP | 83(dB) | Single | No | Rail to Rail Output | No | 5.5(V) | 1.6(V) | 3/5(V) | 0.13 | 120(dB) | Tape and Reel | - | CMOS | 8 | - | 0.058(V/us) | 81(dB) | - | 0.003 nA | - | ||
![]() LP324M/NOPB National Semiconductor | In Stock | - | - | ±16(V) | ±1.5(V) | - | 4(mV) | - | Surface Mount | 4 | 0C to 70C | Commercial | SOIC | 80(dB) | Single/Dual | No | No | No | 32(V) | 3(V) | 5/9/12/15/18/24/28(V) | 0.1 | 93.98(dB) | Rail/Tube | - | Bipolar | 14 | - | 0.05(V/us) | 80(dB) | - | 10 nA | - | ||
![]() LMP2021MFE/NOPB National Semiconductor | In Stock | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.005(mV) | - | Surface Mount | 1 | -40C to 125C | AUTOMOTIVEC | SOT-23 | 110(dB) | Single | No | Rail to Rail Output | No | 5.5(V) | 2.2(V) | 3/5(V) | 5 | 160(dB) | Tape and Reel | - | - | 5 | - | 2.6(V/us) | 120(dB) | - | 0.1(nA) | - | ||
![]() LM7301IM/NOPB National Semiconductor | 4 | - | - | ±16(V) | ±0.9(V) | - | 6(mV) | 0.07@5V | Surface Mount | 1 | -40C to 85C | Industrial | SOIC | 87(dB) | Single/Dual | No | - | No | 32(V) | 1.8(V) | 3/5/9/12/15/18/24/28(V) | 4 | 97.03(dB) | Rail/Tube | LOW POWER AMPLIFIER | - | 8 | 0.35(W) | 1.25(V/us) | 70(dB) | - | 200(nA) | 1.1@5V(mA) | ||
![]() LMP7717MF/NOPB National Semiconductor | In Stock | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.15(mV) | 0.0000005@5V | Surface Mount | 1 | -40C to 125C | Automotive | SOT-23 | 85(dB) | Single | No | Rail to Rail Output | No | 5.5(V) | 2(V) | 3/5(V) | 88 | 110(dB) | Tape and Reel | Low Noise Amplifier | CMOS | 5 | - | 35(V/us) | 85(dB) | - | 0.001(nA) | 1.4@5V(mA) | ||
![]() LM7121IM/NOPB National Semiconductor | In Stock | - | - | ±16.5(V) | ±2.25(V) | - | 2.4(mV) | 0.04(TYP)@5V | Surface Mount | 1 | -40C to 85C | Industrial | SOIC | 85(dB) | Single/Dual | No | No | No | 33(V) | 4.5(V) | 5/9/12/15/18/24/28(V) | 80 | 64(dB) | Rail/Tube | - | - | 8 | - | 145(V/us) | 65(dB) | 0.065(us) | 4000(nA) | 4.8(TYP)@5V(mA) | ||
![]() LM7301IM5 National Semiconductor | 860 | - | - | ±16(V) | ±0.9(V) | - | 6(mV) | 0.07@5V | Surface Mount | 1 | -40C to 85C | Industrial | SOT-23 | 87(dB) | Single/Dual | No | - | No | 32(V) | 1.8(V) | 3/5/9/12/15/18/24/28(V) | 4 | 97.03(dB) | Tape and Reel | LOW POWER AMPLIFIER | - | 5 | 0.35(W) | 1.25(V/us) | 70(dB) | - | 200(nA) | 1.1@5V(mA) | ||
![]() LMV342MA/NOPB National Semiconductor | In Stock | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 5(mV) | - | Surface Mount | 2 | -40C to 125C | Automotive | SOIC | 65(dB) | Single | No | Rail to Rail Output | No | 5.5(V) | 2.7(V) | 3/5(V) | 1 | 116(dB) | Rail/Tube | - | CMOS | 8 | - | 1(V/us) | 56(dB) | - | 0.2(nA) | 0.4@5V(mA) | ||
![]() LMH6550MM/NOPB National Semiconductor | 77 | - | - | ±6(V) | ±2.25(V) | ±3/±5(V) | 4(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | VSSOP | 72(dB) | Single/Dual | No | No | Yes | 12(V) | 4.5(V) | 5/9(V) | 350 | 70(dB) | Tape and Reel | - | - | 8 | - | 1500(V/us) | 70(dB) | 0.012(us) | 16000(nA) | - | ||
![]() LMP7300MME+ National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - |