- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Lead Free Status / RoHS Status | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Output Type | Lead Spacing | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV710M5 National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | National Semiconductor | Bulk | Active | 5.5 V | 2.7 V | - | -40°C ~ 85°C | - | LMV® | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 1.17mA | 5V/µs | CMOS | 4 pA | 5 MHz | 400 µV | 40 mA | - | - | - | - | ||
![]() LMC6044IN/NOPB National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | National Semiconductor | Bulk | Active | 15.5 V | 4.5 V | - | -40°C ~ 85°C (TJ) | - | LMC® | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | 4 | 52µA (x4 Channels) | 0.02V/µs | CMOS | 0.002 pA | 100 kHz | 1 mV | 40 mA | - | - | - | - | ||
![]() LMV822MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | National Semiconductor | Bulk | Active | 5.5 V | 2.5 V | - | -40°C ~ 85°C | - | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 500µA (x2 Channels) | 2V/µs | General Purpose | 40 nA | 5.6 MHz | 1 mV | 45 mA | - | - | - | - | ||
![]() LMP2011MFX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | - | National Semiconductor | Bulk | Active | 5.25 V | 2.7 V | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 930µA | 4V/µs | General Purpose | 3 pA | 3 MHz | 0.12 µV | 17 mA | - | - | - | - | ||
![]() LM13700M National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | National Semiconductor | Bulk | Active | 36 V | 10 V | - | 0°C ~ 70°C (TA) | - | - | - | - | - | - | - | - | - | Push-Pull | - | 2 | 2.6mA (x2 Channels) | 50V/µs | Transconductance | 400 nA | 2 MHz | 300 µV | 500 µA | - | - | - | - | ||
![]() LMP2016MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | National Semiconductor | Tube | Obsolete | 5.25 V | 2.7 V | - | -40°C ~ 125°C | - | LMP® | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 930µA (x2 Channels) | 4V/µs | General Purpose | 3 pA | 3 MHz | 0.12 µV | 17 mA | - | - | - | - | ||
![]() LMH6657MG National Semiconductor | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | - | - | National Semiconductor | Bulk | Active | 12 V | 3 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | 1 | 6.5mA | 700V/µs | Voltage Feedback | 5 µA | 140 MHz | 1 mV | 110 mA | 270 MHz | - | - | - | ||
![]() LMC660CN National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | National Semiconductor | Tube | Obsolete | 15.5 V | 4.75 V | - | 0°C ~ 70°C | - | LMC® | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | 4 | 1.5mA (x4 Channels) | 1.1V/µs | CMOS | 0.002 pA | 1.4 MHz | 1 mV | 40 mA | - | - | - | - | ||
![]() LMC8101TPX National Semiconductor | In Stock | - | - | Surface Mount | 8-UFBGA, DSBGA | 8-DSBGA (1.43x1.41) | - | - | National Semiconductor | Bulk | Active | 10 V | 2.7 V | - | -40°C ~ 85°C | - | LMC® | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 1.1mA | 1.2V/µs | CMOS | 1 pA | 1.3 MHz | 700 µV | 90 mA | - | - | - | - | ||
![]() LMV716MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | National Semiconductor | Bulk | Active | 5 V | 2.7 V | - | -40°C ~ 85°C | - | LMV® | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | 2 | 1.6mA (x2 Channels) | 5.8V/µs | General Purpose | 0.6 pA | 5 MHz | 1.6 mV | 41 mA | - | - | - | - | ||
![]() LMV722LD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-WFDFN Exposed Pad | 8-WSON (3x2.5) | - | - | National Semiconductor | Bulk | Obsolete | 5.5 V | 2.2 V | - | -40°C ~ 105°C (TJ) | - | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 1.81mA (x2 Channels) | 5.25V/µs | General Purpose | 260 nA | 10 MHz | 80 µV | 52.6 mA | - | - | - | - | ||
![]() LM124AWGRQMLV National Semiconductor | In Stock | - | - | Surface Mount | 14-CSOIC (0.250, 6.35mm Width) | 14-CFP | - | - | National Semiconductor | Bulk | Active | 32 V | 3 V | - | -55°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | Differential | - | 4 | - | 0.1V/µs | General Purpose | 10 nA | 1 MHz | 7 mV | 60 mA | - | - | - | - | ||
![]() LMC6042AIJ National Semiconductor | In Stock | - | - | Through Hole | 8-CDIP (0.300, 7.62mm) | 8-CDIP | - | - | National Semiconductor | Bulk | Active | 15.5 V | 4.5 V | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | 2 | 26µA (x2 Channels) | 0.02V/µs | CMOS | 0.002 pA | 100 kHz | 1 mV | 40 mA | - | - | - | - | ||
![]() LMV852MM National Semiconductor | In Stock | - | - | Through Hole | Radial | 8-VSSOP | Polypropylene (PP), Metallized | -- | National Semiconductor | Bulk | Active | 5.5 V | 2.7 V | 630V | -55°C ~ 110°C | Tray | MKP385 | 1.220 L x 0.827 W (31.00mm x 21.00mm) | ±5% | Active | -- | PC Pins | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 2µF | Rail-to-Rail | 1.083 (27.50mm) | 2 | 820µA (x2 Channels) | 4.5V/µs | CMOS | 0.1 pA | 8 MHz | 260 µV | 65 mA | - | -- | 1.220 (31.00mm) | -- | ||
![]() LMC6442IM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | National Semiconductor | Bulk | Obsolete | 11 V | 1.8 V | - | -40°C ~ 85°C (TJ) | - | LMC® | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 1.9µA (x2 Channels) | 0.0041V/µs | General Purpose | 0.005 pA | 10.5 kHz | 1.5 mV | 2.1 mA | - | - | - | - | ||
![]() LMV772QMMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | National Semiconductor | Bulk | Active | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | Automotive, AEC-Q100, LMV® | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | 2 | 600µA (x2 Channels) | 1.4V/µs | General Purpose | 0.23 pA | 3.5 MHz | 250 µV | 75 mA | - | - | - | - | ||
![]() CLC426AJP National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | National Semiconductor | Tube | Obsolete | 12 V | 5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 1 | 11mA | 400V/µs | Voltage Feedback | 5 µA | 230 MHz | 1 mV | 70 mA | 130 MHz | - | - | - | ||
![]() LM6172IN National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | National Semiconductor | Bulk | Active | 36 V | 5.5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 4.6mA (x2 Channels) | 3000V/µs | Voltage Feedback | 1.2 µA | 100 MHz | 400 µV | 90 mA | 160 MHz | - | - | - | ||
![]() LMC660CN-NOPB National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | National Semiconductor | Bulk | Active | 15.5 V | 4.75 V | - | 0°C ~ 70°C | - | LMC® | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | 4 | 1.5mA (x4 Channels) | 1.1V/µs | CMOS | 0.002 pA | 1.4 MHz | 1 mV | 40 mA | - | - | - | - | ||
![]() CLC111AJP National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-MDIP | - | - | National Semiconductor | Bulk | Active | 10 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 1 | 10.5mA | 3500V/µs | Buffer | 5 µA | - | - | 60 mA | 800 MHz | - | - | - |