- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Pin Count | Output Type | Failure Rate | Number of Channels | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMH6553SDENOPB National Semiconductor | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | RN73H2E | Not Required(V) | Not Required(V) | Not Required(V) | KOA Speer Electronics, Inc. | Surface Mount | 1 | -40C to 125C | Automotive | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | WSON EP | 87(dB) | Single | Active | No | No | 12(V) | 4.5(V) | 5/9(V) | - | - | 0.069(dB) | -55°C ~ 155°C | Tape and Reel | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±1% | 2 | ±50ppm/°C | 90.9 Ohms | Metal Film | 0.25W, 1/4W | 8 | - | - | 1 | - | - | - | - | 82(dB) | - | - | - | - | - | 95000 nA | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | AEC-Q200 | ||
![]() TLE2071AQDRG4Q1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | Knowles Syfer | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISO120SG National Semiconductor | In Stock | - | - | - | - | - | CA310 | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM324N/NOPB National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 32 V | 3 V | - | 0°C ~ 70°C (TJ) | - | LinCMOS™ | - | - | - | - | - | - | - | - | - | - | - | 4 | 1.5mA | - | General Purpose | - | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | - | - | ||
![]() LMH6504MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 12 V | 7 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | 1 | 11mA | 1500V/µs | Variable Gain | - | 1.4 µA | 150 MHz | 10 mV | 80 mA | 150 MHz | - | - | - | - | ||
![]() LF444CM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 36 V | 36 V | - | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 600µA (x4 Channels) | 1V/µs | J-FET | - | 10 pA | 1 MHz | 3 mV | 14 mA | - | - | - | - | - | ||
![]() CLC409AJE National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | 12 V | 5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 13.5mA | 1200V/µs | Current Feedback | - | 10 µA | - | 500 µV | 60 mA | 350 MHz | - | - | - | - | ||
![]() LMC6572BIM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | 11 V | 2.7 V | - | -40°C ~ 85°C (TJ) | - | - | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | 2 | 160µA (x2 Channels) | 0.09V/µs | General Purpose | - | 10 pA | 220 kHz | 500 µV | 6 mA | - | - | - | - | - | ||
![]() LMH6622MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 12 V | 5 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | Differential | - | - | 2 | 4.3mA (x2 Channels) | 85V/µs | Voltage Feedback | - | 4.7 µA | - | 200 µV | 90 mA | 160 MHz | - | - | - | - | ||
![]() LMC6035IM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | 15.5 V | 2 V | - | -40°C ~ 85°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | Differential, Rail-to-Rail | - | - | 2 | 650µA (x2 Channels) | 1.5V/µs | CMOS | - | 0.02 pA | 1.4 MHz | 500 µV | 8 mA | - | - | - | - | - | ||
![]() LMC8101BPX National Semiconductor | In Stock | - | - | Surface Mount | 8-VFBGA | 8-DSBGA | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 10 V | 2.7 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 1 | 1.1mA | 1.2V/µs | General Purpose | - | 1 pA | 1.3 MHz | 700 µV | - | - | - | - | - | - | ||
![]() LM8272MMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 24 V | 2.5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | 1.9mA (x2 Channels) | 15V/µs | General Purpose | - | 2 µA | 15 MHz | 700 µV | 65 mA | 12.5 MHz | - | - | - | - | ||
![]() LMV792MM National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | 5.5 V | 1.8 V | - | -40°C ~ 125°C | - | LMV® | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | 1.3mA (x2 Channels) | 11.5V/µs | General Purpose | - | 0.1 pA | 17 MHz | 100 µV | 60 mA | - | - | - | - | - | ||
![]() LMH6505MMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 12 V | 7 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | - | - | - | 1 | 11mA | 1500V/µs | Variable Gain | - | 600 nA | - | - | 80 mA | 150 MHz | - | - | - | - | ||
![]() LMH6655MA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 12 V | 4.5 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 4.5mA (x2 Channels) | 200V/µs | Voltage Feedback | - | 5 µA | 260 MHz | 1 mV | 120 mA | - | - | - | - | - | ||
![]() LM2904M National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 32 V | 3 V | - | -40°C ~ 85°C | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | 2 | 1mA | - | General Purpose | - | 45 nA | 1 MHz | 2 mV | 40 mA | - | - | - | - | - | ||
![]() LMV854MT National Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 5.5 V | 2.7 V | - | -40°C ~ 125°C | - | LMV® | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 4 | 1.59mA (x4 Channels) | 4.5V/µs | CMOS | - | 0.1 pA | 8 MHz | 260 µV | 65 mA | - | - | - | - | - | ||
![]() CLC520AJP National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | - | - | - | - | National Semiconductor | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | 14 V | 10 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 28mA | 2000V/µs | Current Feedback | - | 12 µA | - | - | 60 mA | 160 MHz | - | - | - | - | ||
![]() LMH6658MMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | 12 V | 3 V | - | -40°C ~ 85°C | - | LMH® | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 | 6.5mA (x2 Channels) | 700V/µs | Voltage Feedback | - | 5 µA | 140 MHz | 1 mV | 110 mA | 270 MHz | - | - | - | - | ||
![]() LMC660CMX National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | 15.5 V | 4.75 V | - | 0°C ~ 70°C | - | LMC® | - | - | - | - | - | - | - | - | Push-Pull, Rail-to-Rail | - | - | 4 | 1.5mA (x4 Channels) | 1.1V/µs | CMOS | - | 0.002 pA | 1.4 MHz | 1 mV | 40 mA | - | - | - | - | - |