Filters
  • Slew Rate
  • Series
  • Mfr
  • Package
  • Product Status
  • Package / Case
  • Operating Temperature
  • Mounting Type
  • Amplifier Type
  • Supplier Device Package
  • Number of Circuits
  • Current - Supply

Attribute column

Manufacturer

National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
1931 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Series

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

-3db Bandwidth

LMV772QMMX/NOPB
LMV772QMMX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

8-VSSOP

National Semiconductor

Bulk

Active

5.5 V

2.7 V

-40°C ~ 125°C

Automotive, AEC-Q100, LMV®

Differential, Rail-to-Rail

2

600µA (x2 Channels)

1.4V/µs

General Purpose

0.23 pA

3.5 MHz

250 µV

75 mA

-

LMV821M5X
LMV821M5X

National Semiconductor

In Stock

-

-

Surface Mount

SC-74A, SOT-753

SOT-23-5

National Semiconductor

Bulk

Active

5.5 V

2.5 V

-40°C ~ 85°C

Automotive, AEC-Q100, LMV®

Rail-to-Rail

1

300µA

2V/µs

General Purpose

40 nA

5.6 MHz

1 mV

45 mA

-

LMC660CN
LMC660CN

National Semiconductor

In Stock

-

-

Through Hole

14-DIP (0.300, 7.62mm)

14-PDIP

National Semiconductor

Tube

Obsolete

15.5 V

4.75 V

0°C ~ 70°C

LMC®

Push-Pull, Rail-to-Rail

4

1.5mA (x4 Channels)

1.1V/µs

CMOS

0.002 pA

1.4 MHz

1 mV

40 mA

-

LM7121IM5
LM7121IM5

National Semiconductor

In Stock

-

-

Surface Mount

SC-74A, SOT-753

SOT-23-5

National Semiconductor

Bulk

Active

33 V

4.5 V

-40°C ~ 85°C

-

-

1

5.3mA

1300V/µs

Voltage Feedback

5.2 µA

175 MHz

900 µV

71 mA

235 MHz

LM837MX
LM837MX

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Active

36 V

36 V

-40°C ~ 85°C

-

-

4

10mA (x4 Channels)

10V/µs

General Purpose

500 nA

25 MHz

300 µV

40 mA

-

TL082CM
TL082CM

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

36 V

36 V

0°C ~ 70°C

Automotive, AEC-Q100

-

2

3.6mA (x2 Channels)

13V/µs

J-FET

50 pA

4 MHz

5 mV

17 mA

-

LM324AMX/NOPB
LM324AMX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Active

32 V

3 V

0°C ~ 70°C (TJ)

LinCMOS™

-

4

1.5mA

-

General Purpose

45 nA

1 MHz

2 mV

40 mA

-

LMV981BL
LMV981BL

National Semiconductor

In Stock

-

-

Surface Mount

6-UFBGA

6-µSMD (1.01x1.51)

National Semiconductor

Bulk

Obsolete

5 V

1.8 V

-40°C ~ 125°C

-

Rail-to-Rail

1

116µA

0.42V/µs

General Purpose

14 nA

1.5 MHz

1 mV

100 mA

-

LM432MA/NOPB
LM432MA/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

16 V

2.5 V

-40°C ~ 85°C

-

-

2

150µA (x2 Channels)

-

General Purpose

3 nA

-

600 µV

30 mA

-

OP07DP
OP07DP

National Semiconductor

In Stock

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

National Semiconductor

Tube

Obsolete

36 V

6 V

0°C ~ 70°C

-

-

1

-

0.3V/µs

General Purpose

2 nA

600 kHz

60 µV

-

-

LMC6492BEMX
LMC6492BEMX

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

15.5 V

2.5 V

-40°C ~ 125°C

-

Differential, Rail-to-Rail

2

1.3mA (x2 Channels)

1.3V/µs

CMOS

0.15 pA

1.5 MHz

110 µV

30 mA

-

LM432MA
LM432MA

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Obsolete

16 V

2.5 V

-40°C ~ 85°C

-

-

2

150µA (x2 Channels)

-

General Purpose

3 nA

1 MHz

600 µV

30 mA

-

LMH6619MAX/NOPB
LMH6619MAX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

11 V

2.7 V

-40°C ~ 125°C

-

Rail-to-Rail

2

1.45mA (x2 Channels)

57V/µs

Voltage Feedback

1.4 µA

58 MHz

100 µV

35 mA

140 MHz

LM258AD
LM258AD

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

32 V

3 V

-25°C ~ 85°C (TA)

Automotive, AEC-Q100

-

2

500µA (x2 Channels)

0.3V/µs

General Purpose

15 nA

700 kHz

2 mV

40 mA

-

LM318M
LM318M

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

40 V

10 V

0°C ~ 70°C

-

-

1

5mA

70V/µs

General Purpose

150 nA

-

4 mV

-

15 MHz

LP2902N
LP2902N

National Semiconductor

In Stock

-

-

Through Hole

14-DIP (0.300, 7.62mm)

14-PDIP

National Semiconductor

Bulk

Active

26 V

3 V

-40°C ~ 85°C

-

-

4

150µA

0.05V/µs

General Purpose

2 nA

100 kHz

2 mV

10 mA

-

JM38510/11006BDA
JM38510/11006BDA

National Semiconductor

In Stock

-

-

Surface Mount

14-CFlatPack

14-CFP

National Semiconductor

Bulk

Active

30 V

3 V

-55°C ~ 125°C (TA)

Automotive, AEC-Q100

Differential

4

1.4mA (x4 Channels)

0.5V/µs

General Purpose

20 nA

1.2 MHz

3 mV

30 mA

-

LMH6655MMX/NOPB
LMH6655MMX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

8-VSSOP

National Semiconductor

Bulk

Active

12 V

4.5 V

-40°C ~ 85°C

-

-

2

4.5mA (x2 Channels)

200V/µs

Voltage Feedback

5 µA

260 MHz

1 mV

120 mA

-

LM6144AIMX
LM6144AIMX

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Active

24 V

1.8 V

-40°C ~ 85°C (TA)

-

Rail-to-Rail

4

750µA (x4 Channels)

25V/µs

General Purpose

174 nA

18 MHz

1.3 mV

22 mA

-

LP324M
LP324M

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Active

32 V

3 V

0°C ~ 70°C (TA)

-

-

4

85µA

0.05V/µs

General Purpose

2 nA

100 kHz

2 mV

10 mA

-