- Slew Rate
- Series
- Mfr
- Package
- Product Status
- Package / Case
- Operating Temperature
- Mounting Type
- Amplifier Type
- Supplier Device Package
- Number of Circuits
- Current - Supply
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LMV324MT National Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | National Semiconductor | Bulk | Active | 5.5 V | 2.7 V | -40°C ~ 125°C | Automotive, AEC-Q100, LMV® | Rail-to-Rail | 4 | 410µA (x4 Channels) | 1V/µs | General Purpose | 15 nA | 1 MHz | 1.7 mV | 160 mA | - | ||
![]() LMC662AIM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 15.5 V | 4.75 V | -40°C ~ 85°C (TJ) | LMC® | Push-Pull, Rail-to-Rail | 2 | 750µA (x2 Channels) | 1.1V/µs | CMOS | 0.002 pA | 1.4 MHz | 1 mV | 40 mA | - | ||
![]() LMH6647MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 12 V | 2.5 V | -40°C ~ 85°C | VIP10™ | Push-Pull, Rail-to-Rail | 1 | 725µA | 22V/µs | Voltage Feedback | 650 nA | - | 1 mV | 20 mA | 55 MHz | ||
![]() LMV118MF National Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | National Semiconductor | Bulk | Active | 12 V | 2.5 V | -40°C ~ 85°C | LMV® | Push-Pull, Rail-to-Rail | 1 | 600µA | 35V/µs | Voltage Feedback | 400 nA | - | 1 mV | 20 mA | 45 MHz | ||
![]() LM6182IM National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | National Semiconductor | Tube | Obsolete | 32 V | 7 V | -55°C ~ 125°C (TJ) | - | - | 1 | 15mA | 1.4V/µs | Current Feedback | 5 µA | - | 3 mV | 100 mA | 100 MHz | ||
![]() LM7332MM/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | National Semiconductor | Bulk | Active | 32 V | 2.5 V | -40°C ~ 125°C | - | Rail-to-Rail | 2 | 2mA (x2 Channels) | 12V/µs | General Purpose | 1 µA | 21 MHz | 2 mV | 70 mA | - | ||
![]() CLC450AJE National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Tube | Obsolete | - | - | -40°C ~ 85°C | - | - | 1 | 1.6mA | 370V/µs | Current Feedback | 5 µA | - | 1 mV | 130 mA | 135 MHz | ||
![]() LM10BH National Semiconductor | In Stock | - | - | Through Hole | TO-205AA, TO-5-8 Metal Can | TO-5-8 | National Semiconductor | Bulk | Active | - | - | -25°C ~ 85°C | - | - | 1 | 270µA | - | General Purpose | 10 nA | - | 300 µV | - | - | ||
![]() LM8262MM National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-VSSOP | National Semiconductor | Bulk | Active | 22 V | 2.5 V | -40°C ~ 85°C | - | Rail-to-Rail | 2 | 2.5mA (x2 Channels) | 15V/µs | General Purpose | 1.05 µA | 24 MHz | 700 µV | 100 mA | - | ||
![]() LMP8358MTX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | National Semiconductor | Bulk | Active | 5.5 V | 2.7 V | -40°C ~ 125°C | LMP® | Rail-to-Rail | 1 | 1.9mA | 11V/µs | Programmable Gain | 6 pA | 240 MHz | 0.9 µV | 41 mA | 930 kHz | ||
![]() LM7372IMA National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | National Semiconductor | Bulk | Active | 36 V | 9 V | -40°C ~ 85°C | - | - | 2 | 13mA (x2 Channels) | 3000V/µs | Voltage Feedback | 2.7 µA | 120 MHz | 2 mV | 260 mA | 220 MHz | ||
![]() LM346M National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | National Semiconductor | Bulk | Active | 44 V | 3 V | 0°C ~ 70°C | - | - | 4 | 1.4mA (x4 Channels) | 0.4V/µs | General Purpose | 50 nA | 1.2 MHz | 500 µV | 20 mA | - | ||
![]() LMC6574BIN National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | National Semiconductor | Tube | Obsolete | 11 V | 2.7 V | -40°C ~ 85°C (TJ) | - | Push-Pull, Rail-to-Rail | 4 | 160µA (x4 Channels) | 0.09V/µs | General Purpose | 10 pA | 220 kHz | 500 µV | 6 mA | - | ||
![]() LMV712MMX National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | National Semiconductor | Bulk | Active | 5.5 V | 2.7 V | -40°C ~ 85°C | Automotive, AEC-Q100, LMV® | Rail-to-Rail | 2 | 1.22mA (x2 Channels) | 5V/µs | General Purpose | 5.5 pA | 5 MHz | 400 µV | 50 mA | - | ||
![]() LMP8275MAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 5.5 V | 4.75 V | -40°C ~ 125°C | LMP® | Rail-to-Rail | 1 | 1mA | 0.7V/µs | Differential | 0.02 pA | 80 kHz | 250 µV | - | - | ||
![]() OPA124UA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 36 V | 10 V | -25°C ~ 85°C | Difet® | - | 1 | 2.5mA | 1.6V/µs | General Purpose | 0.5 pA | 1.5 MHz | 150 µV | 10 mA | - | ||
![]() 5962R9950401VDA National Semiconductor | In Stock | - | - | Surface Mount | 14-CFlatpack | 14-CFP | National Semiconductor | Bulk | Active | 32 V | 3 V | -55°C ~ 125°C (TA) | - | Differential | 4 | - | 0.1V/µs | General Purpose | 100 pA | 1 MHz | 2 mV | 60 mA | - | ||
![]() LMV981BL National Semiconductor | In Stock | - | - | Surface Mount | 6-UFBGA | 6-µSMD (1.01x1.51) | National Semiconductor | Bulk | Obsolete | 5 V | 1.8 V | -40°C ~ 125°C | - | Rail-to-Rail | 1 | 116µA | 0.42V/µs | General Purpose | 14 nA | 1.5 MHz | 1 mV | 100 mA | - | ||
![]() LM432MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | National Semiconductor | Bulk | Active | 16 V | 2.5 V | -40°C ~ 85°C | - | - | 2 | 150µA (x2 Channels) | - | General Purpose | 3 nA | - | 600 µV | 30 mA | - | ||
![]() OP07DP National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | National Semiconductor | Tube | Obsolete | 36 V | 6 V | 0°C ~ 70°C | - | - | 1 | - | 0.3V/µs | General Purpose | 2 nA | 600 kHz | 60 µV | - | - |