Filters
  • Slew Rate
  • Series
  • Mfr
  • Package
  • Product Status
  • Package / Case
  • Operating Temperature
  • Mounting Type
  • Amplifier Type
  • Supplier Device Package
  • Number of Circuits
  • Current - Supply

Attribute column

Manufacturer

National Semiconductor Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
1931 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Series

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

-3db Bandwidth

LMC6492BEMX
LMC6492BEMX

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

15.5 V

2.5 V

-40°C ~ 125°C

-

Differential, Rail-to-Rail

2

1.3mA (x2 Channels)

1.3V/µs

CMOS

0.15 pA

1.5 MHz

110 µV

30 mA

-

LM432MA
LM432MA

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Obsolete

16 V

2.5 V

-40°C ~ 85°C

-

-

2

150µA (x2 Channels)

-

General Purpose

3 nA

1 MHz

600 µV

30 mA

-

LMH6619MAX/NOPB
LMH6619MAX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

11 V

2.7 V

-40°C ~ 125°C

-

Rail-to-Rail

2

1.45mA (x2 Channels)

57V/µs

Voltage Feedback

1.4 µA

58 MHz

100 µV

35 mA

140 MHz

LM258AD
LM258AD

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

32 V

3 V

-25°C ~ 85°C (TA)

Automotive, AEC-Q100

-

2

500µA (x2 Channels)

0.3V/µs

General Purpose

15 nA

700 kHz

2 mV

40 mA

-

LMV422MM/NOPB
LMV422MM/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

10-TFSOP, 10-MSOP (0.118, 3.00mm Width)

10-VSSOP

National Semiconductor

Bulk

Obsolete

5.5 V

2.7 V

-40°C ~ 85°C

LMV®

Rail-to-Rail

2

400µA (x2 Channels)

3.8V/µs

General Purpose

5 pA

8 MHz

1 mV

16 mA

-

LMV821M5X
LMV821M5X

National Semiconductor

In Stock

-

-

Surface Mount

SC-74A, SOT-753

SOT-23-5

National Semiconductor

Bulk

Active

5.5 V

2.5 V

-40°C ~ 85°C

Automotive, AEC-Q100, LMV®

Rail-to-Rail

1

300µA

2V/µs

General Purpose

40 nA

5.6 MHz

1 mV

45 mA

-

LMV712MM
LMV712MM

National Semiconductor

In Stock

-

-

Surface Mount

10-TFSOP, 10-MSOP (0.118, 3.00mm Width)

10-VSSOP

National Semiconductor

Bulk

Active

5.5 V

2.7 V

-40°C ~ 85°C

Automotive, AEC-Q100, LMV®

Rail-to-Rail

2

1.22mA (x2 Channels)

5V/µs

General Purpose

5.5 pA

5 MHz

400 µV

50 mA

-

LMV842MM-NOPB
LMV842MM-NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

8-VSSOP

National Semiconductor

Bulk

Active

12 V

2.7 V

-40°C ~ 125°C

Automotive, AEC-Q100, LMV®

Rail-to-Rail

2

1.03mA (x2 Channels)

2.5V/µs

General Purpose

4 pA

4.5 MHz

50 µV

37 mA

-

CLC505AJP
CLC505AJP

National Semiconductor

In Stock

-

-

Through Hole

8-DIP (0.300, 7.62mm)

8-MDIP

National Semiconductor

Tube

Obsolete

-

-

-40°C ~ 85°C

-

-

1

9mA

1700V/µs

Current Feedback

10 µA

-

2 mV

45 mA

150 MHz

LM6172IMX/NOPB
LM6172IMX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

36 V

5.5 V

-40°C ~ 85°C

-

-

2

4.6mA (x2 Channels)

3000V/µs

Voltage Feedback

1.2 µA

100 MHz

400 µV

90 mA

160 MHz

LM6171BIMX
LM6171BIMX

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Obsolete

34 V

5.5 V

-40°C ~ 85°C

VIP™ III

-

1

2.5mA

3600V/µs

Voltage Feedback

1 µA

100 MHz

1.5 mV

116 mA

160 MHz

LMC6034IMX
LMC6034IMX

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Active

15.5 V

4.75 V

-40°C ~ 85°C

LMC®

-

4

1.5mA (x4 Channels)

1.1V/µs

CMOS

0.04 pA

1.4 MHz

1 mV

40 mA

-

LMV924MX
LMV924MX

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Obsolete

5 V

1.5 V

-40°C ~ 85°C

LMV®

Rail-to-Rail

4

400µA

0.45V/µs

General Purpose

12 nA

1 MHz

1.5 mV

75 mA

-

LMV101M7X
LMV101M7X

National Semiconductor

In Stock

-

-

Surface Mount

5-TSSOP, SC-70-5, SOT-353

SC-70-5

National Semiconductor

Bulk

Obsolete

5 V

2.7 V

-40°C ~ 85°C

-

Rail-to-Rail

1

130µA

1V/µs

General Purpose

-

-

-

-

1.6 MHz

LM10BH/NOPB
LM10BH/NOPB

National Semiconductor

In Stock

-

-

Through Hole

TO-205AA, TO-5-8 Metal Can

TO-5-8

National Semiconductor

Bulk

Active

-

-

-25°C ~ 85°C

-

-

1

270µA

-

General Purpose

10 nA

-

300 µV

-

-

LF347N/PB
LF347N/PB

National Semiconductor

In Stock

-

-

Through Hole

14-DIP (0.300, 7.62mm)

14-PDIP

National Semiconductor

Tube

Obsolete

36 V

36 V

0°C ~ 70°C

-

-

4

7.2mA (x4 Channels)

13V/µs

J-FET

50 pA

4 MHz

5 mV

-

-

LMH6622MA
LMH6622MA

National Semiconductor

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

National Semiconductor

Bulk

Active

12 V

5 V

-40°C ~ 85°C

LMH®

Differential

2

4.3mA (x2 Channels)

85V/µs

Voltage Feedback

4.7 µA

-

200 µV

90 mA

160 MHz

LMV105M7X
LMV105M7X

National Semiconductor

In Stock

-

-

Surface Mount

5-TSSOP, SC-70-5, SOT-353

SC-70-5

National Semiconductor

Bulk

Obsolete

5 V

2.7 V

-40°C ~ 85°C

-

Rail-to-Rail

1

130µA

1V/µs

General Purpose

-

-

-

-

800 kHz

LMH6655MMX/NOPB
LMH6655MMX/NOPB

National Semiconductor

In Stock

-

-

Surface Mount

8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

8-VSSOP

National Semiconductor

Bulk

Active

12 V

4.5 V

-40°C ~ 85°C

-

-

2

4.5mA (x2 Channels)

200V/µs

Voltage Feedback

5 µA

260 MHz

1 mV

120 mA

-

LM6144AIMX
LM6144AIMX

National Semiconductor

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

National Semiconductor

Bulk

Active

24 V

1.8 V

-40°C ~ 85°C (TA)

-

Rail-to-Rail

4

750µA (x4 Channels)

25V/µs

General Purpose

174 nA

18 MHz

1.3 mV

22 mA

-