- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Application area | Bandwidth-Nom | Cable | Cable type | Capacitors series | Case | Case - inch | Case - mm | Color key/ housing | Color key/housing | Common-mode Reject Ratio-Nom | Electrical mounting | Features of semiconductor devices | Gross Weight | Ihs Manufacturer | Inner Diameter | Jacket | Kind of capacitor | Kind of package | Leads | Lighting type | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum current | Mechanical mounting | Mfr | Mounting | Name | Neg Supply Voltage Limit-Max | Nominal current | Nominal voltage | Number of contacts in group/ number of groups (total contacts) | Number of switching cycles (mechanical) | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Protection degree | Response Time-Nom | Rohs Code | Shield | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Transport Packaging size/qty | Type of bridge rectifier | Type of capacitor | Version | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Applications | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Saturation Current | Features | Total Dose | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM392P National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JL198SGA National Semiconductor | In Stock | - | - | Through Hole | TO-99-8 Metal Can | - | TO-99-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMH6517SQX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-WQFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADC Driver | - | - | Mobile Communications | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM392N National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amplifier, Comparator | - | - | Transducer Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF298MX National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sample and Hold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF398H National Semiconductor | In Stock | - | - | Through Hole | TO-99-8 Metal Can | - | TO-99-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sample and Hold | - | - | Data Acquisition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4992SDX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | ABC plastic / nylon | 14 | - | 20 kHz | - | - | - | PWS-E flat | - | - | - | - | - | screw | glass passivated | 129.00 | NATIONAL SEMICONDUCTOR CORP | - | - | - | bulk | M6 screws | - | 1.6kA | 1.55V | 1.2kV | - | screw | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.07 W | - | UNSPECIFIED | HVSON | LLP-14 | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | No | - | - | - | - | three-phase | - | module - slim | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | - | not_compliant | 40 | - | R-XDSO-N14 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2.2 V | 2 | 18 mA | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 1% | - | - | 1 | - | - | - | - | 4 mm | 3 mm | ||
![]() LM2409T National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 11 | - | - | 4-core, shielded, conductor - copper-clad steel, PVC jacket | Stereo audio cable connector (M - M) plug - angled plug, black | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | ZIP | ZIP, ZIP11,.2,.17,67TB | ZIP11,.2,.17,67TB | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | 8542.33.00.01 | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | 1.7 mm | - | unknown | - | - | R-PZFM-T11 | Not Qualified | - | - | 85 V | - | 60 V | 3 | 8 mA | - | - | - | - | - | - | - | - | - | 14 dB | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | 1500 mm | - | ||
![]() LM111H National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | polyamide PA66, white | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.04 | NATIONAL SEMICONDUCTOR CORP | d = 5.15 (+/-0.3) mm | - | - | - | - | - | - | - | - | - | - | - | - | - | -18 V | - | - | - | - | 125 °C | -55 °C | - | - | METAL | TO-5 | HERMETIC SEALED, METAL CAN-8 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | BCY | - | - | 200 ns | No | - | - | 15 V | 28.5*27*17.5/70000 | - | - | - | - | - | e0 | EAR99 | Polyamide Washer | Tin/Lead (Sn63Pb37) | - | - | 8542.39.00.01 | - | - | BOTTOM | WIRE | 260 | 1 | - | - | not_compliant | 40 | 8 | O-MBCY-W8 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | - | - | COMPARATOR | - | -15 V | - | 0.15 μA | - | - | 18 V | - | - | - | 0.1 μA | - | - | - | 4000 μV | - | - | - | - | - | - | 1 | - | - | D = 8.9 (+/-0.2) mm | h = 1* (* - dimensions are given without tolerances and may vary slightly from those indicated) mm | - | - | ||
![]() LM1876TF National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | carbon steel galvanized, yellow color | 15 | for non-aggressive environments | 20 kHz | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -20 °C | 22 W | - | PLASTIC/EPOXY | TO-220 | ISOLATED, PLASTIC, TO-220, 15 PIN | ZIP15,.2,.17TB | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | - | - | No | - | - | - | - | - | - | - | 20 pcs. in a pack | - | e0 | EAR99 | Anchor bolt with nut | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | - | ZIG-ZAG | THROUGH-HOLE | 260 | 1 | 1.27 mm | 97 mm | not_compliant | 40 | - | R-PZFM-T15 | Not Qualified | - | - | 22 V | OTHER | 22 V | 2 | 80 mA | - | - | - | - | - | - | - | - | - | 110 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 0.009% | - | - | 1 | - | - | 10 mm | - | - | - | ||
![]() LM741AH National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | RG-6 series coaxial (outdoor) | - | - | - | - | - | - | 95 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | polyethylene PE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | - | No | Al - foil; braiding - Cu wire Ф0.12…0.15 mm with density of 64% | 7 V/us | 15 V | - | - | - | - | coil 100 m | - | e0 | EAR99 | - | TIN LEAD | black | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | foamed polyethylene - Ф4.8± 0.2 mm | - | MILITARY | - | - | 2.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1500 | 0.21 μA | NO | YES | - | - | - | - | - | - | - | - | 4000 μV | - | - | - | - | - | 0.3 V/us | - | - | - | - | - | - | - | ||
![]() LM710H National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | white nylon-66 | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | hexagonal mounting standoff for PCB | -7 V | - | - | - | - | 125 °C | -55 °C | - | - | METAL | - | METAL CAN-8 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | fire resistance - 94V-2 | 40 ns | No | - | - | 12 V | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | - | 8542.39.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | B + 9.5 = 15.5 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | OPEN-EMITTER | - | - | MILITARY | - | - | - | - | COMPARATOR | - | -6 V | - | 9 μA | - | - | 14 V | - | - | - | 20 μA | - | - | - | 2000 μV | - | - | - | - | - | - | - | hexagon 5.5 mm, thread type - M3 | - | - | - | B=6 mm | - | ||
![]() LME49710MA National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | black/black | 120 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | none | - | - | - | 3 (6) A | - | - | - | - | -18 V | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | Yes | - | 20 V/us | 15 V | - | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 8542.33.00.01 | - | RAIL | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 55000 | 0.072 μA | YES | YES | 18 V | - | NO | NO | 0.072 μA | NO | - | - | 700 μV | NO | NO | - | - | - | - | 1 | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM358MX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | blue/ black | - | 85 dB | - | - | 6.90 | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | (AC) - 6 A | - | - | - | - | - | - | - | 1/2 (2 screw) | - | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | 0.1 V/us | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | 26 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | 2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | 0.05 μA | NO | YES | 32 V | - | - | - | 0.25 μA | - | - | - | 9000 μV | - | - | 15000 | - | 65 dB | - | 1 | - | - | - | 24 mm | 4.9 mm | 24 mm | ||
![]() LM101AH/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 80 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -22 V | - | - | - | - | 125 °C | -55 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Transferred | BCY | - | - | - | No | - | 0.2 V/us | 20 V | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn63Pb37) | - | - | 8542.33.00.01 | - | TRAY | BOTTOM | WIRE | 260 | 1 | - | - | not_compliant | 40 | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | 3.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -20 V | 1000 | 0.1 μA | NO | NO | 22 V | - | - | - | 0.075 μA | - | MIL-STD-883 | - | 3000 μV | - | - | 25000 | - | - | 0.2 V/us | 1 | - | - | - | - | - | - | ||
![]() LMC6462BIM National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | GCM | - | 0402 | 1005 | - | - | 74 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | MLCC | - | - | - | - | - | - | - | - | - | SMD | - | - | 3 A | AC: 250/125 V | - | ≥5,000,000 | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | 0.023 V/us | 3 V | - | - | ceramic | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | 0.18pF | RAIL | DUAL | GULL WING | 235 | 2 | 1.27 mm | 19.8 (body) mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | C0G (NP0) | - | INDUSTRIAL | - | - | 0.07 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 50 | 0.00001 μA | NO | YES | 16 V | - | YES | YES | - | - | - | - | 3000 μV | - | - | - | - | 62 dB | 0.008 V/us | 1 | - | - | - | 10.6 (body) mm | 4.9 mm | 3.9 mm | ||
![]() LM139AJRQMLV National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | - | - | GCM | - | 0402 | 1005 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | MLCC | - | - | - | - | - | - | - | - | - | SMD | - | - | - | - | - | - | 125 °C | -55 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 1000 ns | No | - | - | 5 V | - | - | ceramic | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 5pF | - | DUAL | THROUGH-HOLE | 260 | 4 | 2.54 mm | - | not_compliant | 40 | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | C0G (NP0) | - | MILITARY | - | - | 2 mA | - | COMPARATOR | 5.08 mm | - | - | 0.001 μA | - | - | 36 V | - | - | - | 0.1 μA | - | MIL-PRF-38535 Class V | - | 2000 μV | - | - | - | - | - | - | 1 | - | 100k Rad(Si) V | - | - | 19.43 mm | 7.62 mm | ||
![]() UA711HC National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -7 V | - | - | - | - | 70 °C | - | - | - | METAL | - | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | - | - | 40 ns | No | - | - | 12 V | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | - | BOTTOM | WIRE | - | 2 | - | - | compliant | - | - | O-MBCY-W10 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | COMPARATOR | - | -6 V | - | - | - | - | 14 V | - | - | - | - | - | - | - | 5000 μV | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM361MX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -16 V | - | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | 14 ns | Yes | - | - | 10 V | - | - | - | - | - | - | e3 | EAR99 | - | MATTE TIN | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | - | compliant | 40 | 14 | R-PDSO-G14 | Not Qualified | TOTEM POLE | - | - | COMMERCIAL | - | - | - | - | COMPARATOR | 1.753 mm | -10 V | - | 0.00003 μA | - | - | 16 V | - | - | - | 0.00003 μA | - | - | - | 5000 μV | - | - | - | - | - | - | 1 | - | - | - | - | 8.6235 mm | 3.9 mm | ||
![]() LMC6482AIMX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | - | 8 | - | - | - | - | - | - | - | - | - | - | 82 dB | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | - | 1.3 V/us | 5 V | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 1.9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1500 | 0.000004 μA | NO | YES | 16 V | - | YES | YES | - | - | - | - | 750 μV | - | - | 13000 | - | 67 dB | 0.7 V/us | 1 | - | - | - | - | 4.9 mm | 3.9 mm |