- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Bandwidth-Nom | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Diameter before shrinkage | Ihs Manufacturer | Kind of capacitor | Mounting | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Type of capacitor | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Saturation Current | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM747J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | - | - | 90 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 125 °C | -55 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 14 | R-GDIP-T14 | Not Qualified | - | - | - | MILITARY | - | - | 5.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | - | 1.5 μA | NO | YES | 22 V | - | - | - | 0.5 μA | - | - | - | 6000 μV | - | - | - | 25000 | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() LM6134AIM National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | KGM | 1210 | 3225 | 80 dB | - | NATIONAL SEMICONDUCTOR CORP | MLCC | SMD | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 14 V/us | 5 V | ceramic | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 68pF | RAIL | DUAL | GULL WING | 235 | 4 | 1.27 mm | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | C0G (NP0) | - | INDUSTRIAL | - | - | 1.96 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 10000 | 0.3 μA | NO | YES | 35 V | - | - | YES | 0.14 μA | - | - | - | 4000 μV | - | - | - | 8000 | - | - | 7 V/us | 1 | 8.65 mm | 3.9 mm | ||
![]() LM4809MM National Semiconductor Corporation | In Stock | - | Datasheet | YES | polyolefin | 8 | 20 kHz | - | - | - | - | 1.6 mm | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | 0.105 W | supplied in packs in multiples of 1.0 m | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | No | - | - | - | - | e0 | EAR99 | Heat shrink tubing with adhesive layer | Tin/Lead (Sn85Pb15) | red | 8542.33.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | not_compliant | 40 | - | S-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2 V | 2 | 3 mA | - | - | 1.09 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 1 | 3 mm | 3 mm | ||
![]() LM4876MMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 10 | 20 kHz | KGM | 1206 | 3216 | - | - | NATIONAL SEMICONDUCTOR CORP | MLCC | SMD | - | 85 °C | -40 °C | 1.5 W | - | PLASTIC/EPOXY | TSSOP | MSOP-10 | TSSOP10,.19,20 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | No | - | - | ceramic | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 1.5nF | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | not_compliant | 40 | - | S-PDSO-G10 | Not Qualified | - | C0G (NP0) | 5.5 V | INDUSTRIAL | 2 V | 1 | 10 mA | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 0.5% | - | - | 1 | 3 mm | 3 mm | ||
![]() LMV7235M5X National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 5 | - | KGM | 0603 | 1608 | - | - | NATIONAL SEMICONDUCTOR CORP | MLCC | SMD | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | 68 ns | No | - | 2.7 V | ceramic | ±20% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | 22µF | - | DUAL | GULL WING | 260 | 1 | 0.953 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | OPEN-DRAIN | X5R | - | INDUSTRIAL | - | - | 0.11 mA | - | COMPARATOR | 1.22 mm | - | - | 0.6 μA | - | - | 5.5 V | - | - | - | 0.6 μA | - | - | - | 8000 μV | - | - | - | - | - | - | - | 1 | 2.92 mm | 1.6 mm | ||
![]() LM48410SQ National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 24 | 22 kHz | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | 2.3 W | - | UNSPECIFIED | HVQCCN | 4 X 4 MM, 0.80 MM HEIGHT, LLP-24 | LCC24,.16SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | No | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | QUAD | NO LEAD | 260 | 1 | 0.5 mm | not_compliant | 40 | - | S-XQCC-N24 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2.4 V | 2 | 8.5 mA | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | CLASS D AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | 1 | 4 mm | 4 mm | ||
![]() LMV772MMX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | 80 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 125 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | Yes | 1.4 V/us | 2.7 V | - | - | e3 | EAR99 | - | Matte Tin (Sn) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 0.65 mm | compliant | 40 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | 1.92 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.09 mm | - | 3500 | 0.0001 μA | NO | YES | 5.5 V | - | YES | YES | 0.0001 μA | NO | - | - | 1200 μV | NO | NO | - | 10000 | - | - | - | 1 | 3 mm | 3 mm | ||
![]() LPC662IMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | 83 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 0.11 V/us | 5 V | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 0.16 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 350 | 0.004 μA | NO | YES | 16 V | - | YES | YES | - | - | - | - | 6300 μV | - | - | - | 50000 | - | 63 dB | 0.05 V/us | 1 | 4.9 mm | 3.9 mm | ||
![]() LPC662AIMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 8 | - | KGM | 0201 | 0603 | 83 dB | - | NATIONAL SEMICONDUCTOR CORP | MLCC | SMD | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | No | 0.11 V/us | 5 V | ceramic | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 0.47µF | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | X5R | - | INDUSTRIAL | - | - | 0.14 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 350 | 0.004 μA | NO | YES | 16 V | - | YES | YES | - | - | - | - | 3300 μV | - | - | - | 60000 | - | 68 dB | 0.05 V/us | 1 | 4.9 mm | 3.9 mm | ||
![]() LF356N National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 8 | - | KGF | 1206 | 3216 | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | MLCC | SMD | -18 V | 70 °C | - | - | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | No | 12 V/us | 15 V | ceramic | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 22nF | RAIL | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | - | X7R | - | COMMERCIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 5000 | 0.0002 μA | NO | YES | 18 V | - | YES | - | 0.0002 μA | - | - | - | 13000 μV | - | - | 0.002 μA | 15000 | - | 80 dB | - | 1 | 9.817 mm | 7.62 mm | ||
![]() LM1875T National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 5 | 20 kHz | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | 25 W | - | PLASTIC/EPOXY | ZIP | PLASTIC, TO-220, 5 PIN | ZIP5,.15,.2,67TB | RECTANGULAR | FLANGE MOUNT | Transferred | - | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | SINGLE | THROUGH-HOLE | 260 | 1 | 1.7 mm | not_compliant | 40 | - | R-PSFM-T5 | Not Qualified | - | - | 60 V | COMMERCIAL | 16 V | 1 | 100 mA | - | - | - | - | - | - | - | - | - | 26 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 1% | - | - | 1 | - | - | ||
![]() LM139AW/883 National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 125 °C | -55 °C | - | - | CERAMIC, GLASS-SEALED | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Transferred | DFP | 1000 ns | No | - | 5 V | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | FLAT | 260 | 4 | 1.27 mm | not_compliant | 40 | 14 | R-GDFP-F14 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | 2 mA | - | COMPARATOR | 2.02 mm | - | - | 0.001 μA | - | - | 36 V | - | - | - | 0.1 μA | - | MIL-STD-883 | - | 2000 μV | - | - | - | - | - | - | - | 1 | - | 6.35 mm | ||
![]() LM380N-8 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 8 | 100 kHz | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | 2.5 W | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | - | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | not_compliant | 40 | - | R-PDIP-T8 | Not Qualified | - | - | 22 V | COMMERCIAL | 10 V | 1 | 25 mA | - | - | 5.08 mm | - | - | - | - | - | - | 34 dB | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 3% | - | - | 1 | 9.817 mm | 7.62 mm | ||
![]() LM4889MMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 8 | 20 kHz | KAF | 0805 | 2012 | - | - | NATIONAL SEMICONDUCTOR CORP | MLCC | SMD | - | 85 °C | -40 °C | 1 W | - | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | No | - | - | ceramic | ±5% | e0 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.33.00.01 | 22nF | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | not_compliant | 40 | - | S-PDSO-G8 | Not Qualified | - | X7R | 5.5 V | INDUSTRIAL | 2.2 V | 1 | 8 mA | - | - | 1.09 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 2% | - | - | 1 | 3 mm | 3 mm | ||
![]() LMV822MX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 8 | - | - | - | - | 85 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | SOP | SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | 1.5 V/us | 2.7 V | - | - | e3 | EAR99 | - | Matte Tin (Sn) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 1.27 mm | compliant | 40 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 0.9 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 5000 | 0.09 μA | NO | YES | 5.5 V | - | NO | YES | 0.1 μA | NO | - | - | 3500 μV | NO | NO | - | 10000 | - | - | 1.4 V/us | 1 | 4.9 mm | 3.9 mm | ||
![]() LM324MX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | 85 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 70 °C | - | - | - | PLASTIC/EPOXY | SOP | LEAD FREE, PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | Yes | - | 5 V | - | - | e3 | EAR99 | - | Matte Tin (Sn) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 1.27 mm | compliant | 40 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | COMMERCIAL | - | - | 1.2 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1000 | - | NO | YES | 32 V | - | - | YES | 0.25 μA | - | - | - | 9000 μV | - | - | - | 15000 | - | - | - | 1 | 8.65 mm | 3.9 mm | ||
![]() LMV7275MGX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 5 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | TSSOP | SC-70, 5 PIN | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SC-70 | 2100 ns | No | - | 1.8 V | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | - | - | INDUSTRIAL | - | - | 0.016 mA | - | COMPARATOR | 1.1 mm | - | - | - | - | - | 5.5 V | - | - | - | - | - | - | - | 4000 μV | - | - | - | - | - | - | - | 1 | 2 mm | 1.25 mm | ||
![]() LMV1012TPX-25 National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 4 | 95000 kHz | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 85 °C | -40 °C | - | - | PLASTIC/EPOXY | VFBGA | VFBGA, BGA4,2X2,20 | BGA4,2X2,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | - | No | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | BOTTOM | BALL | - | 1 | 0.5 mm | compliant | - | - | R-PBGA-B4 | Not Qualified | - | - | 5 V | INDUSTRIAL | 2 V | 1 | 0.18 mA | - | - | 0.5 mm | - | - | - | - | - | - | 23.8 dB | - | - | - | - | - | AUDIO PREAMPLIFIER | - | - | - | - | - | 0.15% | - | - | 1 | 1.006 mm | 0.93 mm | ||
![]() LF411MJ/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 8 | - | - | - | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | -18 V | 125 °C | -55 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 15 V/us | 15 V | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.0002 µA | NO | YES | 18 V | - | YES | - | 0.0002 µA | - | MIL-STD-883 | - | 2000 µV | - | - | 0.025 µA | 15000 | - | 70 dB | 8 V/us | - | - | 7.62 mm | ||
![]() SM72501 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | - | - | - | 8542.33.00.01 | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |