- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Bias Current-Max (IIB) @25C | Screening Level | Input Offset Voltage-Max | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4136CM National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | 90 dB | NATIONAL SEMICONDUCTOR CORP | -18 V | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 1 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | 4 | 1.27 mm | unknown | 14 | R-PDSO-G14 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 3000 | 0.5 µA | NO | YES | 18 V | - | 0.5 µA | - | 6000 µV | - | 20000 | 70 dB | - | 8.65 mm | 3.9 mm | ||
![]() SM72501 National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF411MJ/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | 100 dB | NATIONAL SEMICONDUCTOR CORP | -18 V | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 15 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | 8 | R-GDIP-T8 | Not Qualified | MILITARY | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | 0.0002 µA | NO | YES | 18 V | YES | 0.0002 µA | MIL-STD-883 | 2000 µV | 0.025 µA | 15000 | 70 dB | 8 V/us | - | 7.62 mm | ||
![]() LH0021K-MIL National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | 90 dB | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | METAL | - | - | - | ROUND | FLANGE MOUNT | Obsolete | TO-3 | No | - | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | PIN/PEG | 1 | - | unknown | 8 | O-MBFM-P8 | Not Qualified | MILITARY | 3.5 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | - | 1 µA | - | - | - | - | - | - | 5000 µV | - | - | - | - | - | - | ||
![]() LF351BH National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | 1 | - | compliant | - | O-MBCY-W8 | Not Qualified | COMMERCIAL | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | - | 7000 µV | 0.004 µA | - | - | - | - | - | ||
![]() LM748J-14/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-XDIP-T14 | Not Qualified | MILITARY | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | NO | - | - | - | 38535Q/M;38534H;883B | 6000 µV | - | - | - | - | - | - |