- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Sample and Hold / Track and Hold | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Analog Input Voltage-Max | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Analog Input Voltage-Min | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Total Dose | Acquisition Time-Nom | Acquisition Time-Max | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH0005AH/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | 10 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | METAL | - | - | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | - | O-MBCY-W10 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES (AVCL>=10) | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | 4000 μV | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV331M National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LF400CH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | 30 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | 13 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 16000 | 0.026 μA | NO | YES | 18 V | YES | NO | - | 0.0002 μA | - | - | - | - | 3000 μV | - | - | - | - | 100000 | - | 70 V/us | - | - | - | - | - | ||
![]() LME49871MA National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | 90 dB | NATIONAL SEMICONDUCTOR CORP | 1 | -23 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | No | 1900 V/us | 22 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | RAIL | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | INDUSTRIAL | - | - | - | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -22 V | 213000 | 6 μA | NO | YES | 23 V | NO | NO | - | 6 μA | NO | - | - | - | 1000 μV | YES | YES | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM607BMH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 140 dB | NATIONAL SEMICONDUCTOR CORP | - | -22 V | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | No | 0.7 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1800 | 0.003 μA | YES | NO | 22 V | - | NO | - | 0.003 μA | - | - | - | - | 60 μV | - | - | - | - | 2000000 | 116 dB | 0.4 V/us | - | - | - | - | - | ||
![]() LMV731M5X National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/10107SPA National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 80 dB | NATIONAL SEMICONDUCTOR CORP | - | -20 V | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | DIP | Yes | 50 V/us | 20 V | - | EAR99 | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | compliant | NOT SPECIFIED | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | -20 V | 15000 | 0.25 μA | - | - | 20 V | - | - | - | - | - | MIL-STD-883 | - | - | 4000 μV | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LM4855IBLX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 18 | - | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | FBGA | - | BGA18,4X5,20/17 | RECTANGULAR | GRID ARRAY, FINE PITCH | Obsolete | - | No | - | - | e0 | - | TIN LEAD | - | - | BOTTOM | BALL | 260 | - | 0.43 mm | not_compliant | - | - | R-PBGA-B18 | Not Qualified | - | INDUSTRIAL | - | - | 12 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962L8771002VPA National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 70 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 0.5 V/us | 5 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1000 | 0.001 μA | NO | YES | 32 V | NO | NO | - | 0.06 μA | NO | MIL-PRF-38535 Class V | - | - | 4000 μV | NO | NO | - | - | 25000 | - | - | 50k Rad(Si) V | - | - | - | 7.62 mm | ||
![]() LM318 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0023G National Semiconductor Corporation | In Stock | - | Datasheet | NO | 12 | - | - | NATIONAL SEMICONDUCTOR CORP | - | -20 V | 125 °C | -55 °C | - | METAL | QIP | - | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | BCY | No | - | 20 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | - | 12 | O-MBCY-W12 | Not Qualified | - | MILITARY | - | - | - | - | SAMPLE AND HOLD CIRCUIT | - | -20 V | - | - | - | - | 20 V | - | - | SAMPLE | - | - | - | 11 V | - | - | - | - | - | -11 V | - | - | - | - | 50 μs | 100 μs | - | - | ||
![]() LF353AH National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 2 | - | compliant | - | - | O-MBCY-W8 | Not Qualified | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | YES | - | - | 0.0002 μA | - | - | - | - | 4000 μV | - | - | 0.002 μA | - | - | - | - | - | - | - | - | - | ||
![]() LMV651MFX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 5 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | 1 | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | No | 3 V/us | 3 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 0.953 mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | AUTOMOTIVE | - | - | 0.14 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.22 mm | - | 12000 | 0.12 μA | NO | YES | 6 V | NO | YES | - | 0.12 μA | NO | - | - | - | 2700 μV | NO | NO | - | - | 6300 | - | - | - | - | - | 2.92 mm | 1.6 mm | ||
![]() LM4250H/883 National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | compliant | - | - | O-MBCY-W8 | Not Qualified | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | - | YES | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4954TLX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 9 | - | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | 3 W | PLASTIC/EPOXY | VFBGA | MICRO, SMD-9 | BGA9,3X3,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn63Pb37) | 8542.33.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.5 mm | not_compliant | 40 | - | S-PBGA-B9 | Not Qualified | 9 V | INDUSTRIAL | 2.7 V | 1 | 5 mA | - | - | 0.675 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | 1.488 mm | 1.488 mm | ||
![]() LMH6619MAX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | - | - | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | not_compliant | 30 | - | R-PDSO-G8 | Not Qualified | - | AUTOMOTIVE | - | - | - | - | OPERATIONAL AMPLIFIER | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LMC6484MN National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | 82 dB | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | No | 1.3 V/us | 5 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | - | 14 | R-PDIP-T14 | Not Qualified | - | MILITARY | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1500 | 0.0001 µA | NO | YES | 16 V | YES | - | - | 0.00001 µA | - | - | - | - | 3800 µV | - | - | - | - | 8000 | 60 dB | 0.54 V/us | - | - | - | 19.18 mm | 7.62 mm | ||
![]() LMH6715JFQML National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | 175000 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERDIP-8 | - | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn63Pb37) | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | not_compliant | 40 | - | R-GDIP-T8 | Not Qualified | 6 V | MILITARY | 5 V | 1 | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | - | MIL-PRF-38535 | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LM6364 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2402T/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | NO | 11 | - | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | - | - | - | PLASTIC/EPOXY | - | , SIP11,.1,67TB | SIP11,.1,67TB | - | - | Obsolete | - | Yes | - | - | e3 | EAR99 | MATTE TIN | 8542.33.00.01 | - | SINGLE | - | 260 | - | 1.7 mm | compliant | 40 | - | - | Not Qualified | - | - | - | - | 32 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |