- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Housing Material | Number of Terminals | Bandwidth-Nom | Body Diameter | Case | Common-mode Reject Ratio-Nom | Diameter mm | Electrical mounting | Features of semiconductor devices | Gross Weight | Heatsink shape | Ihs Manufacturer | Indicator type | Kind of interface | Kind of memory | Kind of package | Leads | LED operating life | Material finishing | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Maximum current | Maximum Load Power | Mechanical mounting | Memory | Mounting | Mounting Hole Size | Neg Supply Voltage Limit-Max | Nominal current | Nominal voltage | Number of contacts in group/ groups (total contacts) | Number of mating cycles (electrical) | Number of plug/unplug cycles | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Plate thickness | Protection class | Relative humidity | Response Time-Nom | Rohs Code | Slew Rate-Nom | Solder hole diameter | Standby Current | Supply Voltage-Nom (Vsup) | Transport Package Size/Quantity | Type of bridge rectifier | Type of heatsink | Type of integrated circuit | Version | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Cable Length | Supply Current-Max | Switch Type | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating Temperature Range | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | 2nd Connector Number of Positions Loaded | Slew Rate-Min | Saturation Current | Contacts | Degree of Protection | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM201A National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM54C909J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 1300 ns | No | - | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | compliant | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | 2 mA | - | - | COMPARATOR | - | - | - | - | - | - | - | 15 V | - | - | - | - | - | - | 9000 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM218J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | - | R-XDIP-T14 | Not Qualified | - | - | OTHER | - | - | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | NO | YES | - | - | - | - | - | - | - | 6000 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM160H National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -8 V | - | - | - | - | - | 125 °C | -55 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | - | 13 ns | No | - | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | 8 | O-MBCY-W8 | Not Qualified | TOTEM POLE | - | MILITARY | - | - | - | - | 32 mA | - | - | COMPARATOR | - | -5 V | - | - | 20 µA | - | - | 8 V | - | - | 0.00002 µA | - | - | - | 5000 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM11CLN National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | 110 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | - | - | - | 15 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 1 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 800 | - | 0.0002 µA | NO | YES | 20 V | YES | NO | 0.0002 µA | - | - | - | 5000 µV | - | - | - | 25000 | - | 96 dB | - | - | - | - | - | - | - | 9.817 mm | 7.62 mm | ||
![]() LM139D/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 1300 ns | No | - | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | - | R-XDIP-T14 | Not Qualified | - | - | MILITARY | - | - | - | - | 2 mA | - | - | COMPARATOR | - | - | - | - | - | - | - | 36 V | - | - | - | - | 38535Q/M;38534H;883B | - | 9000 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0042H/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | 8 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | BOTTOM | WIRE | - | 1 | - | - | unknown | - | - | O-MBCY-W8 | Not Qualified | - | - | MILITARY | - | - | - | - | 3.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | NO | YES | 22 V | YES | - | 0.000025 µA | - | 38535Q/M;38534H;883B | - | 20000 µV | - | - | - | 50000 | - | - | - | 1.5 V/us | - | - | - | - | - | - | - | ||
![]() LM613IN National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 16 | R-PDIP-T16 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 1.07 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | - | - | - | NO | YES | 18 V | - | - | 0.035 µA | - | - | - | 7000 µV | - | - | - | 40000 | - | - | - | 0.45 V/us | - | - | - | - | - | 19.304 mm | 7.62 mm | ||
![]() LM119J-MLS National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -18 V | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | 80 ns | No | - | - | - | 15 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | MILITARY | - | - | - | - | - | - | - | COMPARATOR | 5.08 mm | -15 V | - | - | 0.5 µA | - | - | 18 V | - | - | 0.475 µA | - | - | - | 4000 µV | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | ||
![]() LMC6482IM National Semiconductor Corporation | In Stock | - | Datasheet | YES | aluminium | - | 8 | - | - | - | 82 dB | - | - | - | - | grilled | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | raw | - | - | - | 24 A | - | - | - | for back plate | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | 15mm | - | - | - | No | 1.3 V/us | 2.5 mm | - | 5 V | - | - | extruded | - | - | e0 | EAR99 | instrument terminal (F), Ф4 mm | Tin/Lead (Sn/Pb) | blue | 8542.33.00.01 | RAIL | DUAL | GULL WING | 235 | 2 | 1.27 mm | 22 mm | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 1.9 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1500 | - | 0.000004 μA | NO | YES | 16 V | YES | YES | - | - | - | - | 3000 μV | - | - | - | 10000 | - | 62 dB | universal | 0.63 V/us | 1 | - | - | 10 mm | 84mm | 50mm | 130mm | ||
![]() LMH6683MAX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 14 | 190000 kHz | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | - | not_compliant | 30 | - | R-PDSO-G14 | Not Qualified | - | 6 V | INDUSTRIAL | 1.5 V | 3 | - | - | - | - | - | - | 1.753 mm | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 8.6235 mm | 3.899 mm | ||
![]() LM6171AIM National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 8 | 130000 kHz | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 (DC) V | - | - | 5000 min | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SO-8 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | e0 | EAR99 | STRAIGHT AUDIO JACK STEREO, 3.5 MM | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 1 | 1.27 mm | 15 mm | not_compliant | 30 | - | R-PDSO-G8 | Not Qualified | - | 17 V | INDUSTRIAL | 2.75 V | 1 | - | - | - | - | - | - | 1.753 mm | - | - | - | - | - | - | - | - | - | - | - | - | VIDEO AMPLIFIER | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 9 (housing) mm | 4.9 mm | 12 mm | ||
![]() LMV844MTX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 14 | - | - | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | - | TSSOP14,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | - | Yes | 2.5 V/us | - | - | - | - | - | - | - | - | e3 | - | - | MATTE TIN | - | - | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 0.635 mm | - | compliant | 40 | - | R-PDSO-G14 | Not Qualified | - | - | AUTOMOTIVE | - | - | - | - | 8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | YES | YES | 6.6 V | YES | NO | - | NO | - | - | 800 μV | NO | NO | - | 63100 | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() LMC6464BIMX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | ABS | 14 | - | - | - | 74 dB | - | - | - | 21.20 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | Yes | 0.023 V/us | - | - | 3 V | - | - | - | - | - | e3 | EAR99 | 37-pin D-SUB connector housing | Matte Tin (Sn) | - | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 4 | 1.27 mm | 53 mm | compliant | 40 | 14 | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 0.07 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 50 | -55…+105°C | 0.00001 μA | NO | YES | 16 V | YES | YES | 0.00001 μA | - | - | - | 3000 μV | - | - | - | - | - | 62 dB | - | 0.008 V/us | 1 | - | - | - | 24.1 mm | 8.65 mm | 69.3 mm | ||
![]() LMC6084IM National Semiconductor Corporation | In Stock | - | Datasheet | YES | housing - stainless steel; insulator - thermoplastic UL94V-0; contacts - Cu-alloy with plating | - | 14 | - | - | - | 85 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 (VBUS/ GND); 0.25 (others) A | 5 V | - | 10000 times min | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | - | No | 1.5 V/us | - | - | 5 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | GULL WING | 235 | 4 | 1.27 mm | 6.5 (total) mm | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | 4 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | - | 1300 | - | 0.000004 μA | NO | YES | 16 V | YES | - | 0.000004 μA | - | - | - | 800000 μV | - | - | - | 35000 | - | - | - | 0.6 V/us | 1 | - | - | - | 3.16 mm | 8.65 mm | 3.9 mm | ||
![]() LF412MJ/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | 100 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -18 V | 3 (6) A | 250 (125) V | 3/ 2 (6P) | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | - | No | 15 V/us | - | - | 15 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | RAIL | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | 56.3 mm | not_compliant | 40 | 8 | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | - | 6.5 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | - | 0.0002 μA | NO | YES | 18 V | YES | - | 0.0002 μA | - | MIL-STD-883 | - | 3000 μV | - | - | 0.025 μA | 25000 | - | 70 dB | - | 8 V/us | 1 | - | - | - | 33 mm | - | 19.8 mm | ||
![]() LM321MFX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 5 | - | 16mm | - | 85 dB | (dimension) - 19.8 mm | - | - | 4.20 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | 48W | - | - | - | Ф16.3 mm | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Transferred | SOT-23 | - | - | - | - | No | 0.4 V/us | - | ≤60 μA | 5 V | 50*38*23/100 | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | Black | 8542.33.00.01 | TAPE AND REEL | DUAL | GULL WING | 260 | 1 | 0.953 mm | 10.6 (max) mm | not_compliant | 40 | 5 | R-PDSO-G5 | Not Qualified | - | - | INDUSTRIAL | - | - | - | 150 ± 5 mm | - | Touch Button | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.22 mm | - | 1000 | -20…+80 °C | 0.5 μA | NO | YES | 32 V | - | - | - | - | - | - | 9000 μV | - | - | - | - | - | - | - | - | 1 | - | IP68 | (dimension) - 19.8 mm | - | 2.92 mm | 1.6 mm | ||
![]() LM4992SDX National Semiconductor Corporation | In Stock | - | Datasheet | YES | ABC plastic / nylon | - | 14 | 20 kHz | - | PWS-E flat | - | - | screw | glass passivated | 129.00 | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | bulk | M6 screws | - | - | 1.6kA | 1.55V | 1.2kV | - | - | screw | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.07 W | UNSPECIFIED | HVSON | LLP-14 | SOLCC14,.12,20 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Transferred | - | - | - | - | - | No | - | - | - | - | - | three-phase | - | - | module - slim | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | DUAL | NO LEAD | 260 | 1 | 0.5 mm | - | not_compliant | 40 | - | R-XDSO-N14 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.2 V | 2 | - | - | 18 mA | - | - | - | 0.8 mm | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 1% | - | - | - | 1 | - | - | - | - | 4 mm | 3 mm | ||
![]() LMC6482IMM National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 8 | - | - | SOP8 | 82 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | serial | NOR Flash | - | - | - | - | - | - | - | - | - | - | 4Mb FLASH | SMD | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | - | - | No | 1.3 V/us | - | - | 5 V | - | - | - | FLASH memory | - | e0 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.33.00.01 | RAIL | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | not_compliant | 40 | 8 | S-PDSO-G8 | Not Qualified | - | - | INDUSTRIAL | - | - | SPI | - | 1.9 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.1 mm | - | 1500 | - | - | NO | YES | 16 V | YES | YES | - | - | - | - | 3000 μV | - | - | - | 10000 | - | - | - | 0.63 V/us | 1 | - | - | - | - | 3 mm | 3 mm | ||
![]() LM108AJ-8/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 8 | - | - | - | 96 dB | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | ring + pictogram "ON" | - | - | - | - | ≥40000 hours | - | - | - | - | - | - | - | - | - | - | -20 V | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERDIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | IP65 | 45...85 % | - | No | - | - | - | 15 V | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | - | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | - | 0.8 mA | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000 | - | 0.003 μA | YES | NO | 20 V | NO | YES | 0.002 μA | NO | MIL-STD-883 | - | 1000 μV | NO | NO | - | 40000 | - | - | - | - | 1 | 3Pin+2Pin | - | 22 mm | - | - | 7.62 mm |