- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Airflow | Bandwidth-Nom | Capacitors series | Case - inch | Case - mm | Common-mode Reject Ratio-Nom | Gross Weight | Ihs Manufacturer | Indicator type | Inner Diameter | Kind of capacitor | Locking | Mounting | Neg Supply Voltage Limit-Max | Nominal current | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Presence and type of backlight | Protection class | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Switching Scheme | Transport Package Size/Quantity | Type of capacitor | Packaging | Tolerance | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Note | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Operating Temperature Range | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Sample and Hold / Track and Hold | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Analog Input Voltage-Max | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Analog Input Voltage-Min | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Saturation Current | Acquisition Time-Nom | Acquisition Time-Max | Contacts | Height | Length | Width | Wall Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LF398AN/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | Yes | - | 15 V | - | - | - | - | - | e3 | EAR99 | - | Matte Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | SAMPLE AND HOLD CIRCUIT | 5.08 mm | -15 V | - | - | - | - | - | 18 V | - | - | SAMPLE | - | - | - | 11.5 V | - | - | - | - | - | -11.5 V | - | - | - | 1 | 20 μs | 25 μs | - | - | 9.817 mm | 7.62 mm | - | ||
![]() LF353N/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | 240-450 l/min | - | - | - | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | 240 V | 70 °C | - | - | PLASTIC/EPOXY | DIP | ROHS COMPLIANT, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | Yes | 13 V/us | 15 V | - | - | - | box | - | e3 | EAR99 | Construction Hairdryer | Matte Tin (Sn) | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | 225 mm | compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | COMMERCIAL | - | Additional attachment | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | - | 0.0002 μA | NO | YES | 18 V | YES | - | - | 0.0002 μA | - | - | - | - | 13000 μV | - | 2000 W | 0.004 μA | - | 15000 | - | 8 V/us | 1 | - | - | - | 180 mm | 9.8171 mm | 70 mm | - | ||
![]() LM108AJ-8 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | 110 dB | 2.65 | NATIONAL SEMICONDUCTOR CORP | - | - | - | without locking | - | -20 V | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | Green LED | - | - | No | - | 15 V | NO - NC SPST | 36*27*39/1000 | - | - | - | e0 | EAR99 | Miniature button TS5 series | TIN LEAD | body/button - black/transparent | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | 5.8 (body) mm | unknown | - | 8 | R-GDIP-T8 | Not Qualified | - | - | - | MILITARY | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000 | - | 0.003 μA | NO | NO | 20 V | - | - | - | - | - | - | - | - | 1000 μV | - | - | - | - | - | - | - | - | - | - | - | 16.6 mm | - | 7.62 mm | - | ||
![]() LM759CH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | 100 (400 without switching mode) mA | 42 V | 125 °C | - | - | METAL | - | - | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | IP67 | - | No | 0.6 V/us | 15 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | 7.4 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | OTHER | - | - | - | 18 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | 0.15 μA | NO | YES | 18 V | - | - | - | 0.25 μA | - | - | - | - | 3000 μV | - | YES | - | - | 50000 | 80 dB | - | - | - | - | - | 3.65 mm | - | 7.4 mm | - | ||
![]() LM143H/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | 80 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -40 V | - | - | 125 °C | -55 °C | - | METAL | - | METAL CAN, BCY-8 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | - | - | No | 2.5 V/us | 28 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | BOTTOM | WIRE | - | 1 | - | 10 mm | unknown | - | 8 | O-MBCY-W8 | Not Qualified | - | - | - | MILITARY | - | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -28 V | 1000 | - | 0.035 μA | NO | YES | 40 V | - | - | - | 0.02 μA | - | MIL-STD-883 | - | - | 6000 μV | - | - | - | - | 100000 | 80 dB | - | - | - | - | - | 4.3 (housing) mm | - | 10 mm | - | ||
![]() LF353M National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | SOP-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 13 V/us | 15 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 4000 | - | 0.0002 μA | NO | YES | 18 V | YES | - | - | 0.0002 μA | - | - | - | - | 13000 μV | - | - | 0.004 μA | - | 15000 | 70 dB | 8 V/us | 1 | - | - | - | - | 4.9 mm | 3.9 mm | - | ||
![]() LF351N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | - | - | No | 13 V/us | 15 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 3.4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | - | 0.0002 μA | NO | YES | 18 V | YES | - | - | 0.0002 μA | - | - | - | - | 13000 μV | - | - | 0.004 μA | - | 15000 | - | - | - | - | - | - | - | 9.8171 mm | 7.62 mm | - | ||
![]() LMV932MM/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | 80 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | SOIC | - | - | - | Yes | 0.4 V/us | 2.7 V | - | - | - | - | - | e3 | EAR99 | - | Matte Tin (Sn) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 260 | 2 | 0.65 mm | - | compliant | 40 | 8 | S-PDSO-G8 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | 0.46 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.09 mm | - | 1400 | - | 0.05 μA | NO | YES | 5.5 V | NO | YES | - | 0.035 μA | NO | - | - | - | 5500 μV | NO | NO | - | - | 3980 | - | - | 1 | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LM308AH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | 110 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | - | 70 °C | - | - | METAL | - | METAL CAN-8 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | - | - | No | 0.3 V/us | 15 V | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn63Pb37) | - | - | - | - | BOTTOM | WIRE | 260 | 1 | - | - | not_compliant | 40 | - | O-MBCY-W8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | 0.01 μA | NO | NO | 18 V | - | - | - | - | - | - | - | - | 730 μV | - | - | - | - | 15000 | 80 dB | - | 1 | - | - | - | - | - | - | - | ||
![]() LMC6484AIM National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | - | - | KGM | 1210 | 3225 | 82 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | MLCC | - | SMD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 1.3 V/us | 5 V | - | - | ceramic | - | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 3.3nF | RAIL | DUAL | GULL WING | 235 | 4 | 1.27 mm | - | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | X7R | - | INDUSTRIAL | - | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.753 mm | - | 1500 | - | 0.000004 μA | NO | YES | 16 V | YES | - | - | 0.000004 μA | - | - | - | - | 1350 μV | - | - | - | - | 13000 | 67 dB | 0.7 V/us | 1 | - | - | - | - | 8.6235 mm | 3.899 mm | - | ||
![]() LMC662AIN National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | KGM | 1206 | 3216 | 83 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | MLCC | - | SMD | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | No | 1.1 V/us | 5 V | - | - | ceramic | - | ±10% | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | 10nF | RAIL | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | - | not_compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | - | X7R | - | INDUSTRIAL | - | - | - | 1.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1400 | - | 0.000004 μA | NO | YES | 16 V | YES | YES | - | 0.000004 μA | - | - | - | - | 3300 μV | - | - | - | - | 100000 | 70 dB | 0.8 V/us | 1 | - | - | - | - | 9.817 mm | 7.62 mm | - | ||
![]() LM4810MMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | 20 kHz | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 0.105 W | PLASTIC/EPOXY | TSSOP | MSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn85Pb15) | - | 8542.33.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 0.65 mm | - | not_compliant | 40 | - | S-PDSO-G8 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 2 V | - | 2 | 3 mA | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3 mm | 3 mm | - | ||
![]() LMV842MA National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | 106 dB | 10.40 | NATIONAL SEMICONDUCTOR CORP | - | 4.0 ± 0.3 mm | - | - | - | -6.6 V | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 2.5 V/us | 5 V | - | - | - | - | - | e0 | EAR99 | Silicone tube series TKSP reinforced with fiberglass | TIN LEAD | black | 8542.33.00.01 | - | RAIL | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | AUTOMOTIVE | - | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.753 mm | -5 V | 4500 | -30…+200 °C | 0.0003 μA | YES | YES | 6.6 V | YES | NO | - | 0.00001 μA | NO | - | - | - | 800 μV | NO | NO | - | - | 63100 | - | - | 1 | - | - | - | - | 4.902 mm | 3.9 mm | 0.28 ± 0.05 mm | ||
![]() LMV712TLX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | 10 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | PLASTIC/EPOXY | FBGA | - | BGA10,3X4,20 | RECTANGULAR | GRID ARRAY, FINE PITCH | Transferred | - | - | - | - | Yes | - | - | - | - | - | - | - | e1 | - | - | TIN SILVER COPPER | - | - | - | TAPE AND REEL | BOTTOM | BALL | 260 | 2 | 0.5 mm | - | compliant | 40 | - | R-PBGA-B10 | Not Qualified | - | - | - | - | - | - | - | 3.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | - | NO | YES | 5.5 V | YES | NO | - | 0.000115 μA | NO | - | - | - | 9000 μV | NO | NO | - | - | 6300 | - | - | 1 | - | - | - | - | - | - | - | ||
![]() LF444CM National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | - | - | - | - | - | 95 dB | - | NATIONAL SEMICONDUCTOR CORP | dot | - | - | - | - | -18 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | SOP | PLASTIC, SOP-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 1 V/us | 15 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | RAIL | DUAL | GULL WING | 235 | 4 | 1.27 mm | - | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 1 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -15 V | 1000 | - | 0.0001 μA | NO | YES | 18 V | YES | YES | - | 0.0001 μA | - | - | - | - | 12000 μV | - | - | - | - | 15000 | 70 dB | - | 1 | - | - | 4Pin+2Pin | - | 8.65 mm | 3.9 mm | - | ||
![]() LMC6484AIMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | - | - | - | - | - | 82 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 1.3 V/us | 5 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 235 | 4 | 1.27 mm | - | not_compliant | 30 | 14 | R-PDSO-G14 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.753 mm | - | 1500 | - | 0.000004 μA | NO | YES | 16 V | YES | - | - | 0.000004 μA | - | - | - | - | 1350 μV | - | - | - | - | 13000 | 67 dB | 0.7 V/us | 1 | - | - | - | - | 8.6235 mm | 3.899 mm | - | ||
![]() LM111J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 200 ns | No | - | 15 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 1 | 2.54 mm | - | not_compliant | 40 | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | - | - | - | COMPARATOR | 5.08 mm | -15 V | - | - | 0.15 μA | - | - | 18 V | - | - | - | 0.1 μA | - | MIL-STD-883 | - | - | 4000 μV | - | - | - | - | - | - | - | 1 | - | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() LM119J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | 80 ns | No | - | 15 V | - | - | - | - | - | e0 | EAR99 | - | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | - | not_compliant | 40 | 14 | R-GDIP-T14 | Not Qualified | OPEN-COLLECTOR | - | - | MILITARY | - | - | - | 11.5 mA | - | COMPARATOR | 5.08 mm | -15 V | - | - | 1 μA | - | - | 18 V | - | - | - | 0.5 μA | - | MIL-STD-883 | - | - | 7000 μV | - | - | - | - | - | - | - | 1 | - | - | - | - | 19.304 mm | 7.62 mm | - | ||
![]() LF353N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | - | - | - | 100 dB | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -18 V | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | DIP | - | - | - | No | 13 V/us | 15 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | - | DUAL | THROUGH-HOLE | 260 | 2 | 2.54 mm | - | not_compliant | 40 | 8 | R-PDIP-T8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | 6.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 4000 | - | 0.0002 μA | NO | YES | 18 V | YES | - | - | 0.0002 μA | - | - | - | - | 13000 μV | - | - | 0.004 μA | - | 15000 | - | 8 V/us | 1 | - | - | - | - | 9.8171 mm | 7.62 mm | - | ||
![]() LMH6672MAX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | - | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | -6.6 V | - | - | - | - | - | PLASTIC/EPOXY | SOP | SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | - | - | No | 170 V/us | 6 V | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.33.00.01 | - | TAPE AND REEL | DUAL | GULL WING | 235 | 2 | 1.27 mm | - | not_compliant | 30 | 8 | R-PDSO-G8 | Not Qualified | - | - | - | - | - | - | - | 18 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 1.75 mm | -6 V | - | - | 14 μA | NO | YES | 6.6 V | NO | NO | - | - | NO | - | - | - | 4000 μV | YES | YES | - | - | 670 | - | - | 1 | - | - | - | - | 4.9 mm | 3.9 mm | - |