- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Qualification Status
- Number of Terminals
- Package Body Material
- Terminal Position
- JESD-30 Code
- JESD-609 Code
- Package Shape
- Package Style
- Terminal Finish
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Response Time-Nom | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Gain | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Screening Level | Consumer IC Type | Input Offset Voltage-Max | Wideband | Power | Input Offset Current-Max (IIO) | Voltage Gain-Min | Harmonic Distortion | Common-mode Reject Ratio-Min | Slew Rate-Min | Output Current-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4809M National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | 20 kHz | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | 0.105 W | PLASTIC/EPOXY | SOP | SOP, SOP8,.25 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2 V | 2 | 3 mA | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | ||
![]() LM206H National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6008IM National Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP24,.4 | SOP24,.4 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | - | No | 1.7 V/us | 14.5 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | - | 8 | 1.27 mm | unknown | 24 | R-PDSO-G24 | Not Qualified | - | - | INDUSTRIAL | - | - | 6.5 mA | - | BUFFER | 2.65 mm | - | - | 0.3 μA | - | - | 16 V | - | - | - | 0.3 μA | - | - | 25000 μV | - | - | - | - | - | - | 0.85 V/us | 0.15 A | 15.4 mm | 7.5 mm | ||
![]() LF411 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM208AJ-8 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 110 dB | NATIONAL SEMICONDUCTOR CORP | - | -20 V | 85 °C | -25 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 8 | R-GDIP-T8 | Not Qualified | - | - | OTHER | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 1000 | 0.003 μA | NO | NO | 20 V | - | - | - | - | - | - | 1000 μV | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LMV1014TPX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.33.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM627CH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 140 dB | NATIONAL SEMICONDUCTOR CORP | - | -22 V | 85 °C | -25 °C | - | METAL | TO-99 | TO-99, CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 4.5 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | - | OTHER | - | - | 4.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 14000 | 0.025 μA | YES | YES | 22 V | - | - | NO | 0.025 μA | - | - | 100 μV | - | - | - | 3500000 | - | 120 dB | 3 V/us | - | - | - | ||
![]() LM604IN National Semiconductor Corporation | In Stock | - | Datasheet | NO | 18 | - | 100 dB | NATIONAL SEMICONDUCTOR CORP | - | -18 V | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP18,.3 | DIP18,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | 3 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | - | - | INDUSTRIAL | - | - | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | -15 V | 7000 | 0.08 μA | NO | YES | 18 V | - | - | NO | 0.13 μA | - | - | 3000 μV | - | - | - | 50000 | - | 80 dB | 2 V/us | - | 21.755 mm | 7.62 mm | ||
![]() LM324AJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | 85 dB | NATIONAL SEMICONDUCTOR CORP | - | -16 V | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | No | - | 5 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | unknown | 14 | R-GDIP-T14 | Not Qualified | - | - | COMMERCIAL | - | - | 3 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.08 mm | - | 1000 | 0.1 μA | NO | YES | 16 V | - | - | YES | 0.1 μA | - | - | 3000 μV | - | - | - | 25000 | - | 65 dB | - | - | 19.43 mm | 7.62 mm | ||
![]() LF411MH/883 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9216501MPA National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T8 | Not Qualified | - | - | MILITARY | - | - | - | - | OPERATIONAL AMPLIFIER | 5.08 mm | - | - | - | - | - | - | - | - | - | - | MIL-STD-883 | - | - | - | - | - | - | - | - | - | - | - | 7.62 mm | ||
![]() LM2005T-M National Semiconductor Corporation | In Stock | - | Datasheet | NO | 11 | 20 kHz | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -40 °C | 22 W | PLASTIC/EPOXY | TO-220 | TO-220, ZIP11,.2,.17,67TB | ZIP11,.2,.17,67TB | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | SINGLE | THROUGH-HOLE | - | 1 | 1.7 mm | unknown | - | R-PSFM-T11 | Not Qualified | - | 18 V | INDUSTRIAL | 8 V | 1 | 160 mA | - | - | - | - | - | - | - | - | - | 50 dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 10% | - | - | - | - | - | ||
![]() LH0005H National Semiconductor Corporation | In Stock | - | Datasheet | - | 10 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | METAL | - | - | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | compliant | - | O-MBCY-W10 | Not Qualified | - | - | MILITARY | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | - | - | NO | YES (AVCL>=10) | - | - | - | - | - | - | - | 10000 μV | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4891MMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 8 | 20 kHz | - | NATIONAL SEMICONDUCTOR CORP | 1 | - | 85 °C | -40 °C | 1 W | PLASTIC/EPOXY | TSSOP | TSSOP, TSSOP8,.19 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | - | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | DUAL | GULL WING | 260 | 1 | 0.65 mm | not_compliant | - | S-PDSO-G8 | Not Qualified | - | 5.5 V | INDUSTRIAL | 2.2 V | 1 | 10 mA | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | 2% | - | - | - | 3 mm | 3 mm | ||
![]() LH0032G/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 12 | - | 60 dB | NATIONAL SEMICONDUCTOR CORP | - | -18 V | 125 °C | -55 °C | - | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | - | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | 12 | O-MBCY-W12 | Not Qualified | - | - | MILITARY | - | - | 20 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 70000 | - | NO | NO | 18 V | - | - | - | 0.001 μA | MIL-STD-883 Class B | - | 10000 μV | YES | - | - | 710 | - | - | 350 V/us | - | - | - | ||
![]() LM139AD/883B National Semiconductor Corporation | In Stock | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | - | EAR99 | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | Not Qualified | - | - | - | - | - | - | - | COMPARATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM261J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | -16 V | 85 °C | -25 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 14 ns | No | - | 10 V | e0 | EAR99 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T14 | Not Qualified | TOTEM POLE | - | OTHER | - | - | - | - | COMPARATOR | - | -10 V | - | 20 μA | - | - | 16 V | - | - | - | 0.00002 μA | - | - | 3000 μV | - | - | - | - | - | - | - | - | - | - | ||
![]() LH0045CG National Semiconductor Corporation | In Stock | - | Datasheet | NO | 12 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 85 °C | -25 °C | - | METAL | QIP | QIP, QUAD12,.4SQ | QUAD12,.4SQ | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | - | - | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | 2.54 mm | unknown | 12 | O-MBCY-W12 | Not Qualified | - | - | OTHER | - | - | 3 mA | TRANSCONDUCTANCE | INSTRUMENTATION AMPLIFIER | - | - | - | 0.01 μA | NO | YES | 50 V | - | - | - | 0.007 μA | - | - | 10000 μV | - | YES | 0.0015 μA | - | - | - | - | - | - | - | ||
![]() LH0052CH National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | - | 90 dB | NATIONAL SEMICONDUCTOR CORP | - | -22 V | 85 °C | -25 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | BCY | - | No | 3 V/us | 15 V | e0 | EAR99 | TIN LEAD | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | unknown | 8 | O-MBCY-W8 | Not Qualified | - | - | OTHER | - | - | 3.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | 0.0005 μA | NO | YES | 22 V | - | YES | - | 0.000005 μA | - | - | 3000 μV | - | - | - | 75000 | - | 70 dB | 1 V/us | - | - | - | ||
![]() LF351BH National Semiconductor Corporation | In Stock | - | Datasheet | - | 8 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | - | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | BOTTOM | WIRE | - | 1 | - | compliant | - | O-MBCY-W8 | Not Qualified | - | - | COMMERCIAL | - | - | - | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | - | - | YES | - | - | - | - | 7000 µV | - | - | 0.004 µA | - | - | - | - | - | - | - |