- Slew Rate
- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Output Type
- Applications
- Current - Supply
- Number of Circuits
- Package / Case
- Supplier Device Package
Attribute column
Manufacturer
National Semiconductor Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Shut Down Feature | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Supply Current-Max | Current - Supply | Slew Rate | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Bandwidth | Gain | Current - Output / Channel | -3db Bandwidth | Input Bias Current | Consumer IC Type | Number of Amplifiers | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA360AIDCKT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS7316DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() THS7353PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM1207N National Semiconductor | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-DIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Video | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 90 mA | - | - | 10.8V ~ 13.2V | - | - | - | - | - | - | - | - | ||
![]() LMH6714MF/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | ±6.25(V) | ±4(V) | ±5(V) | 6(mV) | - | Surface Mount | 1 | -40C to 85C | - | - | Industrial | - | SOT-23 | 48(dB) | Single/Dual | - | No | No | No | 12.6(V) | 8(V) | 9/12(V) | Tape and Reel | - | - | - | - | - | - | - | BiCOM | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1800(V/us) | 48(dB) | - | - | - | - | - | 10000(nA) | - | 1 | - | ||
![]() LMH6714MF National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | LMH6714 | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | VIP10™ | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.6 mA | 1800V/µs | - | 8V ~ 12.5V, ±4V ~ 6.25V | - | - | 70 mA | 400 MHz | - | - | - | - | ||
![]() CLC412AJE National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 10.2 mA | 1300V/µs | - | - | - | - | 70 mA | 250 MHz | - | - | - | - | ||
![]() CLC5623IM National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3.2 mA | 370V/µs | - | - | - | - | 130 mA | 148 MHz | - | - | - | - | ||
![]() LMH6714MFX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | VIP10™ | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.6 mA | 1800V/µs | - | 8V ~ 12.5V, ±4V ~ 6.25V | - | - | 70 mA | 400 MHz | - | - | - | - | ||
![]() LMH6738MQX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 32 mA | 3300V/µs | - | 8V ~ 12V, ±4V ~ 6V | - | - | 90 mA | 750 MHz | - | - | - | - | ||
![]() LM2202MX National Semiconductor | In Stock | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 48 mA | - | - | 8V ~ 13.2V | - | - | 28 mA | 230 MHz | - | - | - | - | ||
![]() LM1283N National Semiconductor | In Stock | - | - | Through Hole | 28-DIP (0.600, 15.24mm) | - | 28-DIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 85 mA | - | - | 11.4V ~ 12.6V | - | - | 28 mA | 140 MHz | - | - | - | - | ||
![]() LMH6739MQX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Buffer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 32 mA | 3300V/µs | - | 8V ~ 12V, ±4V ~ 6V | - | - | 90 mA | 750 MHz | - | - | - | - | ||
![]() CLC5602IN National Semiconductor | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-MDIP | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1.6 mA | 300V/µs | - | - | - | - | 130 mA | 135 MHz | - | - | - | - | ||
![]() CLC5622IM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 3.2 mA | 370V/µs | - | - | - | - | 130 mA | 160 MHz | - | - | - | - | ||
![]() CLC5623IMX National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 3.2 mA | 370V/µs | - | - | - | - | 130 mA | 148 MHz | - | - | - | - | ||
![]() LMH6714MA National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | LMH6714 | - | - | - | - | National Semiconductor | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | VIP10™ | - | - | - | Current Feedback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 5.6 mA | 1800V/µs | - | 8V ~ 12.5V, ±4V ~ 6.25V | - | - | 70 mA | 400 MHz | - | - | - | - | ||
![]() LM2418T NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | - | - | NO | - | 11 | - | - | - | - | - | - | - | - | - | 100°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | ALSO REQUIRES 12V POWER SUPPLY | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | 1.7mm | NOT SPECIFIED | - | R-PSFM-T11 | Not Qualified | - | 90V | 90V | OTHER | 90V | 3 | - | 78mA | - | - | - | - | 30000 kHz | 25.6 dB | - | - | - | VIDEO AMPLIFIER | - | Non-RoHS Compliant | ||
![]() LM2416T NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | - | - | NO | - | 11 | - | - | - | - | - | - | - | - | - | 90°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PSFM-T11 | Not Qualified | - | 80V | - | OTHER | 80V | 3 | - | 26mA | - | - | - | - | 42000 kHz | 22 dB | - | - | - | VIDEO AMPLIFIER | - | Non-RoHS Compliant | ||
![]() LM2416CT NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | - | - | NO | - | 11 | - | - | - | - | - | - | - | - | - | 90°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PSFM-T11 | Not Qualified | - | 80V | - | OTHER | 80V | 3 | - | 28mA | - | - | - | - | 35000 kHz | 22 dB | - | - | - | VIDEO AMPLIFIER | - | Non-RoHS Compliant |