- Output Type
- Number of Elements
- Series
- Mfr
- Package
- Product Status
- Packaging
- Operating Temp Range
- Pin Count
- Dual Supply Voltage (Max)
- Mounting
- Package Type
Attribute column
Manufacturer
National Semiconductor Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Bias Current (Typ) | Input Offset Voltage | Mfr | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail to Rail | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Strobe Capability | Supply Current (Max) | Voltage Gain in dB | Operating Temperature | Packaging | Series | Type | Technology | Pin Count | Output Type | Power Dissipation | Response Time | Common Mode Rejection Ratio | Voltage - Supply, Single/Dual (±) | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM339AN/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | ±18(V) | ±1(V) | - | 250(nA) | 2(mV) | - | Through Hole | 4 | 0C to 70C | Commercial | - | PDIP | - | Single/Dual | - | No | - | 36(V) | 2(V) | 3/5/9/12/15/18/24/28(V) | - | 2 mA | 106.02(dB) | - | Rail/Tube | - | - | Bipolar | 14 | Open Collector | 1050(W) | 1300(ns) | - | - | - | - | - | - | - | - | - | 2(mA) | ||
![]() LMV7239M7 National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 40 nA | 6(mV) | - | Surface Mount | 1 | -40C to 85C | INDUSTRIALC | - | SC-70 | 85(dB) | Single | - | No | - | 5.5(V) | 2.7(V) | 3/5(V) | - | 0.095 mA | - | - | Tape and Reel | - | - | BiCMOS | 5 | Push-Pull | - | - | 67(dB) | - | - | - | - | - | - | - | - | 0.095(mA) | ||
![]() LM2903AVQDR National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | - | 250(nA) | 2(mV) | - | Surface Mount | 2 | -40C to 125C | Automotive | - | SOIC | - | Single | - | No | RAIL TO RAIL OUTPUT | 32(V) | 2(V) | 3/5/9/12/15/18/24/28(V) | NO | - | 100(dB) | - | Tape and Reel | - | - | Bipolar | 8 | Open Collector | - | 1300(ns) | - | - | - | - | - | - | - | - | - | 1(mA) | ||
![]() LP339N National Semiconductor | In Stock | - | - | - | - | - | - | ±15(V) | ±1.5(V) | - | 25(nA) | 5(mV) | - | Through Hole | 4 | 0C to 70C | Commercial | - | PDIP | - | Single/Dual | - | No | - | 30(V) | 3(V) | 5/9/12/15/18/24/28(V) | - | 0.1 mA | 113.98(dB) | - | Rail/Tube | - | - | Bipolar | 14 | Open Collector | 656(W) | 8000(ns) | - | - | - | - | - | - | - | - | - | 0.1(mA) | ||
![]() LM6511IMX/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 130 nA | 5(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOIC | - | Single | - | No | - | 30(V) | 2.5(V) | 3/5/9/12/15/18/24/28(V) | - | - | 92.04(dB) | - | Tape and Reel | - | - | Bipolar | 8 | Open Collector | 500(W) | 180(ns) | 72(dB) | - | - | - | - | - | - | - | - | 3.5(mA) | ||
![]() LMV7272TLX/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 10(nA) | 4(mV) | - | Surface Mount | 2 | -40C to 85C | Industrial | - | uSMD | 80(dB) | Single | - | No | RAIL TO RAIL INPUT | 5.5(V) | 1.8(V) | 3/5(V) | NO | - | - | - | Tape and Reel | - | - | BiCMOS | 8 | Push-Pull | - | - | 78(dB) | - | - | - | - | - | - | - | - | 0.027(mA) | ||
![]() LMV761MA/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.05(nA) | 0.2(mV) | - | Surface Mount | 1 | -40C to 125C | Automotive | - | SOIC | 110(dB) | Single | - | No | NO | 5.25(V) | 2.7(V) | 3/5(V) | NO | 0.7 mA | - | - | Rail/Tube | - | - | CMOS | 8 | Push-Pull | - | - | 100(dB) | - | - | - | - | - | - | - | - | 0.7(mA) | ||
![]() LMC7215IM5X/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.005 nA | 6(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOT-23 | 90(dB) | Single | - | No | - | 8(V) | 2(V) | 3/5(V) | - | 0.001 mA | 140(dB) | - | Tape and Reel | - | - | CMOS | 5 | Push-Pull | - | 24000 ns | 80(dB) | - | - | - | - | - | - | - | - | 0.001(mA) | ||
![]() LMV7271MG/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 10(nA) | 4(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SC-70 | 80(dB) | Single | - | No | RAIL TO RAIL INPUT | 5.5(V) | 1.8(V) | 3/5(V) | NO | 0.014 mA | - | - | Tape and Reel | - | - | BiCMOS | 5 | Push-Pull | - | - | 78(dB) | - | - | - | - | - | - | - | - | 0.014(mA) | ||
![]() LM393M National Semiconductor | In Stock | - | - | - | - | - | - | ±18(V) | ±1(V) | - | 250(nA) | 5(mV) | - | Surface Mount | 2 | 0C to 70C | Commercial | - | SOIC | - | Single/Dual | - | No | RAIL TO RAIL OUTPUT | 36(V) | 2(V) | 3/5/9/12/15/18/24/28(V) | NO | 1 mA | 106.02(dB) | - | Rail/Tube | - | - | Bipolar | 8 | Open Collector | 510(W) | 1300(ns) | - | - | - | - | - | - | - | - | - | 1(mA) | ||
![]() LM339AN National Semiconductor | In Stock | - | - | - | - | - | - | ±15(V) | ±1(V) | - | 250(nA) | 3(mV) | - | Through Hole | 4 | 0C to 70C | Commercial | - | PDIP | - | Single/Dual | - | No | - | 30(V) | 2(V) | 3/5/9/12/15/18/24/28(V) | - | 2 mA | 106.02(dB) | - | Rail/Tube | - | - | Bipolar | 14 | Open Collector | 1050 W | 1300(ns) | - | - | - | - | - | - | - | - | - | 2(mA) | ||
![]() LMV7239M5 National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 40(nA) | 6(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOT-23 | 85(dB) | Single | - | No | RAIL TO RAIL INPUT | 5.5(V) | 2.7(V) | 3/5(V) | NO | 0.095 mA | - | - | Tape and Reel | - | - | BiCMOS | 5 | Push-Pull | - | - | 67(dB) | - | - | - | - | - | - | - | - | 0.095(mA) | ||
![]() LMC7211AIM National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.04(nA) | 5(mV) | - | Surface Mount | 1 | -40C to 85C | Industrial | - | SOIC | 80(dB) | Single | - | No | RAIL TO RAIL INPUT | 15(V) | 2.7(V) | 3/5/9/12(V) | NO | 0.014 mA | 100(dB) | - | Rail/Tube | - | - | CMOS | 8 | Push-Pull | - | 4000(ns) | 75(dB) | - | - | - | - | - | - | - | - | 0.014(mA) | ||
![]() LM311J-8 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMV7239M7X National Semiconductor | In Stock | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | LMV7239 | - | - | - | - | - | National Semiconductor | - | 1 | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | General Purpose | - | - | Push-Pull | - | - | - | 2.7V ~ 5.5V | 95µA | 6mV @ 5V | 0.4µA @ 5V | - | 67dB CMRR, 85dB PSRR | - | 62ns | - | ||
![]() TLV3012AQDCKRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2901AVQPWR National Semiconductor | In Stock | - | - | - | - | - | - | ±16(V) | - | - | 250(nA) | 2(mV) | - | Surface Mount | - | -40C to 125C | - | - | TSSOP | - | Single/Dual | - | No | - | 32(V) | 2(V) | 3/5/9/12/15/18/24/28(V) | - | - | 100(dB) | - | Tape and Reel | - | - | - | 14 | Open Collector | - | 1300(ns) | - | - | - | - | - | - | - | - | - | 2(mA) | ||
![]() LM239AD National Semiconductor | In Stock | - | - | - | - | - | - | ±15(V) | ±1(V) | ±3/±5/±9/±12(V) | 250(nA) | 3(mV) | - | Surface Mount | 4 | -25C to 85C | COMMERCIALC | - | SOIC | - | Single/Dual | - | No | RAIL TO RAIL OUTPUT | 30(V) | 2(V) | 3/5/9/12/15/18/24/28(V) | NO | - | 106.02(dB) | - | Rail/Tube | - | - | - | 14 | Open Drain/Collector | - | 1300(ns) | - | - | - | - | - | - | - | - | - | 2(mA) | ||
![]() LMC6762AIMX/NOPB National Semiconductor | In Stock | - | Datasheet | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 0.04(nA) | 5(mV) | - | Surface Mount | 2 | -40C to 85C | Industrial | - | SOIC | 80(dB) | Single | - | No | RAIL TO RAIL INPUT | 15(V) | 2.7(V) | 3/5/9/12(V) | NO | 0.02 mA | 100(dB) | - | Tape and Reel | - | - | - | 8 | Push-Pull | - | - | 75(dB) | - | - | - | - | - | - | - | - | 0.02(mA) | ||
![]() LM319M National Semiconductor | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOP | LM319 | - | - | - | - | - | National Semiconductor | - | 2 | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | - | General Purpose | - | - | DTL, Open-Collector, Open-Emitter, RTL, TTL | - | - | - | 5V ~ 30V, ±2.5V ~ 15V | 12.5mA | 8mV @ ±15V | 1µA @ ±15V | - | - | 25mA | - | - |