- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Operating Temperature
- Output Type
- Number of Elements
- RoHS
- Mounting Type
- Number of Bits
- Package / Case
Attribute column
Manufacturer
National Semiconductor Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Bus Hold | Data Flow Direction | Input Logic Level | Input Signal Type | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mounting | Number of Elements | Number of Direction Control Inputs | Number of Input Enables per Chip | Number of Input Enables per Element | Number of Output Enables per Chip | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Output Logic Level | Package Type | Rad Hardened | RoHS | Tolerant I/Os | Packaging | Technology | Pin Count | Number of Outputs | Output Type | Polarity | Number of Channels | Number of Circuits | Number of Bits | Quiescent Current | Number of Inputs | Number of Gates | High Level Output Current | Low Level Output Current | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC16245ADGGR National Semiconductor | In Stock | - | - | - | NO | BI-DIRECTIONAL | LVTTL/TTL | - | LVC | Bus Transceiver | - | Surface Mount | 2 | 1 LOW/HIGH | - | 0 | - | 1 LOW | 0 | 3.6(V) | 1.65(V) | 1.8/2.5/3.3(V) | -40C to 125C | AUTOMOTIVEC | LVCMOS | TSSOP | No | - | 5 | Tape and Reel | CMOS | 48 | - | 3-State | Non-Inverting | 16 | - | - | 20(uA) | - | - | -24(mA) | 24(mA) | - | - | ||
![]() JM38510/05554BEA National Semiconductor | In Stock | - | - | - | NO | - | - | Single-Ended | 4000 | Buffer/Converter | - | Through Hole | 6 | - | 0 | - | 0 | - | - | 20(V) | -0.5(V) | - | -55C to 125C | Military | - | CDIP | No | - | - | Rail/Tube | CMOS | 16 | 6 | Push-Pull | Non-Inverting | 6 | - | - | 20(uA) | 6 | - | -5.2(mA) | 26(mA) | - | - | ||
![]() 74LVT240MTC National Semiconductor | In Stock | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | Lead Free | ||
![]() MM74HCT240N National Semiconductor | In Stock | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 8 | 8 | - | - | 8 | - | - | No SVHC | Lead Free | ||
![]() CD74HCT541E National Semiconductor | In Stock | - | - | - | NO | - | - | Single-Ended | HCT | Buffer/Line Driver | 28@4.5V | Through Hole | 1 | - | 0 | - | 2 LOW | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | PDIP | No | - | - | Rail/Tube | CMOS | 20 | 8 | 3-State | Non-Inverting | 8 | - | - | 8(uA) | 8 | - | -6(mA) | 6(mA) | - | - | ||
![]() JM38510/32203BEA National Semiconductor | 91 | - | - | - | NO | - | - | Single-Ended | LS | Buffer/Line Driver | 22@5V | Through Hole | 2 | - | 0 | - | 2 LOW | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | CDIP | No | - | - | Rail/Tube | Bipolar | 16 | 6 | 3-State | Non-Inverting | 6 | - | - | - | 6 | - | -1(mA) | 12(mA) | - | - | ||
![]() SN74AUC16245DGVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC245PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74F245NSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVTH2245PW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS642N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALVCH245PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC640N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC245PW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVTH162244DL National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVT244BDW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54F240J National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC540ADGVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC126APWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV125AD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |