- Series
- Package
- Mfr
- Product Status
- Base Product Number
- Operating Temperature
- Output Type
- Number of Elements
- RoHS
- Mounting Type
- Number of Bits
- Package / Case
Attribute column
Manufacturer
National Semiconductor Logic - Buffers, Drivers, Receivers, Transceivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Interface Standards | Operating Temperature (Max.) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Number of Circuits | Number of Bits | Logic Function | Output Characteristics | Seated Height-Max | Differential Output | Output Polarity | Input Characteristics | Number of Gates | Interface IC Type | Driver Number of Bits | Negative Supply Voltage-Nom | Transmit Delay-Max | Out Swing-Min | High Level Input Current-Max | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVX3245WM National Semiconductor | In Stock | - | - | SOIC | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 8 | Transceiver | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Lead Free | ||
![]() DS75150MX NATIONAL SEMICONDUCTOR CORP | In Stock | - | - | - | YES | - | 8 | EIA-232-C | 70°C | e0 | EAR99 | Tin/Lead (Sn/Pb) | PROGRAMMABLE SLEW RATE | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 2 | 12V | 1.27mm | NOT SPECIFIED | R-PDSO-G8 | Not Qualified | +-12V | COMMERCIAL | - | - | - | TOTEM-POLE | 1.75mm | NO | INVERTED | STANDARD | - | LINE DRIVER | 2 | -12V | 2000 ns | 10 V | 0.00001A | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() 74LVX3245QSC National Semiconductor | In Stock | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Lead Free |