- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
- Temperature Grade
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
National Semiconductor Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Base Product Number | Heatsink shape | Ihs Manufacturer | Load Capacitance (CL) | Material finishing | Mfr | Mounting | Name | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Type of heatsink | Weight gross | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | 2nd Connector Number of Positions Loaded | Mode of Operation | Saturation Current | Diameter | Height | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54LS169DM National Semiconductor | In Stock | - | - | - | - | - | 54LS169 | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC191N National Semiconductor | In Stock | - | - | - | - | - | 74HC191 | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | 74HC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LVXC3245MTCX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 24 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | - | 3.3 V | - | - | - | - | - | - | WITH DIRECTION CONTROL; 2.7V TO 3.6V SUPPLY FOR PORT A; 3V TO 5.5V SUPPLY FOR PORT B | - | - | DUAL | GULL WING | - | 1 | 0.65 mm | - | unknown | - | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 1.1 mm | TRUE | BUS TRANSCEIVER | - | - | - | - | 9 ns | - | - | - | - | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | - | ||
![]() LMK04001BISQ/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | carbon steel | 48 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | Worm clamp with cross screw slot | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | - | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER | Transferred | - | - | Yes | 3.3 V | - | 5.26 | - | e3 | Worm clamp with cross screw slot | MATTE TIN | - | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | - | compliant | 40 | S-PQCC-N48 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.0005 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | min = 8 | - | - | 8 | 0.6 mm | ||
![]() MM74HC125MX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 1.27 mm | - | unknown | - | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | 2 | 1 | HC/UH | 3-STATE | 1.75 mm | TRUE | BUS DRIVER | - | - | - | - | 25 ns | - | - | - | - | - | - | - | - | - | - | - | 8.65 mm | 3.9 mm | - | ||
![]() LMK01020ISQX/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 48 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | - | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER | Transferred | - | - | Yes | 3.3 V | - | - | - | e3 | - | MATTE TIN | - | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | - | compliant | 40 | S-PQCC-N48 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.0005 A | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | ||
![]() LMK04031BISQE/NOPB National Semiconductor Corporation | In Stock | - | Datasheet | YES | aluminium | 48 | - | grilled | NATIONAL SEMICONDUCTOR CORP | - | anodized | - | for back plate | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCN | - | LCC48,.27SQ,20 | SQUARE | CHIP CARRIER | Transferred | 3.5mm | - | Yes | 3.3 V | extruded | - | - | e3 | - | MATTE TIN | - | - | - | QUAD | NO LEAD | 260 | - | 0.5 mm | - | compliant | 40 | S-PQCC-N48 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | - | - | - | 0.0005 A | - | - | - | - | - | - | - | - | - | - | universal | - | 3 | - | 14.8mm | 1m | 159mm | - | ||
![]() 74LVXC3245QSCX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 24 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SSOP | 0.150 INCH, PLASTIC, SSOP-24 | SSOP24,.24 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Transferred | - | - | No | 3.3 V | - | - | - | e0 | D-SUB connector housing for 25 contacts | Tin/Lead (Sn/Pb) | WITH DIRECTION CONTROL; 2.7V TO 3.6V SUPPLY FOR PORT A; 3V TO 5.5V SUPPLY FOR PORT B | - | TR | DUAL | GULL WING | - | 1 | 0.635 mm | 44 mm | compliant | - | R-PDSO-G24 | Not Qualified | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LV/LV-A/LVX/H | 3-STATE | 1.75 mm | TRUE | BUS TRANSCEIVER | 0.024 A | 9 ns | - | - | 9 ns | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | 16 mm | 8.65 mm | 3.9116 mm | - | ||
![]() MM54HC4060J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 4.5 V | - | - | - | e0 | - | TIN LEAD | OUTPUTS FROM 10 STAGES AVAILABLE; BUILT-IN OSCILLATOR; OSCILLATOR DISABLED BY CLEAR INPUT | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-GDIP-T16 | Not Qualified | 6 V | MILITARY | 2 V | - | 14 | HC/UH | - | 5.08 mm | - | BINARY COUNTER | 0.0052 A | - | - | NEGATIVE EDGE | 171 ns | - | - | 24 MHz | UP | 4000000 Hz | NO | - | ASYNCHRONOUS | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() DM71LS95AJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | compliant | - | R-XDIP-T20 | Not Qualified | - | MILITARY | - | 2 | 8 | - | 3-STATE | - | TRUE | BUS DRIVER | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS0026G/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 12 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 125 °C | -55 °C | - | METAL | QIP | - | QUAD12,.4SQ | SQUARE | IN-LINE | Obsolete | - | - | No | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | QUAD | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | S-MQIP-T12 | Not Qualified | - | MILITARY | - | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM54C374J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | 150 pF | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | 0.300 INCH, CERAMIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | IOH=1.6MA @ VOH=2.4V | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-GDIP-T20 | Not Qualified | 15 V | MILITARY | 3 V | 2 | 8 | CMOS | 3-STATE | 5.08 mm | TRUE | BUS DRIVER | 0.0016 A | - | - | POSITIVE EDGE | 360 ns | - | - | - | - | 3500000 Hz | - | - | - | - | - | - | 24.51 mm | 7.62 mm | - | ||
![]() MM82PC08JI National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 85 °C | -40 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-XDIP-T20 | Not Qualified | - | INDUSTRIAL | - | - | 8 | - | 3-STATE | - | TRUE | - | 0.002 A | 70 ns | - | - | - | COMMON CONTROL | - | - | BIDIRECTIONAL | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F827SDC National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 24 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 70 °C | - | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP24,.3 | DIP24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | WITH DUAL OUTPUT ENABLE | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-GDIP-T24 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 2 | 10 | F/FAST | 3-STATE | 5.715 mm | TRUE | BUS DRIVER | 0.064 A | 12 ns | - | - | 6 ns | ENABLE LOW | 90 mA | - | - | - | - | - | - | - | - | - | - | 7.62 mm | - | ||
![]() 54ACT534DMQB National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | TUBE | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-GDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 8 | ACT | 3-STATE | 5.08 mm | INVERTED | BUS DRIVER | 0.024 A | - | MIL-STD-883 | POSITIVE EDGE | 14 ns | - | - | - | - | 85000000 Hz | - | - | - | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() 74F899 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74LS244J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 20 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | - | unknown | - | R-XDIP-T20 | Not Qualified | - | COMMERCIAL | - | 2 | 4 | - | 3-STATE | - | TRUE | BUS DRIVER | - | - | - | - | - | ENABLE LOW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5669UBM National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DP8226MJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 300 pF | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-GDIP-T16 | Not Qualified | 5.5 V | MILITARY | 4.5 V | 2 | 4 | 82 | 3-STATE | 5.08 mm | INVERTED | BUS TRANSCEIVER | - | - | - | - | 25 ns | COMMON CONTROL | 120 mA | - | UNIDIRECTIONAL | - | - | - | - | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() MM54HC193J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | No | 5 V | - | - | - | e0 | - | TIN LEAD | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | - | unknown | - | R-GDIP-T16 | Not Qualified | 6 V | MILITARY | 2 V | - | 4 | HC/UH | - | 5.08 mm | - | BINARY COUNTER | - | - | - | POSITIVE EDGE | 83 ns | - | - | 11 MHz | BIDIRECTIONAL | - | YES | - | SYNCHRONOUS | - | - | - | 19.43 mm | 7.62 mm | - |