- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Surface Mount
- Temperature Grade
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
National Semiconductor Logic - Counters, Dividers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Base Product Number | Capacitors series | Case - inch | Case - mm | Direction Type | Ihs Manufacturer | Kind of capacitor | Load Capacitance (CL) | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mfr | Mounting | Number of Elements | Number of Count Input Enables | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Package Type | Parallel Enable Input | Part Life Cycle Code | Preset Type | Product Status | Rad Hardened | Reset Type | Rohs Code | Supply Voltage-Nom (Vsup) | Terminal Count Output | Triggering Type | Type of capacitor | Packaging | Series | JESD-609 Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | Propagation Delay (tpd) | Control Type | Power Supply Current-Max (ICC) | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Load/Preset Input | Mode of Operation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD40192BMJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | - | TIN LEAD | TCO UP AND TCO DOWN OUTPUTS; SEPARATE UP/DOWN CLOCK | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | - | Not Qualified | - | 15 V | MILITARY | 3 V | - | 4 | 4000/14000/40000 | - | - | 5.08 mm | - | DECADE COUNTER | - | - | POSITIVE EDGE | 400 ns | - | - | 7.5 MHz | BIDIRECTIONAL | 2500000 Hz | YES | SYNCHRONOUS | 19.43 mm | 7.62 mm | ||
![]() DM54LS245J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 150 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, | - | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | - | unknown | - | R-CDIP-T20 | - | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | 2 | 8 | LS | - | 3-STATE | - | TRUE | BUS TRANSCEIVER | 0.012 A | 12 ns | - | 12 ns | COMMON CONTROL | 95 mA | - | BIDIRECTIONAL | - | - | - | - | - | ||
![]() DS3674N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | - | No | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | - | R-PDIP-T16 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5660BN National Semiconductor Corporation | In Stock | - | - | NO | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | - | No | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | - | R-PDIP-T16 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | BINARY COUNTER | - | - | - | - | - | - | - | UP | 1000000 Hz | NO | ASYNCHRONOUS | - | - | ||
![]() DM8098J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | - | R-XDIP-T16 | - | Not Qualified | - | - | COMMERCIAL | - | 2 | 6 | TTL/H/L | - | 3-STATE | - | INVERTED | BUS DRIVER | 0.032 A | 17 ns | - | 16 ns | ENABLE LOW | 77 mA | - | - | - | - | - | - | - | ||
![]() DM54LS373J/883QS National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74162N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP16,.3 | RECTANGULAR | IN-LINE | - | - | Obsolete | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | - | R-PDIP-T16 | - | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | 4 | TTL/H/L | - | - | - | - | DECADE COUNTER | - | - | POSITIVE EDGE | 32 ns | - | - | - | UP | - | YES | SYNCHRONOUS | - | - | ||
![]() 74LCX240WMX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.300 INCH, PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | - | - | Transferred | - | - | - | - | No | 3.3 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | TYP VOLP = 0.8V @ VCC = 3.3V, TA = 25 DEGREE C; MAX OUTPUT SKEW = 1NS; 5V TOLERANT INPUTS & OUTPUTS | - | - | TR | - | DUAL | GULL WING | 2 | 1.27 mm | compliant | - | R-PDSO-G20 | - | Not Qualified | - | 3.6 V | INDUSTRIAL | 2 V | 2 | 4 | LVC/LCX/Z | - | 3-STATE | 2.65 mm | INVERTED | BUS DRIVER | 0.024 A | 6.5 ns | - | 6.5 ns | ENABLE LOW | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() 74LVX4245MTCX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 24 | - | GCQ | 0201 | 0603 | - | NATIONAL SEMICONDUCTOR CORP | MLCC | 50 pF | - | - | - | - | SMD | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, TSSOP-24 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | - | - | Transferred | - | - | - | - | - | 3.3 V | - | - | ceramic | - | - | - | - | - | 4.5V TO 5.5V SUPPLY FOR PORT A; 2.7V TO 3.6V SUPPLY FOR PORT B | - | 8.2pF | - | - | DUAL | GULL WING | 1 | 0.65 mm | unknown | - | R-PDSO-G24 | - | Not Qualified | C0G (NP0) | 3.6 V | INDUSTRIAL | 2.7 V | 2 | 8 | LV/LV-A/LVX/H | - | 3-STATE | 1.1 mm | TRUE | BUS TRANSCEIVER | - | - | - | 9 ns | - | - | - | - | - | - | - | 7.8 mm | 4.4 mm | ||
![]() 74VHC244MX National Semiconductor Corporation | In Stock | - | Datasheet | YES | 20 | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-20 | SOP20,.4 | RECTANGULAR | SMALL OUTLINE | - | - | Transferred | - | - | - | - | No | 5 V | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | MAX OUTPUT SKEW = 1NS; INPUTS CAN BE DRIVEN BY 3V OR 5V COMPONENTS | - | - | TR | - | DUAL | GULL WING | 2 | 1.27 mm | compliant | - | R-PDSO-G20 | - | Not Qualified | - | 5.5 V | INDUSTRIAL | 2 V | 2 | 4 | AHC/VHC | - | 3-STATE | 2.65 mm | TRUE | BUS DRIVER | 0.008 A | 8.5 ns | - | 8.5 ns | ENABLE LOW | - | - | - | - | - | - | 12.8 mm | 7.5 mm | ||
![]() CD4017BPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS393N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54HC393J National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8500401EA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4520BE National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM7558W/883 National Semiconductor | In Stock | - | - | - | - | DM7558 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54LS161AJ National Semiconductor | In Stock | - | - | - | - | - | - | - | - | Uni-Directional | - | - | - | LS | Counter | 27@5V | - | Through Hole | 1 | 2 | 0 | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | - | - | - | - | - | - | - | - | CDIP | YES | - | SYNCHRONOUS | - | No | ASYNCHRONOUS | - | - | YES | POSITIVE-EDGE | - | Rail/Tube | - | - | Binary | - | - | - | - | - | Bipolar | - | - | - | - | - | 16 | - | 4 | - | - | - | - | - | - | 4 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS93SC National Semiconductor | In Stock | - | - | - | - | 74LS93 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F161AFMQB National Semiconductor | In Stock | - | - | - | - | 54F161 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4516BDC National Semiconductor | In Stock | - | - | - | - | 4516 | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |