- Series
- Mfr
- Package
- Product Status
- Number of Bits
- Base Product Number
- Number of Elements
- Technology
- Type
- Output Type
- Pin Count
- RoHS
Attribute column
Manufacturer
National Semiconductor Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Contact Sizes | Lead Free Status / RoHS Status | Mfr | Number of Elements | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Function | Housing Color | Output Type | Polarity | Note | Number of Circuits | Output Current | Shell Size, MIL | Number of Bits | Clock Frequency | Logic Function | Current - Quiescent (Iq) | Current - Output High, Low | Includes | Number of Gates | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Trigger Type | Features | Material Flammability Rating | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JD54LS74BDA National Semiconductor | In Stock | - | - | - | Surface Mount | 14-CFlatPack | - | - | - | - | 14-CFP | - | - | - | - | National Semiconductor | 2 | Bulk | Active | - | -55°C ~ 125°C (TA) | - | - | - | - | D-Type | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | Set(Preset) and Reset | - | Complementary | - | - | - | - | - | - | 20 MHz | - | 8 mA | 4mA, 400µA | - | - | 1 | 35ns @ 5V, 50pF | Positive Edge | - | - | - | - | ||
![]() 54F378LMQB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS175LM National Semiconductor | In Stock | - | - | - | Free Hanging (In-Line) | - | -- | - | Circular | Aluminum Alloy | - | Rubber | 54LS175 | 8 | -- | National Semiconductor | - | Bulk | Active | - | -40°C ~ 125°C | Bulk | MIL-DTL-5015, CIR | Active | Plug Housing | For Female Sockets | 4 | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Proof | - | Anodized | 22-22 | - | Black | - | - | Contacts Not Included | - | - | -- | - | - | - | - | - | -- | - | - | - | - | Backshell, Coupling Nut | Flame Retardant | - | - | ||
![]() 74F175LC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM54AC374SSA-RH National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM54AC74SCA-RH National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F112SJ National Semiconductor | In Stock | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inverting | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74VHC574M National Semiconductor | In Stock | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 MHz | - | - | - | - | - | Non-Inverting | - | 8 | 8 mA | - | 8 | - | D-Type, Flip-Flop | - | - | - | 8 | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74S174DC National Semiconductor | In Stock | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | 16-CDIP | - | - | - | - | National Semiconductor | 1 | Bulk | Active | - | 0°C ~ 70°C (TA) | - | 74S | - | - | D-Type | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | Master Reset | - | Non-Inverted | - | - | - | - | - | - | 75 MHz | - | 144 mA | - | - | - | 6 | 12ns @ 5V, 15pF | Positive Edge | - | - | - | - | ||
![]() DM7551J/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | DM7551 | - | - | National Semiconductor | - | Bulk | Active | Yes | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVTH16374DLR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN5476J National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVTH574DBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV273ARGYR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC175DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC74ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS74ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCT374DBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74F74D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ACT74PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |