- Series
- Mfr
- Package
- Product Status
- Number of Bits
- Base Product Number
- Number of Elements
- Technology
- Type
- Output Type
- Pin Count
- RoHS
Attribute column
Manufacturer
National Semiconductor Logic - Flip Flops
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Seated Height-Max | Output Polarity | Logic IC Type | Trigger Type | Propagation Delay (tpd) | fmax-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F175SJ National Semiconductor | In Stock | - | - | YES | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | 74F175SJ | 1 | 70 °C | PLASTIC/EPOXY | SOP | 5.30 MM, EIAJ TYPE2, SOP-16 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | NOT SPECIFIED | 5.29 | Yes | 5 V | e3 | Yes | MATTE TIN | 8542.39.00.01 | TTL | DUAL | GULL WING | 260 | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | 4 | F/FAST | 2.1 mm | COMPLEMENTARY | D FLIP-FLOP | POSITIVE EDGE | 9.5 ns | 100 MHz | 10.2 mm | 5.3 mm |