- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Cable | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Kind of capacitor | Load Capacitance (CL) | Maximum voltage | Mounting | Mounting hole | Nominal current | Nominal voltage | Number of switching cycles (electric) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | Type of capacitor | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F00D National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS14MX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-14 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | TR | DUAL | GULL WING | 6 | 1.27 mm | - | compliant | R-PDSO-G14 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | ALS | 1 | 1.75 mm | INVERTER | 0.008 A | 12 ns | 10 ns | YES | 12 mA | - | 8.65 mm | 3.9 mm | ||
![]() 74VHC14M National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | GCQ | 0201 | 0603 | NATIONAL SEMICONDUCTOR CORP | MLCC | 50 pF | - | SMD | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, PLASTIC, SOIC-14 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | No | 5 V | ceramic | e0 | TIN LEAD | INPUTS CAN BE DRIVEN BY 3V OR 5V COMPONENTS | 8542.39.00.01 | 9.8pF | - | DUAL | GULL WING | 6 | 1.27 mm | - | compliant | R-PDSO-G14 | Not Qualified | C0G (NP0) | 5.5 V | INDUSTRIAL | 2 V | AHC/VHC | 1 | 1.75 mm | INVERTER | 0.008 A | 10.5 ns | 12 ns | YES | - | - | 8.65 mm | 3.9 mm | ||
![]() NC7S00M5X National Semiconductor Corporation | In Stock | - | Datasheet | YES | housing - plastic | 5 | 24AWG * 4 | GCQ | 0201 | 0603 | NATIONAL SEMICONDUCTOR CORP | MLCC | 50 pF | 20 V | latch | 18x9.5 mm | 1.5 A | 5 (DC) V | ≥10000 | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | THERMALLY ENHANCED, PLASTIC, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 5 V | ceramic | - | - | - | - | 8.2pF | - | DUAL | GULL WING | 1 | 0.95 mm | 20.65 mm | unknown | R-PDSO-G5 | Not Qualified | C0G (NP0) | 6 V | INDUSTRIAL | 2 V | HC/UH | 2 | 1.2 mm | NAND GATE | - | - | 25 ns | - | - | 14.5 mm | 2.9 mm | 1.6 mm | ||
![]() NC7SZ86M5X National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 5 | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | THERMALLY ENHANCED, PLASTIC, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 5 V | - | - | - | - | - | - | - | DUAL | GULL WING | 1 | 0.95 mm | - | unknown | R-PDSO-G5 | Not Qualified | - | 5.5 V | INDUSTRIAL | 1.8 V | LVC/LCX/Z | 2 | 1.2 mm | XOR GATE | - | - | 12 ns | - | - | - | 2.9 mm | 1.6 mm | ||
![]() 74LVX04MTCX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | 50 pF | - | - | - | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | 4.40 MM, PLASTIC, TSSOP-14 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | 3.3 V | - | - | - | - | - | - | - | DUAL | GULL WING | 6 | 0.65 mm | - | unknown | R-PDSO-G14 | Not Qualified | - | 3.6 V | INDUSTRIAL | 2 V | LV/LV-A/LVX/H | 1 | 1.1 mm | INVERTER | - | - | 11 ns | - | - | - | 5 mm | 4.4 mm | ||
![]() SN74ACT14D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT14E National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AUP2G14DCKR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4077BM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/05052BCA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC08ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD54HC7266F3A National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS00ADBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/37301BCA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F20SCX National Semiconductor | 2300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCT00N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHCT1G04DCKR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC2G14DCKT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS04BN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |