- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Logic Family | Logical Function | Maximum Propagation Delay Time @ Maximum CL | Mfr | Mounting | Number of Elements | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | RoHS | Operating Temperature | Packaging | Series | Color | Technology | Voltage - Supply | Orientation | Pin Count | Number of Outputs | Output Type | Number of Circuits | Output Current | Quiescent Current | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Current - Quiescent (Max) | Features | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74LVC3G04DCUR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC11M National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC1G08YZPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HCT08N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC1G00DBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AUP2G32DCUR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC86ARGYR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN54LS37J National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4030BM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AC11DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | IQD Frequency Products | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LV06ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM38510/33002B2A National Semiconductor | In Stock | - | - | - | - | - | - | - | F | Inverter | 5@5V | - | Surface Mount | 6 | - | - | 5.5(V) | 4.5(V) | 5(V) | -55C to 125C | Military | - | CLLCC | - | No | - | - | Rail/Tube | - | - | Bipolar | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | -1(mA) | 20(mA) | - | - | - | - | ||
![]() 74VHC04M National Semiconductor | In Stock | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 6 | 8 mA | - | Inverter | - | - | - | 6 | - | - | - | - | - | No SVHC | Lead Free | ||
![]() DM7438N National Semiconductor | 171 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | DM7438 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | 0°C ~ 70°C | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | 4 | - | - | - | 2 | 48mA | NAND Gate | - | 22ns @ 5V, 45pF | - | - | 8.5 mA | Open Collector | - | - | ||
![]() 74S05DC National Semiconductor | In Stock | - | - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CDIP | 74S05 | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | 0°C ~ 70°C | - | 74S | - | - | 4.75V ~ 5.25V | - | - | - | - | 6 | - | - | - | 1 | - | Inverter | - | 7ns @ 5V, 50pF | - | - | 54 mA | Open Collector | - | - | ||
![]() 54LS38LM National Semiconductor | In Stock | - | - | - | - | - | - | 121211 | - | - | - | Molex | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC1G02DBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | AHC | NOR | - | - | Surface Mount | 1 | 0 | 0 | 5.5(V) | 2(V) | 2.5/3.3/5(V) | -40C to 125C | AUTOMOTIVEC | - | SOT-23 | - | No | - | - | Tape and Reel | - | Black | CMOS | - | Vertical | 5 | 1 | Push-Pull | - | - | 1(uA) | - | 2-IN | - | - | - | - | -8(mA) | 8(mA) | - | - | - | - | ||
![]() 7430DC National Semiconductor | 1419 |
| - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM8510/30302BCA National Semiconductor | 447 |
| - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM54C00W/883 National Semiconductor | 63 |
| - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |