- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM7439N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 15 pF | 70 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | IOL = 48MA @ VOL = 0.4V; IOH = 250UA @ VOH = 2.4V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | TTL/H/L | 2 | OPEN-COLLECTOR | 5.08 mm | NAND GATE | 0.048 A | 22 ns | - | 18 ns | NO | 54 mA | 19.18 mm | 7.62 mm | ||
![]() DM5438J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | IOL = 48MA @ VOL = 0.4V; IOH = 250UA @ VOH = 5.5V | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | TTL/H/L | 2 | OPEN-COLLECTOR | 5.08 mm | NAND GATE | 0.048 A | 22 ns | - | 22 ns | NO | 54 mA | - | 7.62 mm | ||
![]() 54ACTQ08WRQMLV National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS75362N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 8 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-PDIP-T8 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | LOGIC CIRCUIT | - | - | - | - | - | - | - | - | ||
![]() CD4070BCJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 2 | - | 5.08 mm | XOR GATE | - | - | - | 185 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() MM74HC27J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 3 | - | 5.08 mm | NOR GATE | - | - | - | 23 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() DM5427J/883 National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 3 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | TTL/H/L | 3 | - | - | NOR GATE | 0.016 A | 15 ns | MIL-STD-883 | 15 ns | NO | 26 mA | - | - | ||
![]() CD4012BCJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 4 | - | 5.08 mm | NAND GATE | - | - | - | 250 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() MM54C902J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | CMOS TO TTL BUFFER | 8542.39.00.01 | DUAL | THROUGH-HOLE | 6 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 15 V | MILITARY | 3 V | CMOS | 1 | - | 5.08 mm | BUFFER | 0.0032 A | 90 ns | - | 90 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() DM74H08N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | AND GATE | 0.02 A | 12 ns | - | - | NO | - | - | - | ||
![]() MM5611AN National Semiconductor Corporation | In Stock | - | - | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | INDUSTRIAL | - | - | - | - | - | NAND GATE | - | - | - | - | NO | - | - | - | ||
![]() JM38510/30302BDB National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM7426J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | OPEN-COLLECTOR | - | NAND GATE | 0.016 A | 24 ns | - | - | NO | 22 mA | - | - | ||
![]() 54HC32 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM54C02J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-CDIP-T14 | Not Qualified | 15 V | MILITARY | 3 V | TTL/H/L | 2 | - | 5.08 mm | NOR GATE | 0.00035999999999999997 A | 90 ns | - | 90 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() DM74ALS02J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | NOR GATE | - | - | - | - | NO | - | - | - | ||
![]() DM54L00W/883QS National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM54C86J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | XOR GATE | - | - | 38535Q/M;38534H;883B | - | NO | - | - | - | ||
![]() 54LS86 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM5625BJ National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |