- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material | Material - Insulation | Base Product Number | Compatible with (details) | Contact Materials | ECCN | Factory colour | Harmonized Code | Itar Registered | Manufacturer | Manufacturer Part Number | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of I/Os | Number of Macrocells | Package | Plug features | Product Status | Qualification | Reading category | RoHS | Type A | Type B | Operating Temperature | Packaging | Series | Part Status | Termination | Type | Number of Positions | Color | Number of Rows | Gender | Capacitance | Contact Type | Pitch | Voltage - Supply | Contact Finish | Card Type | Read Out | Number of Positions/Bay/Row | Flange Feature | Programmable Type | Number of Circuits | Output Current | Input Type | Logic Function | Number of Inputs | Current - Output High, Low | Logic Type | Number of Gates | Max Propagation Delay @ V, Max CL | Current - Quiescent (Max) | Voltage Supply - Internal | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Product Length | Product Width | Contact Finish Thickness | Card Thickness | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC08MX National Semiconductor | 66 | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | 25 mA | - | AND | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | No SVHC | Lead Free | ||
![]() 74F10PC National Semiconductor | 16 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | 74F10 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | Active | MIL-PRF-20 | - | - | - | - | 0°C ~ 70°C | - | 74F | - | - | - | - | - | - | - | 0.001 uF | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | 3 | - | - | - | 3 | 1mA, 20mA | NAND Gate | - | 5ns @ 5V, 50pF | - | - | - | - | - | 4.83 mm | 4.83 x 2.29 x 4.83 | - | - | - | - | ||
![]() 74VHCU04MTC National Semiconductor | In Stock | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | Inverter | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74S03DC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F86PC National Semiconductor | 48 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | Silicone | - | 74F86 | 4 mm safety plug system | - | - | Black,Red | - | - | - | - | National Semiconductor | 10A | 10A | 1000V | - | - | Bulk | Scoop-proof | Active | - | CAT III 1000 V,CAT IV 600 V | - | Banana jack 4 mm | Banana jack 4 mm | 0°C ~ 70°C | - | 74F | - | - | TL224 | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | 1 | - | - | - | 2 | 1mA, 20mA | OR Gate | - | 7ns @ 5V, 50pF | 28 mA | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F00PC National Semiconductor | 33 |
| - | Surface Mount | 100-BQFP | - | 100-PQFP (20x14) | - | - | 74F00 | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | 84 | 160 | Bulk | - | Active | - | - | - | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | Obsolete | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | EE PLD | 4 | - | - | - | 2 | 1mA, 20mA | NAND Gate | 3200 | 5ns @ 5V, 50pF | - | 4.75 V ~ 5.25 V | 20.0ns | 10 | - | - | - | - | - | - | - | ||
![]() JM54AC08BCA-RH National Semiconductor | 3000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HC14J National Semiconductor | In Stock | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-DIP | - | - | 74HC14 | - | - | - | - | - | - | Burndy | YFTW1413D | National Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | 74HC | - | - | - | - | - | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | 6 | - | - | - | 1 | 5.2mA, 5.2mA | Inverter | - | 21ns @ 6V, 50pF | 2 µA | - | - | - | Schmitt Trigger | - | - | - | - | - | - | ||
![]() SN74HCT00NSR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 85389099 | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS37N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74ACT11000N National Semiconductor | In Stock | - | - | Surface Mount | - | - | - | - | Thermoplastic | - | - | Copper Alloy | - | - | - | - | - | - | TE Connectivity AMP Connectors | - | - | - | - | - | Tray | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | PCIe Gen 5 | - | Solder | - | 98 | Black | 2 | Female | - | Cantilever | 0.039 (1.00mm) | - | Gold | PCI Express™ | Dual | 11; 38 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide, GEN5, Locking Ramp, Pick and Place Cap, Solder Retention | - | - | 30.0µin (0.76µm) | 0.062 (1.57mm) | - | - | ||
![]() SN74AUP1T32DCKR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SNJ54LVC541AFK National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | - | - | - | - | Tape & Box (TB) | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54S30J/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F32SC National Semiconductor | 1796 | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | Aluminum | - | 74F32 | - | - | - | - | - | - | Grove Gear | EL-BM832-80-L-140 | National Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | 0°C ~ 70°C | - | 74F | - | - | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | - | - | 4 | - | C-Face Coupled | - | 2 | 1mA, 20mA | OR Gate | - | 5.6ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8407401RA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LVC04APWRG4 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AC04D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC08M National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74AC05E National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |