- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Logic Family | Logical Function | Mfr | Mounting | Number of Elements | Number of Output Enables per Element | Number of Selection Inputs per Element | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Product Status | Rad Hardened | RoHS | Operating Temperature | Packaging | Series | Technology | Voltage - Supply | Pin Count | Number of Outputs | Output Type | Number of Circuits | Output Current | Quiescent Current | Number of Inputs | Current - Output High, Low | Logic Type | Number of Gates | Max Propagation Delay @ V, Max CL | High Level Output Current | Low Level Output Current | Current - Quiescent (Max) | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM54HC32J National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS22DMQB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74H01DC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS38PC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54S02FM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5450FM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JD9936BDA National Semiconductor | 186 |
| - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F10LM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS20SC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9012FM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS38SC National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7453 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS02J/883 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74HC05D National Semiconductor | In Stock | - | - | - | - | - | - | HC | Inverter | - | Surface Mount | 6 | - | - | 6(V) | 2(V) | 5(V) | -40C to 125C | AUTOMOTIVEC | - | SOIC | - | No | - | - | Rail/Tube | - | CMOS | - | 14 | - | Open Drain | - | - | 2(uA) | - | - | - | - | - | -0.005(mA) | 5.2(mA) | - | - | - | ||
![]() SN74LV1T02DCKRG4 National Semiconductor | In Stock | - | - | - | - | - | - | LV | NOR | - | Surface Mount | 1 | 0 | 0 | 5.5(V) | 1.6(V) | 1.8/2.5/3.3/5(V) | -40C to 125C | AUTOMOTIVEC | - | SC-70 | - | No | - | - | Tape and Reel | - | CMOS | - | 5 | 1 | - | - | - | 1(uA) | 2-IN | - | - | - | - | -8(mA) | 8(mA) | - | - | - | ||
![]() SN74LV00ADR National Semiconductor | In Stock | - | - | - | - | - | - | LV | NAND | - | Surface Mount | 4 | 0 | 0 | 5.5(V) | 2(V) | 2.5/3.3/5(V) | -40C to 125C | AUTOMOTIVEC | - | SOIC | - | No | - | - | Tape and Reel | - | CMOS | - | 14 | 1 | Push-Pull | - | - | 20(uA) | 2-IN | - | - | - | - | -12(mA) | 12(mA) | - | - | - | ||
![]() SN74AHCT1G32DRLR National Semiconductor | In Stock | - | - | - | - | - | - | AHCT | OR | - | Surface Mount | 1 | 0 | 0 | 5.5(V) | 4.5(V) | 5(V) | -40C to 125C | AUTOMOTIVEC | - | SOT-553 | - | No | - | - | Tape and Reel | - | CMOS | - | 5 | 1 | Push-Pull | - | - | 1(uA) | 2-IN | - | - | - | - | -8(mA) | 8(mA) | - | - | - | ||
![]() JM54AC20BCA National Semiconductor | 468 |
| - | Through Hole | 14-CDIP (0.300, 7.62mm) | - | 14-CERDIP | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | -55°C ~ 125°C | - | - | - | 2V ~ 6V | - | - | - | 2 | - | - | 4 | 24mA, 24mA | NAND Gate | - | 8.5ns @ 5V, 50pF | - | - | 40 µA | - | - | ||
![]() CD4001BCN National Semiconductor | 2112 | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | 4 | 8.8 mA | 6 nA | - | - | - | 4 | - | - | - | - | - | Lead Free | ||
![]() 54LS27DM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |