- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Series | JESD-609 Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM54AC10S2A-RH National Semiconductor | 2281 |
| - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54F02DMQB National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | TIN LEAD | - | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | F/FAST | 2 | 5.08 mm | NOR GATE | 0.02 A | 7.5 ns | 38535Q/M;38534H;883B | 7.5 ns | NO | 13 mA | 19.43 mm | 7.62 mm | ||
![]() DM54LS86J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | R-CDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 2 | 5.08 mm | XOR GATE | 0.004 A | 23 ns | - | 23 ns | NO | 15 mA | 19.43 mm | 7.62 mm | ||
![]() MM54C08J/883C National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | AND GATE | - | - | MIL-STD-883 Class C | - | NO | - | - | - | ||
![]() MM54C00J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-CDIP-T14 | Not Qualified | 15 V | MILITARY | 3 V | TTL/H/L | 2 | 5.08 mm | NAND GATE | 0.00035999999999999997 A | 90 ns | - | 90 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() SCL4407-VF8 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74S20J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | NAND GATE | 0.02 A | 8 ns | - | - | NO | 18 mA | - | - | ||
![]() DS3630J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | BUFFER | - | - | - | - | NO | - | - | - | ||
![]() MM74C86J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | compliant | R-CDIP-T14 | Not Qualified | 15 V | INDUSTRIAL | 3 V | TTL/H/L | 2 | 5.08 mm | XOR GATE | 0.00035999999999999997 A | 185 ns | - | 185 ns | NO | - | 19.43 mm | 7.62 mm | ||
![]() CD4011B National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DS7812J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | LOGIC CIRCUIT | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | ||
![]() DM74F373PC National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74L02N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | NOR GATE | 0.0036 A | 60 ns | - | - | NO | 2.6 mA | - | - | ||
![]() DM54LS11W/883B National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | FLAT | - | 1.27 mm | compliant | R-XDFP-F14 | Not Qualified | - | MILITARY | - | - | - | - | AND GATE | 0.004 A | 20 ns | 38535Q/M;38534H;883B | - | NO | 6.6 mA | - | - | ||
![]() DM54132W/883C National Semiconductor Corporation | In Stock | - | Datasheet | YES | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | FLAT | - | 1.27 mm | compliant | R-XDFP-F14 | Not Qualified | - | MILITARY | - | - | - | - | NAND GATE | 0.016 A | 22 ns | MIL-STD-883 Class C | - | YES | 40 mA | - | - | ||
![]() DM54LS27J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | NOR GATE | 0.004 A | 15 ns | 38535Q/M;38534H;883B | - | NO | 6.8 mA | - | - | ||
![]() DM54LS10J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | NAND GATE | 0.004 A | 15 ns | 38535Q/M;38534H;883B | - | NO | 3.3 mA | - | - | ||
![]() DM5400J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | TIN LEAD | 8542.39.00.01 | DUAL | THROUGH-HOLE | 4 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | TTL/H/L | 2 | 5.08 mm | NAND GATE | 0.016 A | 22 ns | - | 15 ns | NO | 22 mA | 19.43 mm | 7.62 mm | ||
![]() DM74H52N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | AND-OR GATE | 0.02 A | 15 ns | - | - | NO | - | - | - | ||
![]() MM54C32J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | compliant | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | OR GATE | - | - | 38535Q/M;38534H;883B | - | NO | - | - | - |