- Series
- Mfr
- Package
- Product Status
- Number of Inputs
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Material | Number of Terminals | Gross Weight | Heatsink shape | Ihs Manufacturer | Load Capacitance (CL) | Material finishing | Maximum current | Mounting | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Plate thickness | Rohs Code | Supply Voltage-Nom (Vsup) | Type of heatsink | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | 2nd Connector Number of Positions Loaded | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74LS00MX National Semiconductor Corporation | 45 | - | Datasheet | YES | aluminium | 14 | 4.95 | grilled | NATIONAL SEMICONDUCTOR CORP | 15 pF | anodized | 19 A | for back plate | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | 5mm | - | 5 V | extruded | - | - | - | 8542.39.00.01 | DUAL | GULL WING | - | 4 | 1.27 mm | 23.5 (housing); 27.5 (total) mm | unknown | - | R-PDSO-G14 | Not Qualified | 5.25 V | COMMERCIAL | 4.75 V | LS | 2 | - | 1.75 mm | NAND GATE | - | - | - | 15 ns | - | 4.4 mA | universal | 32mm | 0.1m | 82mm | ||
![]() 54F02DMQB National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | CERAMIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | TIN LEAD | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | F/FAST | 2 | - | 5.08 mm | NOR GATE | 0.02 A | 7.5 ns | 38535Q/M;38534H;883B | 7.5 ns | NO | 13 mA | - | - | 19.43 mm | 7.62 mm | ||
![]() 74F04D National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4049UBCM National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 16 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | IOH = 0.72MA @ VOH = 4.6V; IOL = 3.2MA @ VOL = 0.4V; WITH EXTENDED INPUT VOLTAGE | - | DUAL | GULL WING | - | 6 | 1.27 mm | - | compliant | - | R-PDSO-G16 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 4000/14000/40000 | 1 | - | 1.75 mm | INVERTER | 0.0032 A | 120 ns | - | 65 ns | NO | - | - | - | 9.9 mm | 3.9 mm | ||
![]() NC7SZ02M5X National Semiconductor Corporation | 2965 | - | Datasheet | YES | - | 5 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | THERMALLY ENHANCED, PLASTIC, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 5 V | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | - | unknown | - | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | LVC/LCX/Z | 2 | - | 1.2 mm | NOR GATE | - | - | - | 4.5 ns | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() MM74HC04MX National Semiconductor Corporation | 55 | - | Datasheet | YES | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-14 | - | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 5 V | - | - | - | - | 8542.39.00.01 | DUAL | GULL WING | NOT SPECIFIED | 6 | 1.27 mm | - | unknown | NOT SPECIFIED | R-PDSO-G14 | Not Qualified | 6 V | INDUSTRIAL | 2 V | HC/UH | 1 | - | 1.75 mm | INVERTER | - | - | - | 24 ns | - | - | - | - | 8.65 mm | 3.9 mm | ||
![]() NC7SZ32M5X National Semiconductor Corporation | 911 | - | Datasheet | YES | - | 5 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | THERMALLY ENHANCED, PLASTIC, SOT-23, 5 PIN | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Transferred | - | - | 5 V | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | - | unknown | - | R-PDSO-G5 | Not Qualified | 5.5 V | INDUSTRIAL | 1.8 V | LVC/LCX/Z | 2 | - | 1.2 mm | OR GATE | - | - | - | 4.8 ns | - | - | - | - | 2.9 mm | 1.6 mm | ||
![]() MM54C08J/883C National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | AND GATE | - | - | MIL-STD-883 Class C | - | NO | - | - | - | - | - | ||
![]() DM54LS86J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | compliant | - | R-CDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | LS | 2 | - | 5.08 mm | XOR GATE | 0.004 A | 23 ns | - | 23 ns | NO | 15 mA | - | - | 19.43 mm | 7.62 mm | ||
![]() DS8812J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 70 °C | - | CERAMIC | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | LOGIC CIRCUIT | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS26J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | OPEN-COLLECTOR | - | NAND GATE | - | - | 38535Q/M;38534H;883B | - | NO | - | - | - | - | - | ||
![]() MM54C32J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | OR GATE | - | - | 38535Q/M;38534H;883B | - | NO | - | - | - | - | - | ||
![]() DM54132W/883C National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | DFP | DFP, FL14,.3 | FL14,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | FLAT | - | - | 1.27 mm | - | compliant | - | R-XDFP-F14 | Not Qualified | - | MILITARY | - | - | - | - | - | NAND GATE | 0.016 A | 22 ns | MIL-STD-883 Class C | - | YES | 40 mA | - | - | - | - | ||
![]() DM74H52N National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | compliant | - | R-PDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | AND-OR GATE | 0.02 A | 15 ns | - | - | NO | - | - | - | - | - | ||
![]() DM54LS27J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | NOR GATE | 0.004 A | 15 ns | 38535Q/M;38534H;883B | - | NO | 6.8 mA | - | - | - | - | ||
![]() DM5400J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | R-GDIP-T14 | Not Qualified | 5.5 V | MILITARY | 4.5 V | TTL/H/L | 2 | - | 5.08 mm | NAND GATE | 0.016 A | 22 ns | - | 15 ns | NO | 22 mA | - | - | 19.43 mm | 7.62 mm | ||
![]() DM54LS10J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | R-XDIP-T14 | Not Qualified | - | MILITARY | - | - | - | - | - | NAND GATE | 0.004 A | 15 ns | 38535Q/M;38534H;883B | - | NO | 3.3 mA | - | - | - | - | ||
![]() SCL4407-VF8 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74S20J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | - | 2.54 mm | - | unknown | - | R-XDIP-T14 | Not Qualified | - | COMMERCIAL | - | - | - | - | - | NAND GATE | 0.02 A | 8 ns | - | - | NO | 18 mA | - | - | - | - | ||
![]() MM54C00J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | - | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | - | - | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | e0 | TIN LEAD | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | - | unknown | - | R-CDIP-T14 | Not Qualified | 15 V | MILITARY | 3 V | TTL/H/L | 2 | - | 5.08 mm | NAND GATE | 0.00035999999999999997 A | 90 ns | - | 90 ns | NO | - | - | - | 19.43 mm | 7.62 mm |