- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Latch Mode | Logic Family | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Supply Voltage (Typ) | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Package Type | Part Life Cycle Code | Rad Hardened | RoHS | Rohs Code | Packaging | JESD-609 Code | Type | Terminal Finish | HTS Code | Technology | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Polarity | Temperature Grade | Number of Circuits | Output Current | Number of Bits | Number of Inputs | Logic IC Type | Number of Gates | Screening Level | Trigger Type | High Level Output Current | Low Level Output Current | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SN74AHC573PW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MM74HCT573WM National Semiconductor | In Stock | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 7.2 mA | 8 | - | - | 8 | - | - | - | - | No SVHC | Lead Free | ||
![]() SN74ALVCH162373GR National Semiconductor | In Stock | - | - | - | - | - | - | Transparent | ALVC | Surface Mount | 3.6(V) | 1.65(V) | 1.8/2.5/3.3(V) | -40C to 85C | Industrial | - | - | - | - | - | - | - | TSSOP | - | No | - | - | Tape and Reel | - | D-Type | - | - | CMOS | - | - | - | - | - | 48 | - | 16 | - | 3-State | Non-Inverting | - | - | - | 16 | 16 | - | - | - | - | -12(mA) | 12(mA) | - | - | ||
![]() MM74HCT573N National Semiconductor | In Stock | - | - | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | 7.2 mA | 8 | - | - | 8 | - | - | - | - | - | Lead Free | ||
![]() MM54C107J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | 14 | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP14,.3 | RECTANGULAR | IN-LINE | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | compliant | - | R-XDIP-T14 | - | Not Qualified | - | - | MILITARY | - | - | - | - | J-K FLIP-FLOP | - | 38535Q/M;38534H;883B | NEGATIVE EDGE | - | - | - | - |