- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- JESD-30 Code
- Logic IC Type
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Package Body Material
- Package Code
Attribute column
Manufacturer
National Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Load Capacitance (CL) | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Output Type | Circuit | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Ports | Number of Bits | Family | Output Characteristics | Current - Output High, Low | Seated Height-Max | Logic Type | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Independent Circuits | fmax-Min | Count Direction | Max Frequency@Nom-Sup | Delay Time - Propagation | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M38510/31602BFA National Semiconductor Corporation | In Stock | - | - | - | - | YES | - | 16 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | FLAT | 1 | 1.27 mm | unknown | R-GDFP-F16 | Not Qualified | - | - | 5.5 V | MILITARY | 4.5 V | - | 2 | LS | - | - | - | - | TRUE | R-S LATCH | 0.004 A | 42 ns | MIL-PRF-38535 Class B | NEGATIVE EDGE | 42 ns | 7 mA | - | - | - | - | - | - | - | ||
![]() MM54HC373J/883C National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | R-XDIP-T20 | Not Qualified | - | - | - | MILITARY | - | - | 8 | - | 3-STATE | - | - | - | - | D LATCH | 0.008 A | 10.5 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74VHCT74SJX National Semiconductor Corporation | In Stock | - | Datasheet | - | - | YES | - | 14 | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.3 | SOP14,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | INPUTS CAN BE DRIVEN BY 3V OR 5V COMPONENTS | 8542.39.00.01 | TR | - | DUAL | GULL WING | 2 | 1.27 mm | unknown | R-PDSO-G14 | Not Qualified | - | - | 5.5 V | INDUSTRIAL | 4.5 V | - | 1 | AHCT/VHCT | - | - | 2.108 mm | - | COMPLEMENTARY | D FLIP-FLOP | 0.008 A | - | - | POSITIVE EDGE | 10 ns | - | - | 65 MHz | - | 65000000 Hz | - | 10.11 mm | 5.3 mm | ||
![]() MM54C107J National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NATIONAL SEMICONDUCTOR CORP | 50 pF | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | TIN LEAD | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-GDIP-T14 | Not Qualified | - | - | 15 V | MILITARY | 3 V | - | 2 | CMOS | - | - | 5.08 mm | - | COMPLEMENTARY | J-K FLIP-FLOP | - | - | - | NEGATIVE EDGE | 300 ns | - | - | 2.5 MHz | - | 2500000 Hz | - | - | 7.62 mm | ||
![]() 54LS279 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS273J/883QS National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54S373J/883B National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 20 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC | DIP | DIP, DIP20,.3 | DIP20,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | R-XDIP-T20 | Not Qualified | - | - | 5.5 V | MILITARY | 4.5 V | 2 | 8 | S | 3-STATE | - | - | - | TRUE | BUS DRIVER | - | - | 38535Q/M;38534H;883B | HIGH LEVEL | - | - | - | - | UNIDIRECTIONAL | - | - | - | - | ||
![]() DM74LS107N National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NO | - | 14 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | - | - | PLASTIC/EPOXY | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 5 V | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 2 | 2.54 mm | unknown | R-PDIP-T14 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | J-K FLIP-FLOP | 0.008 A | - | - | MASTER-SLAVE | - | 8 mA | - | - | - | 30000000 Hz | - | - | - | ||
![]() 54ALS574 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M38510/05101BCB National Semiconductor Corporation | In Stock | - | - | - | - | NO | - | 14 | - | NATIONAL SEMICONDUCTOR CORP | - | - | 125 °C | -55 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 5 V | - | - | - | - | - | 8542.39.00.01 | - | - | DUAL | THROUGH-HOLE | 2 | - | unknown | R-GDIP-T14 | Not Qualified | - | - | 12.5 V | MILITARY | 4.5 V | - | 1 | 4000/14000/40000 | 3-STATE | - | - | - | COMPLEMENTARY | D FLIP-FLOP | - | - | MIL-M-38510 | POSITIVE EDGE | 825 ns | - | - | - | - | - | - | - | - | ||
![]() 74F74D National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4027B National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ALS990N National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74ABT16373ADGGR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74AHC573PWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HCT259MT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74LS259DC National Semiconductor | In Stock | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16-SBDIP | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | 0°C ~ 70°C | 74LS | - | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | - | - | - | Standard | 1:8 | - | - | - | - | - | - | - | 8mA, 400µA | - | D-Type, Addressable | - | - | - | - | - | - | - | - | 1 | - | - | - | 41ns | - | - | ||
![]() MM74HC563WM National Semiconductor | In Stock | - | - | - | - | - | - | - | 74HC563 | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | -40°C ~ 85°C | 74HC | - | - | - | - | - | 2V ~ 6V | - | - | - | - | - | - | - | Tri-State | 1:8 | - | - | - | - | - | - | - | 7.8mA, 7.8mA | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 1 | - | - | - | 23ns | - | - | ||
![]() JM38510/01501BFA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 54LS259LMQB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |