- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Base Product Number
- Type
- Voltage - Supply
- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
National Semiconductor Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Weight | Number of Terminals | Analog | Capacitors series | Case - inch | Case - mm | Execution | Gross Weight | Ihs Manufacturer | Indicator type | Kind of capacitor | LED working lifetime | Load Capacitance (CL) | Manufacturer | Manufacturer Part Number | Melting temperature | Moisture Sensitivity Levels | Mounting | Nominal voltage | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Protection class | Reflow Temperature-Max (s) | Relative humidity | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Type of capacitor | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Packing Method | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Dielectric | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Power Dissipation | Throw Configuration | Family | Number of Inputs | Output Characteristics | Seated Height-Max | Output Polarity | Logic IC Type | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Power Supply Current-Max (ICC) | Input Conditioning | Number of Data/Clock Inputs | Contacts | Diameter | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACT138SCX National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | ring | - | ≥40000 hours | 50 pF | - | - | - | - | - | 250 V | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | IP65 | - | 45...85 % | - | - | No | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | 3 ENABLE INPUTS | - | - | TR | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G16 | - | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | - | ACT | - | - | 1.75 mm | INVERTED | 3-LINE TO 8-LINE DECODER | 0.024 A | 11.5 ns | - | 11.5 ns | - | - | - | 3Pin+2Pin | - | 9.9 mm | 3.9 mm | - | ||
![]() MM74HC138M National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | 0.05 kg | 16 | POS40 | KGM | 1206 | 3216 | tube | 56.10 | NATIONAL SEMICONDUCTOR CORP | - | MLCC | - | 50 pF | - | - | 183...240 °C | - | SMD | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | PLASTIC, SO-16 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | - | - | - | No | 5 V | ceramic | coil | ±10% | e0 | - | - | Soft lead-tin solder Sn/Pb with flux | Tin/Lead (Sn/Pb) | 3 ENABLE INPUTS | - | 22nF | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | compliant | - | R-PDSO-G16 | - | Not Qualified | X7R | 6 V | INDUSTRIAL | 2 V | - | - | HC/UH | - | - | 1.75 mm | INVERTED | 3-LINE TO 8-LINE DECODER | - | - | - | 50 ns | - | - | - | - | 0.8 mm | 9.9 mm | 3.9 mm | - | ||
![]() 74F153 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74HC138M National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74LS257BM National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54S253J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 2 | 2.54 mm | unknown | - | R-GDIP-T16 | 1 | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | S | 4 | 3-STATE | 5.08 mm | TRUE | MULTIPLEXER | 0.02 A | 12 ns | - | 12 ns | 70 mA | - | - | - | - | - | 7.62 mm | - | ||
![]() 5962-8755401SFA National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 50 pF | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DFP | DFP, FL16,.3 | FL16,.3 | RECTANGULAR | FLATPACK | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | 3 ENABLE INPUTS | 8542.39.00.01 | - | - | - | DUAL | FLAT | - | 1 | 1.27 mm | unknown | - | R-GDFP-F16 | - | Not Qualified | - | 5.5 V | MILITARY | 4.5 V | - | - | ACT | - | - | 2.032 mm | INVERTED | 3-LINE TO 8-LINE DECODER | 0.024 A | 13.5 ns | MIL-PRF-38535 Class S | 12.5 ns | - | STANDARD | - | - | - | 9.6645 mm | 6.604 mm | - | ||
![]() DM74151AJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-XDIP-T16 | 1 | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | TTL/H/L | 8 | - | - | COMPLEMENTARY | MULTIPLEXER | 0.016 A | 38 ns | - | 24 ns | 48 mA | - | - | - | - | - | - | - | ||
![]() DM9601J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 14 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 15 pF | - | - | - | - | - | - | 70 °C | - | CERAMIC, GLASS-SEALED | DIP | DIP, DIP14,.3 | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | TIN LEAD | RETRIGGERABLE; MIN OUTPUT PULSE WIDTH = 65NS @ REXT = 5K OHM & CEXT = 0; MAX REXT = 25K OHM | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T14 | - | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | 96 | - | - | 5.08 mm | COMPLEMENTARY | MONOSTABLE MULTIVIBRATOR | - | - | - | 40 ns | 25 mA | - | 4 | - | - | 19.43 mm | 7.62 mm | - | ||
![]() DM74S138J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-XDIP-T16 | - | Not Qualified | - | 5.25 V | COMMERCIAL | 4.75 V | - | - | S | - | - | - | INVERTED | 3-LINE TO 8-LINE DECODER | 0.02 A | 12 ns | - | 15 ns | 74 mA | STANDARD | - | - | - | - | - | - | ||
![]() MM54HC151J/883C National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | - | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | - | - | - | 8 | - | - | - | MULTIPLEXER | - | - | MIL-STD-883 Class C | - | - | - | - | - | - | - | - | - | ||
![]() DM74ALS131M National Semiconductor Corporation | In Stock | - | Datasheet | YES | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 50 pF | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP16,.25 | SOP16,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | ADDRESS REGISTERS; 2 ENABLE INPUTS | 8542.39.00.01 | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G16 | - | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | ALS | - | - | 1.75 mm | INVERTED | 3-LINE TO 8-LINE DECODER | - | - | - | 20 ns | 11 mA | REGISTERED | - | - | - | 9.9 mm | 3.9 mm | - | ||
![]() DM54LS151J/883B National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | - | - | - | 8 | - | - | - | MULTIPLEXER | 0.004 A | 43 ns | 38535Q/M;38534H;883B | - | 10 mA | - | - | - | - | - | - | - | ||
![]() 54LS153 National Semiconductor Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM74S251J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | compliant | - | R-XDIP-T16 | - | Not Qualified | - | - | MILITARY | - | - | - | - | 8 | 3-STATE | - | - | MULTIPLEXER | 0.02 A | 19.5 ns | - | - | 85 mA | - | - | - | - | - | - | - | ||
![]() 74F258ADC National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | - | - | - | - | - | 70 °C | - | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 4 | 2.54 mm | compliant | - | R-XDIP-T16 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | 2 | 3-STATE | - | - | MULTIPLEXER | 0.024 A | 8.5 ns | - | - | 23 mA | - | - | - | - | - | - | - | ||
![]() 54AC138DM National Semiconductor Corporation | In Stock | - | - | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 50 pF | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | 3 ENABLE INPUTS | 8542.39.00.01 | - | TUBE | - | DUAL | THROUGH-HOLE | - | 1 | 2.54 mm | unknown | - | R-GDIP-T16 | - | Not Qualified | - | 6 V | MILITARY | 2 V | - | - | AC | - | - | 5.08 mm | INVERTED | 3-LINE TO 8-LINE DECODER | 0.024 A | 11.5 ns | - | 16 ns | - | STANDARD | - | - | - | 19.43 mm | 7.62 mm | - | ||
![]() MM54HC4543J National Semiconductor Corporation | In Stock | - | Datasheet | NO | - | - | 16 | - | - | - | - | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | 50 pF | - | - | - | - | - | - | 125 °C | -55 °C | CERAMIC, GLASS-SEALED | DIP | DIP, | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | No | 4.5 V | - | - | - | e0 | - | EAR99 | - | TIN LEAD | BLANKING INPUT; LED/LCD DISPLAY DRIVER | 8542.39.00.01 | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | unknown | - | R-GDIP-T16 | - | Not Qualified | - | 6 V | MILITARY | 2 V | - | - | HC/UH | - | - | - | CONFIGURABLE | SEVEN SEGMENT DECODER/DRIVER | - | - | - | 895 ns | - | LATCHED | - | - | - | - | - | - | ||
![]() NC7SZ66P5 National Semiconductor | In Stock | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 mW | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() DM74ALS157MX National Semiconductor | In Stock | - | - | YES | - | - | 16 | - | - | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | - | Rochester Electronics LLC | DM74ALS157MX | - | 1 | - | - | 70 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | NOT SPECIFIED | - | 5.7 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | MATTE TIN | - | - | - | - | TTL | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 16 | R-PDSO-G16 | 1 | COMMERCIAL | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | ALS | 2 | - | 1.75 mm | TRUE | MULTIPLEXER | - | - | - | 14 ns | - | - | - | - | - | 9.9 mm | 3.9 mm | - |