- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Base Product Number
- Type
- Voltage - Supply
- Ihs Manufacturer
- Logic IC Type
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
National Semiconductor Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Number of Pins | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Polarity | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Bits | Throw Configuration | Propagation Delay | Family | Logic Function | Number of Inputs | Output Characteristics | Supply Type | Seated Height-Max | Output Polarity | Logic IC Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DM74ALS258MX National Semiconductor | In Stock | - | - | - | YES | - | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | DM74ALS258MX | 1 | 70 °C | - | PLASTIC/EPOXY | SOP | 0.150 INCH, MS-012, SOIC-16 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | NOT SPECIFIED | 5.39 | - | Yes | 5 V | e3 | Yes | MATTE TIN | - | - | 8542.39.00.01 | TTL | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 16 | R-PDSO-G16 | 1 | Not Qualified | - | 5.5 V | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ALS | - | 2 | 3-STATE | - | 1.75 mm | INVERTED | MULTIPLEXER | - | 8 ns | - | - | - | - | 9.9 mm | 3.9 mm | - | ||
![]() 74AC151SC National Semiconductor | In Stock | - | - | - | YES | 16 | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | 74AC151SC | - | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOIC-16 | RECTANGULAR | SMALL OUTLINE | Contact Manufacturer | SOIC | - | 5.65 | - | - | 3.3 V | - | Yes | - | - | - | 8542.39.00.01 | CMOS | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | 16 | R-PDSO-G16 | 1 | - | - | 6 V | INDUSTRIAL | 2 V | - | - | - | - | - | - | AC | - | 8 | - | - | 1.753 mm | COMPLEMENTARY | MULTIPLEXER | - | 16 ns | - | - | - | - | 9.902 mm | 3.899 mm | Lead Free | ||
![]() 74ACT253PC National Semiconductor | In Stock | - | - | - | NO | - | 16 | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | 74ACT253PC | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, MS-001, DIP-16 | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | NOT SPECIFIED | 5.19 | - | Yes | 5 V | - | Yes | - | - | - | 8542.39.00.01 | CMOS | DUAL | THROUGH-HOLE | NOT SPECIFIED | 2 | 2.54 mm | unknown | 16 | R-PDIP-T16 | 1 | Not Qualified | - | 5.5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | - | ACT | - | 4 | 3-STATE | - | 5.08 mm | TRUE | MULTIPLEXER | - | 12.5 ns | - | - | - | - | 19.305 mm | 7.62 mm | - | ||
![]() 74AC157SC National Semiconductor | In Stock | - | - | Surface Mount | YES | 16 | 16 | ROCHESTER ELECTRONICS INC | Rochester Electronics LLC | 74AC157SC | 1 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | SOIC | NOT SPECIFIED | 5.65 | Compliant | Yes | 3.3 V | e3 | Yes | MATTE TIN | 85 °C | -40 °C | - | CMOS | DUAL | GULL WING | 260 | 4 | 1.27 mm | unknown | 16 | R-PDSO-G16 | 4 | COMMERCIAL | Non-Inverting | 6 V | INDUSTRIAL | 2 V | 4 | 6 V | 2 V | 4 | DPST | 6.5 ns | AC | Multiplexer, Mux | 8 | - | Single | 1.75 mm | TRUE | MULTIPLEXER | 24 mA | 12 ns | 24 mA | 2 | 1 | 2 | 9.9 mm | 3.9 mm | Lead Free |