- Series
- Mfr
- Package
- Product Status
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- HTS Code
- JESD-30 Code
- Number of Terminals
- Operating Temperature-Max
Attribute column
Manufacturer
National Semiconductor Logic - Specialty Logic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Supply Voltage-Nom (Vsup) | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Bits | Family | Output Characteristics | Seated Height-Max | Logic IC Type | Propagation Delay (tpd) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74C923N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 20 | NATIONAL SEMICONDUCTOR CORP | 50 pF | 85 °C | -40 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-20 | DIP20,.3 | RECTANGULAR | IN-LINE | Transferred | No | 5 V | e0 | Tin/Lead (Sn/Pb) | 20 KEY ENCODER | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | compliant | R-PDIP-T20 | Not Qualified | 15 V | INDUSTRIAL | 3 V | 9 | CMOS | 3-STATE | 5.08 mm | ENCODER | 150 ns | 26.075 mm | 7.62 mm | ||
![]() MM74PC08JI National Semiconductor Corporation | In Stock | - | Datasheet | - | - | NATIONAL SEMICONDUCTOR CORP | - | - | - | - | - | , | - | - | - | Obsolete | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM54LS83AJ National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | - | 125 °C | -55 °C | CERAMIC | DIP | DIP, DIP16,.3 | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 5 V | e0 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | DUAL | THROUGH-HOLE | - | 2.54 mm | unknown | R-XDIP-T16 | Not Qualified | - | MILITARY | - | - | - | - | - | ADDER/SUBTRACTOR | - | - | - |