- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Configuration
- Digits or Characters
- Display Type
- Interface
Attribute column
Manufacturer
National Semiconductor PMIC - Display Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | JESD-609 Code | Pbfree Code | Part Status | Terminal Finish | Additional Feature | HTS Code | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Configuration | Interface | Number of Bits | Current - Supply | Family | Seated Height-Max | Logic IC Type | Display Type | Trigger Type | fmax-Min | Count Direction | Load/Preset Input | Mode of Operation | Digits or Characters | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2469TA/NOPB National Semiconductor | In Stock | - | - | Through Hole | TO-220-9 Formed Leads | - | TO-220-9 | - | - | - | - | - | National Semiconductor | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -20°C ~ 100°C | - | - | - | - | - | - | - | - | 60V ~ 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mA | - | - | - | CRT | - | - | - | - | - | - | - | - | ||
![]() LM2468TA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2463TA National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC4511M National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD74HC4511M96 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SN74LS247D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LMC6009MTX National Semiconductor | In Stock | - | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48-TSSOP | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -20°C ~ 75°C | - | - | - | - | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5 mA | - | - | - | LCD | - | - | - | - | - | - | - | - | ||
![]() MM145453V National Semiconductor | In Stock | - | - | Surface Mount | 44-LCC (J-Lead) | - | 44-PLCC (16.585x16.585) | - | MM145453 | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C | * | - | - | Active | - | - | - | - | 3V ~ 10V | - | - | - | - | - | - | - | - | - | - | - | - | 7 Segment + DP, Alphanumeric and Bar Graph | Serial | - | 40 µA | - | - | - | LCD | - | - | - | - | - | 4.5 Digits | - | - | ||
![]() LM2419T National Semiconductor | In Stock | - | - | Through Hole | TO-220-11 Formed Leads | - | TO-220-11 | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -20°C ~ 90°C | - | - | - | - | - | - | - | - | 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 mA | - | - | - | CRT | - | - | - | - | - | - | - | - | ||
![]() MM74C928N National Semiconductor | In Stock | - | - | - | - | NO | - | 18 | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | MM74C928N | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, | RECTANGULAR | IN-LINE | Contact Manufacturer | DIP | - | NOT SPECIFIED | 5.62 | - | No | - | - | e0 | No | - | TIN LEAD | 3 AND HALF DIGIT COUNTER; TCO OUTPUT; MULTIPLEXED 7 SEGMENT DISPLAY DRIVERS | 8542.39.00.01 | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | 2.54 mm | unknown | 18 | R-PDIP-T18 | Not Qualified | 6 V | INDUSTRIAL | 3 V | - | - | 16 | - | CMOS | 5.08 mm | DISPLAY DRIVER COUNTER | - | NEGATIVE EDGE | 4 MHz | UP | YES | ASYNCHRONOUS | - | 21.78 mm | 7.62 mm | ||
![]() DLPC3478CZEZ National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD4511BE National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2412ATA National Semiconductor | In Stock | - | - | Through Hole | TO-220-11 Formed Leads | - | TO-220-11 | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | -20°C ~ 100°C | - | - | - | - | - | - | - | - | 60V ~ 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 mA | - | - | - | CRT | - | - | - | - | - | - | - | - | ||
![]() LM2426TE National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DLPC3432CZVB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS65132B0YFFR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2415T National Semiconductor | In Stock | - | - | Through Hole | TO-220-11 Formed Leads | - | TO-220-11 | - | - | - | - | - | National Semiconductor | - | - | Tube | - | - | - | - | - | - | - | Obsolete | - | - | - | - | -20°C ~ 100°C | - | - | - | - | - | - | - | - | 60V ~ 85V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13 mA | - | - | - | CRT | - | - | - | - | - | - | - | - | ||
![]() DM7446AN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM2426TA National Semiconductor | In Stock | - | - | Through Hole | TO-220-11 Formed Leads | - | TO-220-11 | - | - | - | - | - | National Semiconductor | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | 150°C | - | - | - | - | - | - | - | - | 130V ~ 180V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 mA | - | - | - | CRT | - | - | - | - | - | - | - | - | ||
![]() CD4543BMT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |