- Number of Drivers
- Mfr
- Package
- Product Status
- Series
- Driver Configuration
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Channel Type
- Current - Peak Output (Source, Sink)
Attribute column
Manufacturer
National Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Driver Type | For Use With | Input Logic Level | Logic voltage-VIL, VIH | Mfr | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Output Current | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Connector Type | Voltage - Supply | Pin Count | Number of Poles | Input Type | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | Rated Voltage | High Side Voltage - Max (Bootstrap) | Rated Current (Power) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM2724AM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5112MY National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-PowerPad | LM5112 | Low-Side | - | - | - | 0.8V, 2.3V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | - | 3.5V ~ 14V | - | - | Inverting, Non-Inverting | - | 14ns, 12ns | Single | 1 | N-Channel MOSFET | 3A, 7A | - | - | - | ||
![]() LM5109AMAX /NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | - | - | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | - | 8V ~ 14V | - | - | Non-Inverting | - | 15ns, 15ns | Independent | 2 | N-Channel MOSFET | 1A, 1A | - | 108 V | - | ||
![]() LM5111-2MY/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Inverting | Low Side | - | TTL | - | - | Surface Mount | 14 V | 3.5 V | -40C to 125C | Automotive | - | MSOP EP | 5000 | - | No | - | Tape and Reel | - | - | - | 8 | - | - | 25 ns | - | - | 2 | - | - | - | - | - | ||
![]() LM51102SDNOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Terminal Blocks with Wire | - | - | 17 | - | - | - | - | - | - | - | 300V | - | 13.5A | ||
![]() LM5109BMAX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | - | Weidmuller RockStar Series Size 8 HDC Inserts | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | - | 8V ~ 14V | - | - | Non-Inverting | - | 15ns, 15ns | Independent | 2 | N-Channel MOSFET | 1A, 1A | - | 108 V | - | ||
![]() TPS28225DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27611DRVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27324DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5111-2M/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Inverting | Low Side | - | TTL | - | - | Surface Mount | 14 V | 3.5 V | -40C to 125C | Automotive | - | SOIC N | 5000 | - | No | - | Rail/Tube | - | - | - | 8 | - | - | 25 ns | - | - | 2 | - | - | - | - | - | ||
![]() LM5114BMF/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5110-1SDX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | - | Low-Side | - | - | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | - | 3.5V ~ 14V | - | - | Non-Inverting | - | 14ns, 12ns | Independent | 2 | IGBT, N-Channel MOSFET | 3A, 5A | - | - | - | ||
![]() UCC27424MDGNREP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27424P National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2830PWP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27323DGN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UC1705J883B National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27518AQDBVRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2819DBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27524AD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40C to 140C | - | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |