- Number of Drivers
- Mfr
- Package
- Product Status
- Series
- Driver Configuration
- Mounting Type
- Operating Temperature
- Package / Case
- Supplier Device Package
- Channel Type
- Current - Peak Output (Source, Sink)
Attribute column
Manufacturer
National Semiconductor PMIC - Gate Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Driver Configuration | Driver Type | Input Logic Level | Logic voltage-VIL, VIH | Mfr | Mounting | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Peak Output Current | Product Status | Rad Hardened | Operating Temperature | Packaging | Series | Voltage - Supply | Pin Count | Input Type | Rise Time | Rise / Fall Time (Typ) | Channel Type | Number of Drivers | Gate Type | Current - Peak Output (Source, Sink) | High Side Voltage - Max (Bootstrap) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM5110-3M/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | Low Side | TTL | - | - | Surface Mount | 14 V | 3.5 V | -40C to 125C | Automotive | - | SOIC N | 5000 | - | No | - | Rail/Tube | - | - | 8 | - | 25 ns | - | - | 2 | - | - | - | ||
![]() SM72482MAE-4 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27223PWP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27200DRMR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCC27425DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2816DBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5102SD National Semiconductor | In Stock | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | LM5102 | Half-Bridge | - | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 9V ~ 14V | - | Non-Inverting | - | 600ns, 600ns | Independent | 2 | N-Channel MOSFET | 1.6A, 1.6A | 118 V | ||
![]() UCC37323D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0C to 70C | - | - | - | - | - | - | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5111-1M National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM5111 | Low-Side | - | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 3.5V ~ 14V | - | Non-Inverting | - | 14ns, 12ns | Independent | 2 | N-Channel MOSFET | 3A, 5A | - | ||
![]() LM5101AM National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM5101 | Half-Bridge | - | - | 2.3V, - | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 9V ~ 14V | - | Non-Inverting | - | 430ns, 260ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 118 V | ||
![]() LM5101AMR/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-PowerSOIC (0.154, 3.90mm Width) | 8-SO PowerPad | LM5101 | Half-Bridge | - | - | 2.3V, - | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 9V ~ 14V | - | Non-Inverting | - | 430ns, 260ns | Synchronous | 2 | N-Channel MOSFET | 3A, 3A | 118 V | ||
![]() LM5109ASD National Semiconductor | In Stock | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-WSON (4x4) | - | Half-Bridge | - | - | 0.8V, 2.2 V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 8V ~ 14V | - | Non-Inverting | - | 15ns, 15ns | Independent | 2 | N-Channel MOSFET | 1A, 1A | 108 V | ||
![]() LM5101ASD/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-WDFN Exposed Pad | 10-WSON (4x4) | - | Half-Bridge | - | - | 2.3V, - | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 9V ~ 14V | - | Non-Inverting | - | 430ns, 260ns | Independent | 2 | N-Channel MOSFET | 3A, 3A | 118 V | ||
![]() LM5109MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | - | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 8V ~ 14V | - | Non-Inverting | - | 15ns, 15ns | Independent | 2 | N-Channel MOSFET | 1A, 1A | 118 V | ||
![]() LM2726M National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Half-Bridge | - | - | 0.25V, 2.4V | National Semiconductor | - | - | - | - | - | Tube | - | - | Obsolete | - | 0°C ~ 125°C (TJ) | - | - | 4V ~ 7V | - | Non-Inverting | - | 17ns, 12ns | Synchronous | 2 | N-Channel MOSFET | 3A, 3.2A | 42 V | ||
![]() SM72482MAX-4/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() LM5111-3MY National Semiconductor | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | 8-MSOP-PowerPad | - | Low-Side | - | - | 0.8V, 2.2 V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 3.5V ~ 14V | - | Inverting, Non-Inverting | - | 14ns, 12ns | Independent | 2 | N-Channel MOSFET | 3A, 5A | - | ||
![]() LM5106MMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | - | Half-Bridge | - | - | 0.8V, 2.2V | National Semiconductor | - | - | - | - | - | Bulk | - | - | Active | - | -40°C ~ 125°C (TJ) | - | - | 8V ~ 14V | - | Non-Inverting | - | 15ns, 10ns | Synchronous | 2 | N-Channel MOSFET | 1.2A, 1.8A | 118 V |