- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Mounting Type
- Number of Outputs
- Package / Case
- Applications
- Supplier Device Package
- Current - Output / Channel
- Dimming
Attribute column
Manufacturer
National Semiconductor PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface IC Type | Number of Segments | Multiplexed Display Capability | Data Input Mode | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3528TME National Semiconductor | In Stock | - | - | YES | 12 | 85°C | -40°C | e1 | 1 (Unlimited) | 12 | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.39.00.01 | BOTTOM | BALL | 260 | 1 | 3.6V | 0.4mm | NOT SPECIFIED | Not Qualified | 5.5V | 3/5V | INDUSTRIAL | 2.5V | LED DISPLAY DRIVER | 12 | NO | SERIAL | 0.6mm | 1.615mm | 1.215mm | RoHS Compliant |