- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Mounting Type
- Number of Outputs
- Package / Case
- Applications
- Supplier Device Package
- Current - Output / Channel
- Dimming
Attribute column
Manufacturer
National Semiconductor PMIC - LED Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Type | Applications | Frequency | Number of Outputs | Voltage - Output | Topology | Current - Output / Channel | Internal Switch(s) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3535TMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 20-WFBGA, DSBGA | 20-DSBGA | - | National Semiconductor | Bulk | Active | -30°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | 1.33MHz | 8 | 2V ~ 4V | Switched Capacitor (Charge Pump) | 25mA | Yes | PWM | 5.5V | 2.7V | ||
![]() LM3502SQ-25/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | National Semiconductor | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3503SQ-44 National Semiconductor | In Stock | - | - | Surface Mount | 16-WFQFN Exposed Pad | 16-WQFN (4x4) | LM3503 | National Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | 1MHz | 2 | 44V | Step-Up (Boost) | 750mA (Switch) | Yes | Analog, PWM | 5.5V | 2.5V | ||
![]() LM3532TMX-40A/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-WFBGA, DSBGA | 16-DSBGA (2.5x2.12) | - | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | DC DC Regulator | Backlight | 500kHz | 3 | 40V | Step-Up (Boost) | 30mA | Yes | PWM | 5.5V | 2.7V | ||
![]() LM3549SQE/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x4) | - | National Semiconductor | Bulk | Active | -30°C ~ 85°C (TA) | - | DC DC Regulator | - | 2.4MHz | 3 | 4.6V | Step-Down (Buck), Step-Up (Boost) | 705mA | Yes | I²C | 5.5V | 2.7V | ||
![]() LM3464MHX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | 28-HTSSOP | - | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | DC DC Controller | Lighting | - | 4 | - | - | - | No | Analog, PWM | 80V | 12V | ||
![]() LM3404HVMAX National Semiconductor | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | LM3404 | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | DC DC Regulator | Automotive, Lighting | 1MHz | 1 | 73V | Step-Down (Buck) | 1A | Yes | PWM | 75V | 6V | ||
![]() LM3502ITL-16/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 10-WFBGA, DSBGA | 10-TµSMD (1.9x2.07) | LM3502 | National Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | 1MHz | 2 | 16V | Step-Up (Boost) | 400mA (Switch) | Yes | PWM | 5.5V | 2.5V | ||
![]() LM8502TMX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 30-WFBGA, DSBGA | 30-DSBGA | - | National Semiconductor | Bulk | Active | -30°C ~ 85°C (TA) | - | DC DC Regulator | Backlight, Camera Flash | 2MHz | 12 | - | Step-Up (Boost) | 2.3A (Switch) | Yes | - | 5.5V | 2.7V | ||
![]() LM3424QMH/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | 20-HTSSOP | LM3424 | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | Automotive, AEC-Q100 | DC DC Controller | - | 2MHz | 1 | - | Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) | - | No | Analog, PWM | 75V | 4.5V | ||
![]() LM3405AXMKX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | TSOT-23-6 | - | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | DC DC Regulator | Lighting | 1.6MHz | 1 | - | Step-Down (Buck) | 1A | Yes | PWM | 22V | 3V | ||
![]() LP39542RL/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 36-WFBGA, DSBGA | 36-DSBGA (3.5x3.24) | LP39542 | National Semiconductor | Bulk | Active | -30°C ~ 85°C (TA) | - | DC DC Regulator | Backlight, Camera Flash | 2MHz | 13 | 4V ~ 5.3V | Step-Up (Boost) | 900mA (Switch) | Yes | PWM | 5.5V | 3V | ||
![]() LM2704MFX-ADJ/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | National Semiconductor | Bulk | Obsolete | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | - | 1 | 20V | Step-Up (Boost) | 550mA (Switch) | Yes | - | 7V | 2.2V | ||
![]() LM2759SDX/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 12-WFDFN Exposed Pad | 12-WSON (3x3) | - | National Semiconductor | Bulk | Active | -30°C ~ 85°C (TA) | - | DC DC Regulator | Camera Flash | 1MHz | 1 | 2V ~ 4V | Switched Capacitor (Charge Pump) | 1A (Flash) | Yes | I²C | 5.5V | 2.7V | ||
![]() LM3432MH/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | 28-HTSSOP | - | National Semiconductor | Bulk | Obsolete | -40°C ~ 125°C (TJ) | - | DC DC Regulator | Backlight | - | 6 | 80V | Step-Up (Boost) | 40mA | Yes | Analog, PWM | 40V | 6V | ||
![]() LM3448MA/NOPB National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | National Semiconductor | Tube | Obsolete | -40°C ~ 125°C (TJ) | - | AC DC Offline Switcher | Lighting | - | 1 | - | Flyback, Step-Down (Buck), Step-Up (Boost) | - | Yes | Triac | 12V | 8V | ||
![]() LP3936SLX National Semiconductor | In Stock | - | - | Surface Mount | 32-WFLGA | 32-TLGA (4.5x5.5) | LP3936 | National Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Backlight, Camera Flash | 1MHz | 9 | 5.3V | Step-Up (Boost) | 25mA, 120mA (Flash) | Yes | PWM | 6V | 3V | ||
![]() LM2753SD National Semiconductor | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-WSON (3x3) | - | National Semiconductor | Bulk | Active | -40°C ~ 85°C (TA) | - | DC DC Regulator | Camera Flash | 725kHz | 1 | 4.75V ~ 5.25V | Switched Capacitor (Charge Pump) | 400mA (Flash) | Yes | PWM | 5.5V | 3V | ||
![]() LM2703MF-ADJ National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | National Semiconductor | Bulk | Active | -40°C ~ 125°C (TJ) | - | DC DC Regulator | Backlight | - | 1 | 21V | Step-Up (Boost) | 350mA (Switch) | Yes | - | 7V | 2.2V | ||
![]() LM2794TLX National Semiconductor | In Stock | - | - | Surface Mount | 14-WFBGA | 14-µSMD (2.1x2.4) | LM2794 | National Semiconductor | Bulk | Active | -30°C ~ 85°C (TA) | - | DC DC Regulator | Backlight | 515kHz | 4 | 3.8V | Switched Capacitor (Charge Pump) | 20mA | Yes | Analog, PWM | 5.5V | 2.7V |