- Mfr
- Package
- Product Status
- Series
- Pin Count
- Input Voltage Range
- Mounting
- Number of Switches
- Operating Temp Range
- Operating Temperature
- Operating Temperature Classification
- Package / Case
Attribute column
Manufacturer
National Semiconductor PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Supply Voltage-Nom (Vsup) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Frequency | Frequency Stability | Number of Outputs | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Interface | Current - Output (Max) | Load Capacitance | Speed | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Frequency Tolerance | Input Type | Switch Type | Organization | Ratio - Input:Output | Memory Density | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Temperature | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM3544MX-L National Semiconductor | In Stock | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | LM3544 | - | - | National Semiconductor | Bulk | Active | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | 4 | N-Channel | - | - | On/Off | 500mA | - | - | High Side | - | Not Required | - | Non-Inverting | USB Switch | - | 1:2 | - | 2.7V ~ 5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Status Flag | - | - | - | ||
![]() TPS22916CNYFPT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22922YFPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22925BNYPHT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22922YZPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3526M-L National Semiconductor | In Stock | - | - | - | - | - | - | Barksdale Control Products | LSSMF03GA150.00LT | National Semiconductor | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3525M-L National Semiconductor | In Stock | - | - | - | - | - | - | - | - | National Semiconductor | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2056AD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2034DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22949YZPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS7H2201HKR/EM National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22913BYZVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2010AD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22916CNYFPR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2065D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3525MXH National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1.8V / 1.2V | - | - | - | - | - | - | Low Power DDR2 SDRAM | - | - | - | - | - | - | - | - | - | - | - | - | 400 / 533 MHz | - | - | - | - | - | - | 32Mbit x 32 | - | 1Gb | - | - | - | - | -25ºC~85ºC, -40ºC~85ºC/ Automotive | - | - | ||
![]() DS3650N National Semiconductor | In Stock | - | - | Surface Mount | 4-SMD, No Lead | 16-PDIP | - | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | -20°C ~ 70°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | MHz Crystal | - | - | - | 27 MHz | ±50ppm | 4 | - | 80 Ohms | - | - | - | 18pF | - | Low Side | Fundamental | - | ±25ppm | Differential | - | - | - | - | 4.75V ~ 5.25V | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() TPS2020D National Semiconductor | In Stock | - | - | - | 1210 (3225 Metric) | 1210 | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | ±200ppm/°C | - | 4.02 kOhms | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | 0.028 (0.70mm) | - | ||
![]() TPS22915BYFPT National Semiconductor | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | RN73R2B | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | 2 | ±5ppm/°C | - | 898 Ohms | Thin Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | 0.028 (0.70mm) | AEC-Q200 | ||
![]() TPS2046BDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |