- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Mounting Type
- Package / Case
- Supplier Device Package
- Number of Voltages Monitored
- Output
- Reset
Attribute column
Manufacturer
National Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Battery Backup Switching | Chip Enable Signals | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Family Name | Manual Reset | Mfr | Monitored Supervisor Voltage | Monitored Voltage 1 (Typ) | Mounting | Number of Elements | Number of Voltage Supervisors | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Package | Package Type | Power Fail Detection | Power Supply Requirement | Product Status | Programmable | Rad Hardened | Reset Active Time | Reset Threshold Voltage (Max) | Reset Threshold Voltage (Min) | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Threshold Voltage 1 (max) | Voltage Supervisor Type | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Output | Pin Count | Output Type | Power Dissipation | Reset | Response Time | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TL7759CPWR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL7705BCD National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL7705ACDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC7733QPW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS3779CQDBVRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS3847085DBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3880MF-1AF/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM8364BALMF20/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Yes | No | - | - | - | - | No | - | - | 2(V) | Surface Mount | 1 | - | 6(V) | 1(V) | -40C to 85C | Industrial | - | SOT-23 | Yes | - | - | - | No | - | 2.05(V) | 1.95(V) | - | - | - | - | - | No | - | Tape and Reel | - | - | - | 5 | - | - | - | - | - | - | - | - | ||
![]() LMS33460MG/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Yes | No | Not Required V | Not Required V | Not Required V | - | No | - | 3(V) | 0.8 TO 7(V) | Surface Mount | 1 | 1 | 7(V) | 0.8(V) | -40C to 85C | Industrial | - | SC-70 | Yes | Single | - | No | No | 0.2 | 3.15(V) | 2.85(V) | 7 V | 0.8 V | 3/5 V | - | Voltage Detector | No | - | Tape and Reel | - | - | - | 5 | Open Drain | - | - | 70000 ns | - | - | - | 0.2(mA) | ||
![]() TPS3307-25DGNR National Semiconductor | In Stock | - | - | - | - | - | - | No | No | - | - | - | TPS3307-25 | Yes | - | - | 2.5/3.3(V) | Surface Mount | 3 | - | 6(V) | 2(V) | -40C to 85C | Industrial | - | HVSSOP EP | No | - | - | - | No | 280 | Adj(V) | Adj(V) | - | - | - | Adj(V) | - | No | - | Tape and Reel | - | - | - | 8 | - | 2.14(W) | - | - | - | - | - | 0.04(mA) | ||
![]() LP3470M5-3.08/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | No | No | - | - | - | - | No | - | 3.08(V) | 0.5 TO 5.5(V) | Surface Mount | 1 | 1 | 5.5(V) | 0.5(V) | -20C to 85C | Commercial | - | SOT-23 | No | - | - | No | No | 2(TYP) | 3.1108(V) | 3.0492(V) | - | - | - | - | Voltage Monitor | No | - | Tape and Reel | - | - | - | 5 | - | 0.3(W) | - | - | - | - | - | - | ||
![]() LM3704YCMM-232 National Semiconductor | In Stock | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-VSSOP | LM3704 | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | - | - | - | Active Low | - | 2.32V | 1 | 200ms Typical | - | ||
![]() LM3705XCBP308 National Semiconductor | In Stock | - | - | Surface Mount | 9-VFBGA | 9-DSBGA | LM3705 | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TJ) | - | - | Simple Reset/Power-On Reset | Push-Pull, Totem Pole | - | - | - | Active High | - | 3.08V | 1 | 140ms Minimum | - | ||
![]() LP3470IM5-2.83/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | LP3470 | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TJ) | - | - | Simple Reset/Power-On Reset | Open Drain or Open Collector | - | - | - | Active Low | - | 2.83V | 1 | 1ms Minimum | - | ||
![]() TPS3808G01DRVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS3307-33MDGNREP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS3306-33QDRG4Q1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS3306-33D National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL7770-5IDW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TL7702BIP National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |