- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Mounting Type
- Package / Case
- Supplier Device Package
- Number of Voltages Monitored
- Output
- Reset
Attribute column
Manufacturer
National Semiconductor PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Base Product Number | Battery Backup Switching | Chip Enable Signals | Contact Finish Mating | Contact Materials | Family Name | Manual Reset | Mfr | Monitored Voltage 1 (Typ) | Mounting | Number of Elements | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Operating Temperature Classification | Output Driver | Package | Package Type | Power Fail Detection | Primary Material | Product Status | Rad Hardened | Reset Active Time | Reset Threshold Voltage (Max) | Reset Threshold Voltage (Min) | Threshold Voltage 1 (max) | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Output | Shell Finish | Pin Count | Shell Size - Insert | Power Dissipation | Shell Size, MIL | Cable Opening | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Features | Supply Current | Contact Finish Thickness - Mating | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3850G12QDRCRQ1 National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM809M3-4.63/NOPB National Semiconductor | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | CA310 | No | No | Silver | - | LM809 | No | ITT Cannon, LLC | 3/3.3/5(V) | Surface Mount | 1 | 5.5(V) | 1(V) | -40C to 105C | Industrial | - | Bulk | SOT-23 | No | Metal | Active | No | 840 | 4.7(V) | 4.56(V) | 4.7(V) | 50V | No | -55°C ~ 125°C | Tape and Reel | MIL-DTL-5015, CA-B | Crimp | Receptacle, Male Pins | - | 2 | Olive Drab | - | Reverse Bayonet Lock | 22A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | Olive Drab Cadmium | 3 | 10SL-4 | 0.32(W) | - | - | - | - | - | - | - | 0.018(mA) | - | - | ||
![]() TPS3305-18DGNR National Semiconductor | In Stock | - | - | Panel Mount | - | Flange | Aluminum Alloy | - | - | - | CIR03 | - | - | Silver | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | 500VAC, 700VDC | - | -55°C ~ 125°C | - | CIR | Solder Cup | Receptacle, Female Sockets | - | 17 | Olive Drab | - | Bayonet Lock | 13A | N (Normal) | - | - | - | Olive Drab Cadmium | - | 20-29 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LP3470IM5-2.63 National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | LP3470 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TJ) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.63V | 1 | 1ms Minimum | - | - | - | - | ||
![]() LM809M3-2.63/NOPB National Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | No | No | - | - | LM809 | No | - | 3/3.3/5(V) | Surface Mount | 1 | 5.5(V) | 1(V) | -40C to 105C | Industrial | - | - | SOT-23 | No | - | - | No | 840 | 2.66(V) | 2.59(V) | 2.66(V) | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 0.32(W) | - | - | - | - | - | - | - | 0.015(mA) | - | - | ||
![]() TPS3823-30DBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | Surface Mount | - | 5.5(V) | 1.1(V) | -40C to 85C | - | - | - | SOT-23 | - | - | - | No | - | - | - | 2.69(V) | - | Yes | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 0.437(W) | - | - | - | - | - | - | - | 0.025(mA) | - | - | ||
![]() TPS3824-50DBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | TPS3824 | No | - | 0 to 5.8(V) | Surface Mount | 1 | 5.5(V) | 1.1(V) | -40C to 85C | INDUSTRIALC | - | - | SOT-23 | No | - | - | No | - | 4.64(V) | 4.46(V) | 4.64(V) | - | Yes | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 0.437(W) | - | - | - | - | - | - | - | 0.025(mA) | - | - | ||
![]() LM3724IM5-2.32/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | LM3724 | Yes | - | 2.5/3.3/5(V) | Surface Mount | 1 | 5.5(V) | 1(V) | -40C to 85C | Industrial | - | - | SOT-23 | No | - | - | No | 190(TYP) | 2.37(V) | 2.27(V) | 2.37 V | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | 0.32(W) | - | - | - | - | - | - | - | 0.01(mA) | - | - | ||
![]() TPS3851G18EQDRBRQ1 National Semiconductor | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Zinc Alloy | - | Polyamide (PA), Nylon, Glass Filled | - | M12T-04PFFS | - | - | Gold | Copper Alloy | - | - | Amphenol LTW | - | - | - | - | - | - | - | - | Bulk | - | - | Metal | Active | - | - | - | - | - | 60VDC | - | -40°C ~ 85°C | - | M | Wire Leads | Receptacle, Female Sockets | - | 4 | Silver | - | Threaded | 12A | T | Shielded | IP68 - Dust Tight, Waterproof | - | Nickel | - | M12-4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3724EM5-2.32 National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | LM3724 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.32V | 1 | 100ms Minimum | - | - | - | - | ||
![]() TPS3780ADBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | No | - | ADJ/ADJ(V) | Surface Mount | 2 | 6.5(V) | 1.5(V) | -40C to 125C | Automotive | - | - | SOT-23 | No | - | - | No | - | ADJ/ADJ(V) | ADJ/ADJ(V) | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | 0.0065(mA) | - | - | ||
![]() LM3722IM5X-4.63/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | LM3722 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | - | ||
![]() LP3470IM5-2.93 National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | LP3470 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.93V | 1 | 1ms Minimum | - | - | - | - | ||
![]() LM810M3-2.63/NOPB National Semiconductor | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | - | LM810 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active High | 2.63V | 1 | 140ms Minimum | - | - | - | - | ||
![]() LP3470M5-2.83 National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | LP3470 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 85°C (TJ) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 2.83V | 1 | 1ms Minimum | - | - | - | - | ||
![]() SM72240MFE-4.63/NOPB National Semiconductor | In Stock | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | SM72240 | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | SolarMagic™ | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | - | ||
![]() TLV810SDBZR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | - | - | - | Surface Mount | - | 6(V) | 1.1(V) | -40C to 125C | - | - | - | SOT-23 | - | - | - | No | - | 2.99(V) | 2.87(V) | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.03(mA) | - | - | ||
![]() TPS3307-25DGN National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | TPS3307-25 | Yes | - | 2.5/3.3(V) | Surface Mount | 3 | 6(V) | 2(V) | -40C to 85C | INDUSTRIALC | - | - | HVSSOP EP | No | - | - | No | 280 | Adj(V) | Adj(V) | Adj(V) | - | No | - | Rail/Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | 2.14(W) | - | - | - | - | - | - | - | 0.04(mA) | - | - | ||
![]() TPS3801K33DCKR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | Yes | - | 2 TO 6(V) | Surface Mount | 1 | 6(V) | 2(V) | -40C to 85C | Industrial | PUSH-PULL | - | SC-70 | No | - | - | No | 280 | 2.99(V) | 2.87(V) | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 0.025(mA) | - | - | ||
![]() TLV809K33DBZT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | No | No | - | - | - | No | - | 2.5/3/3.3/5(V) | Surface Mount | 1 | 6(V) | 2(V) | -40C to 85C | Industrial | - | - | SOT-23 | No | - | - | No | 200 | 2.99(V) | 2.87(V) | - | - | No | - | Tape and Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.025(mA) | - | - |