- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
- Package Code
- Package Equivalence Code
- Package Shape
Attribute column
Manufacturer
National Semiconductor Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Organization | Output Characteristics | Memory Width | Memory Density | I/O Type |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM5260N National Semiconductor Corporation | In Stock | - | Datasheet | NO | 16 | NATIONAL SEMICONDUCTOR CORP | 1024 words | 1000 | 70 °C | -25 °C | PLASTIC/EPOXY | DIP | DIP16,.3 | RECTANGULAR | IN-LINE | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-PDIP-T16 | Not Qualified | OTHER | 1KX1 | 3-STATE | 1 | 1024 bit | COMMON | ||
![]() MM5240AA/J National Semiconductor Corporation | In Stock | - | Datasheet | NO | 24 | NATIONAL SEMICONDUCTOR CORP | - | - | 70 °C | -25 °C | CERAMIC | DIP | DIP24,.6 | RECTANGULAR | IN-LINE | Obsolete | No | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.32.00.71 | DUAL | THROUGH-HOLE | 2.54 mm | compliant | R-XDIP-T24 | Not Qualified | OTHER | - | - | - | - | - |