Filters
  • Body Breadth
  • Body Height
  • Body Length or Diameter
  • Coil Current(DC)-Max
  • Coil Operate Voltage(DC)
  • Coil Power
  • Coil Release Voltage(DC)
  • Coil Voltage(DC)-Max
  • Coil Voltage-Nom
  • Coil/Input Supply Type
  • CoilResistance
  • Contact (AC) Max Power Rating R Load

Attribute column

Manufacturer

National Semiconductor Signal Relays, Up to 2 Amps

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Mounting Feature

Weight

Number of Terminals

End Contact Material

End Contact Plating

Coil Voltage-Nom

CoilResistance

ElectricalLife

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Mfr

Operating Temperature-Max

Operating Temperature-Min

Package

Package Description

Part Life Cycle Code

Product Status

Risk Rank

Rohs Code

Samacsys Description

Series

ECCN Code

Terminal Finish

HTS Code

Packing Method

Reach Compliance Code

Reference Standard

Body Length or Diameter

Body Breadth

Physical Dimension

Contact Resistance

Insulation Resistance

Contact Current(DC)-Max

Sealing

Contact Voltage(DC)-Max

Termination Type

Relay Type

Contact Current(AC)-Max

Contact (AC) Max Rating R Load

Operate Time

Release Time

Contact (DC) Max Rating R Load

Coil Power

Contact Voltage(AC)-Max

Contact/Output Supply Type

Relay Action

Coil/Input Supply Type

PCB Hole Count

Dielectric Strength Between Open Contacts

Input Switching Control Type

Dielectric Strength Between Coil and Contacts

Contact (AC) Max Power Rating R Load

Contact (DC) Max Power Rating R Load

Relay Function

Coil Voltage(DC)-Max

Coil Current(DC)-Max

Relay Form

Coil Operate Voltage(DC)

Coil Release Voltage(DC)

Terminal Length

Body Height

DS2E-S-DC48V
DS2E-S-DC48V

National Semiconductor

In Stock

-

-

NO

THROUGH HOLE-STRAIGHT MOUNT

4 g

8

Silver

GOLD

48 V

11520 Ω

500000 Cycle(s)

PANASONIC CORP

Panasonic Electronic Components

DS2E-S-DC48V

-

70 °C

-40 °C

-

ROHS COMPLIANT

Active

-

1.63

Yes

PANASONIC - DS2E-S-DC48V - Signal Relay, 48 VDC, DPDT, 2 A, DS Series, Through Hole, Non Latching

-

EAR99

Nickel/Copper (Ni/Cu)

8536.41.00.20

BOX; TUBE

compliant

CSA; UL

20 mm

9.9 mm

20mm x 9.9mm x 9.9mm

50 mΩ

100000000 Ω

2 A

EPOXY RESIN SEALED

30 V

SOLDER

POWER/SIGNAL RELAY

2 A

-

10 ms

5 ms

-

200 mW

250 V

AC/DC

MOMENTARY

DC

8

1000 Vrms

Random

1500 Vrms

-

-

DPDT

48 V

0.004 A

2 FORM C

33.6 V

4.8 V

0.0034 inch

9.9 mm

DS2E-M-DC12V
DS2E-M-DC12V

National Semiconductor

In Stock

-

-

-

-

-

-

-

-

-

-

-

-

-

-

Knowles Syfer

-

-

Tape & Reel (TR)

-

-

Active

-

-

-

*

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-

-