- Package
- RoHS
- Continuous Drain Current (Id)
- Drain Source On Resistance (RDS(on)@Vgs,Id)
- Drain Source Voltage (Vdss)
- Gate Threshold Voltage (Vgs(th)@Id)
- Input Capacitance (Ciss@Vds)
- Operating Temperature
- Power Dissipation (Pd)
- Reverse Transfer Capacitance (Crss@Vds)
- Total Gate Charge (Qg@Vgs)
- Type
Attribute column
Manufacturer
NATLINEAR Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Drain Source On Resistance (RDS(on)@Vgs,Id) | Drain Source Voltage (Vdss) | Gate Threshold Voltage (Vgs(th)@Id) | Input Capacitance (Ciss@Vds) | Package | Power Dissipation (Pd) | Reverse Transfer Capacitance (Crss@Vds) | RoHS | Total Gate Charge (Qg@Vgs) | Operating Temperature | Type | Continuous Drain Current (Id) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NP12N10G-G NATLINEAR | 1069 |
| - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() NP2016DR-N-G NATLINEAR | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() NP3404AMR-G NATLINEAR | 2028 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() NP2301FHR-G NATLINEAR | 7000 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() NP2301FVR-J-G NATLINEAR | 49 |
| Datasheet | 112mΩ@4.5V,1.8A | 20V | 700mV@250uA | 325pF@10V | Tape & Reel (TR) | 1W | 37pF@10V | true | 3.2nC@4.5V | -55℃~+150℃@(Tj) | 1 Piece P-Channel | 1.8A | ||
![]() NP8205MR NATLINEAR | 69000 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() NP3400MR-M-G NATLINEAR | 3000 |
| Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | ||
![]() NP2301AVR-G NATLINEAR | 18000 |
| Datasheet | 64mΩ@4.5V,2.8A | 20V | 650mV@250uA | 561pF@10V | Tape & Reel (TR) | 1W | 52pF@10V | true | 6.1nC@4.5V | -55℃~+150℃@(Tj) | 1 Piece P-Channel | 2.8A |