- Maximum Input Voltage
- Number of Outputs
- Operating Temperature
- Output Current
- Output Polarity
- Output Type
- Output Voltage
- Package
- RoHS
- Features
- Power Supply Rejection Ratio (PSRR)
Attribute column
Manufacturer
NATLINEAR PMIC - Voltage Regulators - Linear
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Maximum Input Voltage | Package | RoHS | Operating Temperature | Number of Outputs | Output Voltage | Output Type | Output Current | Power Supply Rejection Ratio (PSRR) | Output Polarity | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN7150MR-G NATLINEAR | 1810 |
| Datasheet | 28V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 5V | Fixed | 70mA | - | Positive electrode | Overcurrent Protection(OCP);Short-Circuit Protection | ||
![]() LN1182FF3318MR-G NATLINEAR | 1217 |
| Datasheet | 7V | Tape & Reel (TR) | true | -40℃~+85℃ | 2 | 3.3V;1.8V | Fixed | 300mA | 70dB@(1kHz) | Positive electrode | Overcurrent Protection(OCP);With ability;Short-Circuit Protection | ||
![]() LN1154B122MR-G NATLINEAR | 11940 |
| - | 7V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 1.2V | Fixed | 300mA | 60dB@(1kHz) | Positive electrode | Overcurrent Protection(OCP);With ability;Short-Circuit Protection;Surge Protection | ||
![]() LN1234B122MR-G NATLINEAR | 3186 |
| Datasheet | 5V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 1.2V | Fixed | 300mA | 60dB@(10kHz) | Positive electrode | Overcurrent Protection(OCP);With ability;Short-Circuit Protection | ||
![]() LN1138B502MR-G NATLINEAR | 24000 |
| Datasheet | 7V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 5V | Fixed | 300mA | 60dB@(1kHz) | Positive electrode | - | ||
![]() LN7133MR-G NATLINEAR | 60000 |
| Datasheet | 28V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 3.3V | Fixed | 70mA | - | Positive electrode | Overcurrent Protection(OCP);Short-Circuit Protection | ||
![]() LN7150PR-G NATLINEAR | 10900 |
| Datasheet | 28V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 5V | Fixed | 70mA | - | Positive electrode | Overcurrent Protection(OCP);Short-Circuit Protection | ||
![]() LN6216P302VR-G NATLINEAR | 36265 |
| - | 6V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 3V | Fixed | 250mA | 40dB@(1kHz) | Positive electrode | Overcurrent Protection(OCP);Short-Circuit Protection | ||
![]() LN1130P332MR-G NATLINEAR | 2309 |
| Datasheet | 7V | Tape & Reel (TR) | true | -40℃~+85℃ | 1 | 3.3V | Fixed | 300mA | 55dB@(1kHz) | Positive electrode | Thermal Protection(TSD);Short-Circuit Protection |