- Series
- Frequency
- Packaging
- Load Capacitance
- Package / Case
- Frequency Stability
- Type
- Frequency Tolerance
- ESR (Equivalent Series Resistance)
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
NDK Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX3225GA-20.000M-STD-CRG-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -40°C~85°C | Tape & Reel (TR) | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | 20MHz | ±30ppm | 50Ohms | 8pF | Fundamental | ±20ppm | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX8045GB-5MHZ-STD-CSF-3 NDK America, Inc. | 39 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -10°C~70°C | Digi-Reel® | NX8045GB | 0.315Lx0.177W 8.00mmx4.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 5MHz | ±30ppm | 250Ohms | 8pF | Fundamental | ±20ppm | 2.0066mm | 0.079 2.00mm | 8.001mm | 4.4958mm | RoHS Compliant | - | - | ||
![]() NX2016SA-25MHZ-EXS00A-CS11365 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±40ppm | 80Ohms | 6pF | Fundamental | ±30ppm | - | 0.020 0.50mm | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | 15300 | - | - | - | Surface Mount | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 75°C | -10°C | 16MHz | 15 ppm | 80Ohm | 8pF | - | 0.0015% | 711.2μm | - | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX3225GA-14.31818M-STD-CRG-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | 14.31818MHz | ±30ppm | 80Ohms | 8pF | Fundamental | ±20ppm | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX8045GB-40.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -10°C~70°C | Tape & Reel (TR) | NX8045GB | 0.315Lx0.177W 8.00mmx4.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 40MHz | ±50ppm | 50Ohms | 8pF | Fundamental | ±50ppm | 2mm | 0.079 2.00mm | 8.001mm | 4.4958mm | RoHS Compliant | Exempt | - | ||
![]() NX5032GA-14.31818M-STD-CSK-4 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX5032GA | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 14.31818MHz | ±30ppm | 100Ohms | 8pF | Fundamental | ±20ppm | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | - | ||
![]() NX3225SA-25.000MHZ-STD-CSR-1 NDK America, Inc. | 4000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~75°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | MHz Crystal | 75°C | -10°C | 25MHz | ±15ppm | 50Ohms | 8pF | Fundamental | ±15ppm | 711.2μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX3225SA-26.000M-STD-CSQ-1 NDK America, Inc. | 39 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~75°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 75°C | -20°C | 26MHz | ±10ppm | 50Ohms | 10pF | Fundamental | ±10ppm | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX3225GD-10.000M-STD-CRA-3 NDK America, Inc. | 45 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -40°C~150°C | Tape & Reel (TR) | NX3225GD | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 150°C | -40°C | 10MHz | ±150ppm | 300Ohms | 8pF | Fundamental | ±50ppm | 990.6μm | 0.039 1.00mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | AEC-Q200 | ||
![]() NX2520SA-16.000000MHZ NDK America, Inc. | 24000 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NX2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | 60°C | -10°C | 16MHz | ±10ppm | 80Ohms | 10pF | Fundamental | ±10ppm | 660.4μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NX3225GA-12.000M-STD-CRA-1 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~150°C | Tape & Reel (TR) | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 150°C | -40°C | 12MHz | ±150ppm | 300Ohms | 8pF | Fundamental | ±50ppm | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | AEC-Q200 | ||
![]() NX3225GA-26.000M-STD-CRG-2 NDK America, Inc. | 39 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | 26MHz | ±30ppm | 50Ohms | 8pF | Fundamental | ±20ppm | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX8045GB-8.000M-STD-CSF-6 NDK America, Inc. | 10 |
| - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX8045GB | 0.315Lx0.177W 8.00mmx4.50mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | 8MHz | ±50ppm | 200Ohms | 8pF | Fundamental | ±30ppm | 2.0066mm | 0.079 2.00mm | 8.001mm | 4.4958mm | RoHS Compliant | - | - | ||
![]() NX2520SA-24.576000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NX2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | 60°C | -10°C | 24.576MHz | ±10ppm | 60Ohms | 10pF | Fundamental | ±10ppm | 660.4μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NX5032GA-32.000000MHZ-LN-CD-1 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -10°C~70°C | Tape & Reel (TR) | NX5032GA | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 32MHz | ±50ppm | 50Ohms | 8pF | Fundamental | ±50ppm | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | - | ||
![]() NX8045GB-6MHZ-STD-CSF-3 NDK America, Inc. | 1200 | - | - | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -10°C~70°C | Digi-Reel® | NX8045GB | 0.315Lx0.177W 8.00mmx4.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 6MHz | ±30ppm | 250Ohms | 8pF | Fundamental | ±20ppm | 2.0066mm | 0.079 2.00mm | 8.001mm | 4.4958mm | RoHS Compliant | - | - | ||
Tiny WHSL | 6000 | - | - | - | Surface Mount | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | 75°C | -10°C | 12MHz | 15 ppm | 100Ohm | 8pF | - | 0.0015% | 711.2μm | - | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX2520SA-44.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~60°C | Tape & Reel (TR) | NX2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | 60°C | -10°C | 44MHz | ±10ppm | 40Ohms | 10pF | Fundamental | ±10ppm | 660.4μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NX3225SA-39.000000MHZ-B4 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -20°C | 39MHz | ±10ppm | 50Ohms | 12pF | Fundamental | ±10ppm | 711.2μm | 0.028 0.70mm | 3.2004mm | 2.4892mm | RoHS Compliant | Lead Free | - |