- Series
- Frequency
- Packaging
- Load Capacitance
- Package / Case
- Frequency Stability
- Type
- Frequency Tolerance
- ESR (Equivalent Series Resistance)
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
NDK Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | - | - | 8pF | - | 0.0015% | 600μm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() NX5032GA-27M-STD-CSK-4 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX5032GA | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | - | 27MHz | ±30ppm | 50Ohms | 8pF | Fundamental | ±20ppm | 1.4986mm | 0.059 1.50mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | - | ||
![]() NX3225SC-30.320M-EXS00A-CS03981 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NX3225SC | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 125°C | -40°C | - | 30.32MHz | ±25ppm | 100Ohms | 6pF | Fundamental | ±10ppm | 711.2μm | 0.028 0.70mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX4025DA-16.000000MHZ-B5 NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | NX4025DA | 0.157Lx0.098W 4.00mmx2.50mm | Obsolete | 1 (Unlimited) | MHz Crystal | 85°C | -30°C | - | 16MHz | ±15ppm | 60Ohms | 7.2pF | Fundamental | ±10ppm | 711.2μm | 0.028 0.70mm | 3.9878mm | 2.4892mm | RoHS Compliant | Lead Free | - | ||
![]() NX2520SG-26M-STD-CTX-1 NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Cut Tape (CT) | NX2520SG | 0.098Lx0.079W 2.50mmx2.00mm | Discontinued | 1 (Unlimited) | MHz Crystal | 85°C | -30°C | - | 26MHz | ±12ppm | 50Ohms | 7pF | Fundamental | ±10ppm | 889μm | 0.039 1.00mm | 2.4892mm | 2.0066mm | RoHS Compliant | - | - | ||
![]() NX2016AB-38.4MHZ SWW NDK America, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -30°C~75°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±20ppm | 60Ohms | 7pF | Fundamental | ±20ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX1255GB-24.000000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX1255GB | 0.465Lx0.217W 11.80mmx5.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | - | 24MHz | ±50ppm | 50Ohms | 12pF | Fundamental | ±50ppm | 2.6416mm | 0.104 2.65mm | 11.811mm | 5.588mm | RoHS Compliant | Exempt | - | ||
![]() NX2016AB-38.4MHZ SW1 NDK America, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 38.4MHz | ±10ppm | 60Ohms | 7pF | Fundamental | ±10ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX1255GB-13.560000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX1255GB | 0.465Lx0.217W 11.80mmx5.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | - | 13.56MHz | ±50ppm | 50Ohms | 12pF | Fundamental | ±50ppm | 2.6416mm | 0.104 2.65mm | 11.811mm | 5.588mm | RoHS Compliant | Exempt | - | ||
![]() NX3225SA-30.000M-STD-CSR-3 NDK America, Inc. | 36 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~75°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 75°C | -10°C | - | 30MHz | ±15ppm | 50Ohms | 8pF | Fundamental | ±15ppm | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX2016AB-40MHZ SW2 NDK America, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | - | 40MHz | ±10ppm | 60Ohms | 7pF | Fundamental | ±10ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX1255GB-4.000000MHZ NDK America, Inc. | 10 |
| - | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX1255GB | 0.465Lx0.217W 11.80mmx5.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | - | 4MHz | ±50ppm | 120Ohms | 12pF | Fundamental | ±50ppm | 2.6416mm | 0.104 2.65mm | 11.811mm | 5.588mm | RoHS Compliant | Exempt | - | ||
![]() NX3225GA-13.56M-STD-CRG-2 NDK America, Inc. | 159 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX3225GA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | - | 13.56MHz | ±30ppm | 80Ohms | 8pF | Fundamental | ±20ppm | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | SMD/SMT | 2 | - | - | - | - | - | - | - | 70°C | -10°C | 3.2mm | 27MHz | - | 50Ohm | - | - | - | - | - | 5mm | - | RoHS Compliant | - | - | ||
![]() NX3225SA-27M-STD-CRS-2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 125°C | -40°C | - | 27MHz | ±50ppm | 100Ohms | 8pF | Fundamental | ±15ppm | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | AEC-Q200 | ||
![]() NX3215SE-32.768K-STD-MUA-17 NDK America, Inc. | 10 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX3215SE | 0.126Lx0.059W 3.20mmx1.50mm | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | 20kOhms | 12.5pF | Fundamental | ±20ppm | - | 0.035 0.90mm | - | - | RoHS Compliant | - | - | ||
![]() NX2016SA-24.576M-EXS00A-CS08743 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 24.576MHz | - | 80Ohms | 20pF | Fundamental | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | - | ||
![]() NX3225SA-13.56M-STD-CSR-3 NDK America, Inc. | 4000 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~75°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 75°C | -10°C | - | 13.56MHz | ±15ppm | 80Ohms | 8pF | Fundamental | ±15ppm | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX2016SA-50M-CHP-CZS-38 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 50MHz | ±25ppm | 50Ohms | 10pF | Fundamental | ±15ppm | - | 0.020 0.50mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() NX2016SA-25M-EXS00A-CS08742 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | - | 80Ohms | 20pF | Fundamental | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | - |