- Series
- Frequency
- Packaging
- Load Capacitance
- Package / Case
- Frequency Stability
- Type
- Frequency Tolerance
- ESR (Equivalent Series Resistance)
- Part Status
- Height Seated (Max)
- Mounting Type
Attribute column
Manufacturer
NDK Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NX5032GC-16MHZ-STD-CSK-6 NDK America, Inc. | 39 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | -10°C~75°C | Cut Tape (CT) | NX5032GC | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | MHz Crystal | 75°C | -10°C | 16MHz | ±15ppm | 50Ohms | 8pF | Fundamental | ±15ppm | 1.1938mm | 0.047 1.20mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | - | ||
![]() NX2016SF-19.2M-EXS00A-CS06709 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -30°C~85°C | Tape & Reel (TR) | NX2016SF | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 19.2MHz | ±12ppm | 80Ohms | 10pF | Fundamental | ±10ppm | - | 0.026 0.65mm | - | - | RoHS Compliant | - | - | ||
![]() NX2016SA-48M-EXS00A-CS08927 NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 48MHz | - | 50Ohms | 10pF | Fundamental | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | - | ||
![]() NX2520SA-24.000000MHZ NDK America, Inc. | 10 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | 60°C | -10°C | 24MHz | ±10ppm | 60Ohms | 10pF | Fundamental | ±10ppm | 660.4μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NX3225SA-14.31818M-STD-CSR-1 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -10°C~75°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 14.31818MHz | ±15ppm | 80Ohms | 8pF | Fundamental | ±15ppm | - | 0.024 0.60mm | - | - | RoHS Compliant | - | - | ||
![]() NX5032GB-12MHZ-STD-CSK-5 NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | -10°C~70°C | Cut Tape (CT) | NX5032GB | 0.197Lx0.126W 5.00mmx3.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 12MHz | ±30ppm | 100Ohms | 8pF | Fundamental | ±20ppm | 1.1938mm | 0.047 1.20mm | 5.0038mm | 3.2004mm | RoHS Compliant | - | - | ||
![]() NX3225SA-13M-STD-CSR-6 NDK America, Inc. | 4000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | NX3225SA | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 85°C | -40°C | 13MHz | ±25ppm | 80Ohms | 8pF | Fundamental | ±15ppm | 609.6μm | 0.024 0.60mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | - | ||
![]() NX3225SC-18.08M-STD-CRS-1 NDK America, Inc. | 4000 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NX3225SC | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | MHz Crystal | 125°C | -40°C | 18.08MHz | ±50ppm | 120Ohms | 8pF | Fundamental | ±15ppm | 711.2μm | 0.028 0.70mm | 3.2004mm | 2.4892mm | RoHS Compliant | - | AEC-Q200 | ||
![]() NX5032SD-9.84375M-STD-CSY-1 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NX3225SC | 0.193Lx0.122W 4.90mmx3.10mm | Active | 1 (Unlimited) | MHz Crystal | 125°C | -40°C | 9.84375MHz | ±50ppm | 150Ohms | 12pF | Fundamental | ±15ppm | 990.6μm | 0.039 1.00mm | 4.9022mm | 3.0988mm | RoHS Compliant | - | AEC-Q200 | ||
![]() NX2520SA-40.000000MHZ-W2 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | NX2520SA | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -20°C | 40MHz | ±10ppm | 50Ohms | 10pF | Fundamental | ±10ppm | 660.4μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | RoHS Compliant | Lead Free | - | ||
![]() NX1612AA-40MHZ-EXS00A-CS05020 NDK America, Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~100°C | Cut Tape (CT) | NX1612AA | 0.063Lx0.047W 1.60mmx1.20mm | Discontinued | 1 (Unlimited) | MHz Crystal | 100°C | -20°C | 40MHz | ±30ppm | 80Ohms | 7pF | Fundamental | ±10ppm | 304.8μm | 0.012 0.30mm | 1.6002mm | 1.1938mm | RoHS Compliant | - | - | ||
![]() NX2016AB-40MHZ SW2W NDK America, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -30°C~75°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±20ppm | 60Ohms | 7pF | Fundamental | ±20ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX2016AB-26MHZ ST1 NDK America, Inc. | 18330 | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -30°C~75°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±20ppm | 80Ohms | 8pF | Fundamental | ±20ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX2016AB-26MHZ SB1 NDK America, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -30°C~75°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±15ppm | 80Ohms | 7pF | Fundamental | ±10ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX2016AB-26MHZ SB2 NDK America, Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | NX2016AB | 0.079Lx0.063W 2.00mmx1.60mm | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±15ppm | 80Ohms | 7pF | Fundamental | ±15ppm | - | 0.020 0.50mm | - | - | - | - | - | ||
![]() NX5032SD-13.225625M-STD-CSY-1 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NX3225SC | 0.193Lx0.122W 4.90mmx3.10mm | Active | 1 (Unlimited) | MHz Crystal | 125°C | -40°C | 13.225625MHz | ±50ppm | 120Ohms | 12pF | Fundamental | ±15ppm | 990.6μm | 0.039 1.00mm | 4.9022mm | 3.0988mm | RoHS Compliant | - | AEC-Q200 | ||
![]() NX2016SA-28.63636M-EXS00A-CS08741 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Tape & Reel (TR) | NX2016SA | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | MHz Crystal | - | - | 28.63636MHz | - | 60Ohms | 30pF | Fundamental | - | - | 0.020 0.50mm | - | - | RoHS Compliant | - | - | ||
![]() NX1255GB-18.432000MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX1255GB | 0.465Lx0.217W 11.80mmx5.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 18.432MHz | ±50ppm | 50Ohms | 12pF | Fundamental | ±50ppm | 2.6416mm | 0.104 2.65mm | 11.811mm | 5.588mm | RoHS Compliant | Exempt | - | ||
![]() NX1255GB-4.915200MHZ NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -10°C~70°C | Tape & Reel (TR) | NX1255GB | 0.465Lx0.217W 11.80mmx5.50mm | Active | 1 (Unlimited) | MHz Crystal | 70°C | -10°C | 4.9152MHz | ±50ppm | 120Ohms | 12pF | Fundamental | ±50ppm | 2.6416mm | 0.104 2.65mm | 11.811mm | 5.588mm | RoHS Compliant | Exempt | - | ||
![]() NX5032SD-13.56MHZ-STD-CSY-1 NDK America, Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~125°C | Tape & Reel (TR) | NX3225SC | 0.193Lx0.122W 4.90mmx3.10mm | Active | 1 (Unlimited) | MHz Crystal | 125°C | -40°C | 13.56MHz | ±50ppm | 120Ohms | 12pF | Fundamental | ±15ppm | 990.6μm | 0.039 1.00mm | 4.9022mm | 3.0988mm | RoHS Compliant | - | AEC-Q200 |